Home
 > 
Building Maintenance
 > 
Abrasive
 > 
3M
 > 
048011-08379

048011-08379

Manufactured by 3M

3M 048011-08379
representative photo
click to zoom
Weight: 1.81 kgs
Estimated Value - CAN$79.25
Save as much as 51%
Last Value Update: 2018-11-15
Product Description
Warranty

Description

  • 04801108379
  • (PRICE/CA) 7200 STRIPPER PAD 17" 5/CA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #048011-08379
CategoryBuilding Maintenance
SubcategoryAbrasive
If you need a specific firmware or series relating to 048011-08379, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for 3M

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$62.80
SKU: 42141473
Save Up To CAN$16.45!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$47.85
SKU: 42141474
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$41.87
SKU: 42141475
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$38.88
SKU: 42141476
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 048011-08379, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

3M 048011-08293
048011-08293

3M

(PRICE/BX, 20EA/BX) 3M S/B 96GP PAD048011-08293
Buy Surplus As Low As
CAN$19.44
3M 048011-08707
048011-08707

3M

SCOTCH BRITE

3M S/B 914S INTRO048011-08707
Buy Surplus As Low As
CAN$97.19
YUASA NP18-12B
NP18-12B

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:17AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:BOLT; DEPT ...
Buy Surplus As Low As
CAN$124.11
YUASA NP10-6
NP10-6

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:10AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:SOLDER TAB ...
Buy Surplus As Low As
CAN$58.31
IN STOCK!
MATSUSHITA ELECTRIC LCR6V10PA-1
LCR6V10PA-1

MATSUSHITA ELECTRIC

PANASONIC

RECHARGEABLY BATTERY 6V 10AH/20HR
Buy Surplus As Low As
CAN$43.36
CASIL CA-1240
CA-1240

CASIL

BATTERY, SEALED, LEAD, ACID, 12V, 4AH, RECHARGEABLE
Buy Surplus As Low As
CAN$38.88
POWER RITE PRB612
PRB612

POWER RITE

BATTERY6VOLT 12 AMP HOUR
Buy Surplus As Low As
CAN$76.26
Repair Yours
Contact Us
MATSUSHITA ELECTRIC LCR6V6.5ML/2
LCR6V6.5ML/2

MATSUSHITA ELECTRIC

PANASONIC

BATTERY SEALED RECHARGEABLE LEAD ACID 6V 6.5AH
Buy Surplus As Low As
CAN$49.34
Repair Yours
Contact Us
ALLEN BRADLEY 80168-073-02-R
80168-073-02-R

ALLEN BRADLEY

BATTERY, 3 V, 2 PIN, DCB, REPLACEMENT BATTERY
Buy Surplus As Low As
CAN$49.34
ABB THOMAS & BETTS CE1-5BL
CE1-5BL

ABB THOMAS & BETTS

LIGHTALARMS ELECTRONICS

BATTERY 6V MAINTENANCE FREE
Buy Surplus As Low As
CAN$11.41
Repair Yours
Contact Us
TE CONNECTIVITY LSLA4-5-12
LSLA4-5-12

TE CONNECTIVITY

SCHAEVITZ LUCAS

RECHARGABLE BATTERY 4.5AH 12V 20HR
Buy Surplus As Low As
CAN$115.13
DEMATIC ASR-C12-680F
ASR-C12-680F

DEMATIC

BARRETT ELECTRONICS

INDUSTRIAL BATTERY CHARGER 24VDC
Buy Surplus As Low As
CAN$626.51
Repair Yours
CAN$518.14
PARKER BA471997U022
BA471997U022

PARKER

ENCL BATTERY BOX 2 GEN 3, CMR-CH-SYS-AC_MD-MOBILE
Buy Surplus As Low As
CAN$8,781.63
DREMEL B812-03
B812-03

DREMEL

12V BATTERY F DRE8220
Buy Surplus As Low As
CAN$112.14
METTLER TOLEDO 0964-0007-8000
0964-0007-8000

METTLER TOLEDO

DISCONTINUED BY MANUFACTURER, HEAVY-DUTY BATTERY PACK, MODEL 0964, 13.6 MAX VOLTS, 0.895 MAX AMPS
Buy Surplus As Low As
CAN$583.15
Repair Yours
CAN$421.80
VISION BATTERY CP1232
CP1232

VISION BATTERY

BATTERY, RECHARGEABLE, 12V, 6 CELL, 3.2AH(20HR)
Buy Surplus As Low As
CAN$25.42
DANAHER MOTION BRN-1001
BRN-1001

DANAHER MOTION

BRONCO

BATTERY, 121AH, 12V, AGM
Buy Surplus As Low As
CAN$260.00
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!