Home
 > 
Building Maintenance
 > 
Abrasive
 > 
3M
 > 
048011-09450

048011-09450

Manufactured by 3M

3M 048011-09450
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$101.93
Save as much as 51%
Last Value Update: 2023-10-27
Product Description
Warranty

Description

  • 04801109450
  • 3M 917 HOLDER048011-09450
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #048011-09450
CategoryBuilding Maintenance
SubcategoryAbrasive
If you need a specific firmware or series relating to 048011-09450, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for 3M

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$82.73
SKU: 84379260
Save Up To CAN$19.20!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$63.52
SKU: 84379261
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$54.66
SKU: 84379262
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$50.23
SKU: 84379263
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 048011-09450, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

3M 048011-00254
048011-00254

3M

SCOTCH BRITE

(PRICE/RL) SCOTCH-BRITECLEAN & FINISH ROLL 12"X30 FT T
Buy Surplus As Low As
CAN$478.64
3M 048011-14105
048011-14105

3M

SCOTCH BRITE

3M S/B 9145S INTRO048011-14105
Buy Surplus As Low As
CAN$101.93
CSB BATTERY GP12120F2-2
GP12120F2-2

CSB BATTERY

BATTERY 12VOLT 12AH F2-TERMINAL SET OF TWO
Buy Surplus As Low As
CAN$146.25
FERRUPS ME1.8KVA
ME1.8KVA

FERRUPS

BATTERY 48VDC 1.80KVA 14A 1.2KW 60HZ 33A
Buy Surplus As Low As
CAN$57.61
YUASA NP2-12
NP2-12

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:2AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:QUICK CONNE ...
Buy Surplus As Low As
CAN$81.25
TYCO STR-112-113
STR-112-113

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE 12V
Buy Surplus As Low As
CAN$33.98
IN STOCK!
BB BATTERY BP7-6
BP7-6

BB BATTERY

SEALED LEAD ACID BATTERY, RECHARGEABLE, 6V, 7AH
Buy Surplus As Low As
CAN$28.07
IN STOCK!
YUASA NP1-6-6V.1.OAH
NP1-6-6V.1.OAH

YUASA

LEAD ACID BATTERY
Buy Surplus As Low As
CAN$20.68
Repair Yours
Contact Us
BB BATTERY HR5.8-12
HR5.8-12

BB BATTERY

BATTERY RECHARGEABLE 5.5AMP 12V
Buy Surplus As Low As
CAN$23.64
TSC 117178-001
117178-001

TSC

PRINTRONIX

PROM DCU V 3040 2.2AH 3.6V
Buy Surplus As Low As
CAN$33.98
YUASA NP2.1-12
NP2.1-12

YUASA

LEAD ACID BATTERY 12V 2.1AH
Buy Surplus As Low As
CAN$17.73
ABB THOMAS & BETTS RG12S36
RG12S36

ABB THOMAS & BETTS

LUMACELL

BATTERY PACK EMERG. LIGHT 12VDC 36W 30 MIN
Buy Surplus As Low As
CAN$273.30
MULTIPOWER MP26-12
MP26-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V 26AH
B&R 5AC901.BUPS-00
5AC901.BUPS-00

B&R

BATTERY UNIT, SINGLE-CELL RECHARGEABLE BATTERY, 2 HAWKER CYCLON 12 V, 24 VDC, 4.5 AH CAPACITY, -30 T ...
Buy Surplus As Low As
CAN$1,580.68
IN STOCK!
MK BATTERY M40-12-SLD-M
M40-12-SLD-M

MK BATTERY

INUDSTRIAL BATTERY, DEEP CYCLE SEALED, 12 VOLTS, 45AH
Buy Surplus As Low As
CAN$279.20
IN STOCK!
EMERSON 107724
107724

EMERSON

REPLACEMENT BATTERY, 12AH, GOFREE FLEX PRO
Buy Surplus As Low As
CAN$1,401.93
MOTOROLA SOLUTIONS M359L4-E
M359L4-E

MOTOROLA SOLUTIONS

TWO WAY RADIO REPLACEMENT BATTERY. VOLTAGE:7.2 CAPACITY:2500 MAH CHEMISTRY:LI-ION CELL BRAND:JAPAN B ...
Buy Surplus As Low As
CAN$70.91
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!