Home
 > 
Building Maintenance
 > 
Abrasive
 > 
3M
 > 
048011-14111

048011-14111

Manufactured by 3M

3M 048011-14111
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$93.07
Save as much as 49%
Last Value Update: 2023-10-27
Product Description
Warranty

Description

  • 04801114111
  • 3M 9145 HOLDER048011-14111
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #048011-14111
CategoryBuilding Maintenance
SubcategoryAbrasive
If you need a specific firmware or series relating to 048011-14111, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for 3M

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$76.82
SKU: 42136926
Save Up To CAN$16.25!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$59.09
SKU: 42136927
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$51.70
SKU: 42136928
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$47.27
SKU: 42136929
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 048011-14111, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

3M 048011-14102
048011-14102

3M

SCOTCH BRITE

3M S/B 4-1/2 S SFN048011-14102
Buy Surplus As Low As
CAN$6.16
3M 048011-14114
048011-14114

3M

3M S/B 9145 4 1/2048011-14114
Buy Surplus As Low As
CAN$47.27
SOURCE SUPPLY LS39964
LS39964

SOURCE SUPPLY

BATTERY STATION SPILL RESPONSE KIT
Buy Surplus As Low As
CAN$212.73
YUASA NP18-12B
NP18-12B

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:17AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:BOLT; DEPT ...
Buy Surplus As Low As
CAN$122.61
TELEMOTIVE BT10KP-0
BT10KP-0

TELEMOTIVE

DISCONTINUED BY MANUFACTURER, ALKALINE BATTERY PACK 7.5V
Buy Surplus As Low As
CAN$88.64
IN STOCK!
POWER PATROL SLA0955
SLA0955

POWER PATROL

BATTERY, SEALED LEAD-ACID, 10 AH, 6 V, F1 TERMINAL, RECHARGEABLE
Buy Surplus As Low As
CAN$38.41
TYCO 2081-9296
2081-9296

TYCO

SIMPLEXGRINNELL

FIRE ALARM CONTROL PANEL BATTERY, 12V, 50AH, 9.04"L X 5.45"D X 8.15"H
Buy Surplus As Low As
CAN$336.82
ALLEN BRADLEY 1609-SBAT
1609-SBAT

ALLEN BRADLEY

BATTERY, BULLETIN 1609, UPS, 12 VDC, STANDARD TEMPERATURE 32...104 F (0...40 C)
Buy Surplus As Low As
CAN$96.02
IN STOCK!
EATON CORPORATION HBATD2MSB
HBATD2MSB

EATON CORPORATION

MENVIER

REPLACEMENT BATTERY 2.4V 4AH
Buy Surplus As Low As
CAN$31.02
KEYSIGHT TECHNOLOGIES E1779A
E1779A

KEYSIGHT TECHNOLOGIES

KEYSIGHT AGILENT HP

BATTERY PACK 19.2V NICAD RECHARGABLE
Buy Surplus As Low As
CAN$1,639.77
Repair Yours
CAN$1,209.03
ENERSYS 6-OPZS-420
6-OPZS-420

ENERSYS

HAWKER

BATTERY SINGLE CELL LEAD ACID 2V 468AMP HOUR
Buy Surplus As Low As
CAN$367.84
MATSUSHITA ELECTRIC 13C1019
13C1019

MATSUSHITA ELECTRIC

PANASONIC

BATTERY, 3V, LITHIUM, COIN CELL, 225MAH
Buy Surplus As Low As
CAN$0.72
BRIGHT WAY BW 1250 - F2 - 12V 5AH SLA
BW 1250 - F2 - 12V 5AH SLA

BRIGHT WAY

BRIGHT WAY GROUP BW 1250 - F2 - 12V 5AH SLA BATTERY
Buy Surplus As Low As
CAN$33.98
TADIRAN BATTERIES SL-761-XDTQ
SL-761-XDTQ

TADIRAN BATTERIES

BATTERY INORGANIC LITHIUM
Buy Surplus As Low As
CAN$12.52
SECURITY ACCESS CONTROL SYS GB18-12
GB18-12

SECURITY ACCESS CONTROL SYS

SECURITY BATTERY, GB18-12, 12V18AH/20HR
Buy Surplus As Low As
CAN$77.00
B&R 5AC901.BUPS-00
5AC901.BUPS-00

B&R

BATTERY UNIT, SINGLE-CELL RECHARGEABLE BATTERY, 2 HAWKER CYCLON 12 V, 24 VDC, 4.5 AH CAPACITY, -30 T ...
Buy Surplus As Low As
CAN$1,580.68
IN STOCK!
BOSCH 1 600 Z00 03C
1 600 Z00 03C

BOSCH

BATTERY PACK / LI-ION, PROFESSIONAL, GBA, 4.0 AH, 36 V, COOLPACK TECHNOLOGY, 105 X 160 X 80 MM
Buy Surplus As Low As
CAN$192.05
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!