2002

Manufactured by ACL STATICIDE

ACL STATICIDE 2002
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$211.24
Save as much as 53%
Last Value Update: 2024-10-18
Product Description
Warranty

Description

  • 2002
  • HEAVY DUTY STATICIDE
  • BOTTLE
  • 1GAL
  • COATING TYPE:STATIC DISSIPATIVE
  • COATING APPLICATIONS:-
  • COATING COLOUR:AMBER
  • PRODUCT RANGE:-
  • DISPENSING METHOD:BOTTLE
  • VOLUME:1GALLON (US)
  • WEIGHT:-
  • COLOUR:TRANSPARENT AMBER
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2002
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to 2002, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ACL STATICIDE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$170.73
SKU: 19223691
Save Up To CAN$40.51!
Must Purchase Minimum Quantity Of 4
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$134.12
SKU: 19223692
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$116.24
SKU: 19223693
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$105.81
SKU: 19223694
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2002, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALPHA WIRE 2466C
2466C

ALPHA WIRE

DISCONTINUED BY MANUFACTURER, COMMUNICATION AND CONTROL CABLE, 22 AWG, TYPE PAIR, FOIL SHIELDED, 300 ...
Buy Surplus As Low As
CAN$0.79
IN STOCK!
OMRON CS1W-CN133-B2
CS1W-CN133-B2

OMRON

CS1, I/O CONNECTING CABLE, CONNECTS CPU BACKPLANE/CS1 EXPANSION BACKPLANE TO CS1 EXPANSION BACKPLANE ...
Buy Surplus As Low As
CAN$1,260.75
OMRON CV500-CN522
CV500-CN522

OMRON

LONG DISTANCE EXPANSION RACK CABLE; PRODUCT RANGE:- ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$4,569.11
OMRON E69-DF5 5M
E69-DF5 5M

OMRON

EXTENSION CABLE, FOR E6C2-A/E6C3-A/E6CP/E6F ENCODERS, 5 METER LENGTH
Buy Surplus As Low As
CAN$388.78
IN STOCK!
PYROMATION INC K20-2-321
K20-2-321

PYROMATION INC

STOCK THERMOCOUPLE WIRE,TYPE K,20 AWG,SOLID,HIGH-TEMP. GLASS BRAID,HIGH-TEMP. GLASS BRAID SPL.,0.085 ...
Buy Surplus As Low As
CAN$0.99
ALLEN BRADLEY 2090-U3AE-D4401
2090-U3AE-D4401

ALLEN BRADLEY

CABLE, TWO AXIS TO LOGIX 1756MOAE2 CARD, 1M.
Buy Surplus As Low As
CAN$938.86
IN STOCK!
AMPHENOL MS3057-4A
MS3057-4A

AMPHENOL

CABLE CLAMP, SIZE 10, ALUMINIUM ALLOY; CONNECTOR SHELL SIZE:10; CABLE DIAMETER MAX:7.93MM; STRAIN RE ...
Buy Surplus As Low As
CAN$6.52
IN STOCK!
BELDEN 3092A
3092A

BELDEN

CABLE MULTIPAIRED SHIELDED 18AWG PER/FT
Buy Surplus As Low As
CAN$473.90
BELDEN 8723
8723

BELDEN

(PRICE/MR) SHLD MULTIPAIR, 2 PAIR, 22AWG; CABLE SHIELDING:SHIELDED; NO. OF PAIRS:2 PAIR; WIRE GAUGE: ...
Buy Surplus As Low As
CAN$3.13
DANAHER CONTROLS PBW02900P028
PBW02900P028

DANAHER CONTROLS

EAGLE SIGNAL

CABLE ASSEMBLY
Buy New
CAN$61.10
MENCOM DM8-MM-10
DM8-MM-10

MENCOM

CABLE; 8 PIN, MINI, DIN, 10'
Buy Surplus As Low As
CAN$29.81
OMRON C200H-CN711
C200H-CN711

OMRON

CABLE ASSEMBLY, SPECIALIZED I/O CABLE, C200H, 7 M
Buy Surplus As Low As
CAN$709.36
IN STOCK!
OMRON CS1W-CN114
CS1W-CN114

OMRON

PLC CABLE ADAPTER; CURRENT RATING:-; PRODUCT RANGE:-; ACCESSORY TYPE:PERIPHERAL PORT CONVERSION CABL ...
Buy Surplus As Low As
CAN$236.95
IN STOCK!
OMRON CS1W-CN311
CS1W-CN311

OMRON

CBL.CS1 TO C200HW EXP I/O,30CM
Buy Surplus As Low As
CAN$257.81
OMRON E39-C1 5M
E39-C1 5M

OMRON

DISCONTINUED BY MANUFACTURER, CABLE CONNECTOR, SENSOR I/O CONNECTOR, FOR E3MC SENSOR, 8 PIN, FEMALE, ...
Buy Surplus As Low As
CAN$295.07
IN STOCK!
WICC 1SP-100-00-L48
1SP-100-00-L48

WICC

CURRENT TRANSFORMER 100:5AMP 1VA 10KV
Buy Surplus As Low As
CAN$177.34
IN STOCK!
SOUTHWIRE 200360409
200360409

SOUTHWIRE

COLEMAN CABLE

(PRICE/SP OF 250)UNSHIELDED STOW CORD 3 CONDUCTOR 16AWG 250' 600V; JACKET COLOR:GREY; NO. OF CONDUCT ...
Buy Surplus As Low As
CAN$275.70
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!