Home
 > 
Pilot Devices
 > 
Selector Switch
 > 
ALLEN BRADLEY
 > 
194L-E12-4253

194L-E12-4253

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 194L-E12-4253
representative photo
click to zoom
Weight: 0.23 kgs
Last Value Update: 2013-12-27
Product Description
Warranty

Description

  • 194LE124253
  • LOAD SWITCH 12 AMP MAX
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #194L-E12-4253
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific series relating to 194L-E12-4253, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$161.49
SKU: 9905697
8 in UK

Radwell Packaging (Surplus Alternate Packaging)

CAN$143.54
SKU: 9905698
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$116.63
SKU: 9905699
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 194L-E12-4253, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 194L-E12-3754
194L-E12-3754

ALLEN BRADLEY

LOAD SWITCH, 194L, 12 AMP,4 POLES,CHANGEOVER 1-0-2 90,OPEN,FRONT/DOOR,SELECT ACTUATOR SEPARATELY
Buy Surplus As Low As
CAN$98.69
ALLEN BRADLEY 194L-E12-4262
194L-E12-4262

ALLEN BRADLEY

LOAD SWITCH 40 AMP MAX
Buy Surplus As Low As
CAN$103.17
EATON CORPORATION E30KB130
E30KB130

EATON CORPORATION

CUTLER HAMMER

BUTTON, 30.5 MM, SQUARE MULTIFUNCTION WATERTIGHT/OILTIGHT, USED WITH PUSHBUTTON, TYPE B, EXTENDED, B ...
Buy Surplus As Low As
CAN$8.72
EATON CORPORATION E30KE330
E30KE330

EATON CORPORATION

CUTLER HAMMER

"START" BUTTON, 30.5 MM, GREEN
Buy Surplus As Low As
CAN$8.72
IN STOCK!
EATON CORPORATION E22D12
E22D12

EATON CORPORATION

CUTLER HAMMER

LIGHT MODULE FULL VOLTAGE 12VAC DC W LAMP 756
Buy Surplus As Low As
CAN$23.00
IN STOCK!
GENERAL ELECTRIC CR2940U201
CR2940U201

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, SINGLE, 1NO/1NC, 600 V MAX
Buy Surplus As Low As
CAN$322.97
IN STOCK!
EAO 31-903.6
31-903.6

EAO

(PRICE/EA) LENS, RECTANGULAR, BLUE; LENS SHAPE:RECTANGULAR; SWITCH LENS COLOUR:BLUE; PRODUCT RANGE:- ...
Buy Surplus As Low As
CAN$4.60
SIEMENS 52BAK
52BAK

SIEMENS

FURNAS ELECTRIC CO

CONTACT BLOCK, 30MM, 1NO, HEAVY DUTY, 10AMP, 600V
Buy Surplus As Low As
CAN$27.00
IN STOCK!
IDEC HWAQ-118
HWAQ-118

IDEC

FACEPLATE, HW SERIES, 22 MM DIAMETER, 30 MM X 29 MM, WITH ENGRAVING PLATE, "RAISE" NAMEPLATE
Buy New
CAN$4.36
EATON CORPORATION 10250TA7
10250TA7

EATON CORPORATION

CUTLER HAMMER

PLUG, 10250T SERIES, GREY, HEAVY DUTY, FOR 30.5 MM, JOYSTICK OPERATOR
Buy Surplus As Low As
CAN$20.93
IN STOCK!
EATON CORPORATION 10250T-C33
10250T-C33

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, LENS, RED, PLASTIC, FOR INDICATING LIGHT
Buy Surplus As Low As
CAN$16.45
IN STOCK!
KB ELECTRONICS 9832
9832

KB ELECTRONICS

KNOB & DIAL KIT LARGE, 9832-KNOB AND DIAL KIT - LARGE DIAL PLATE (2.25" X 2.06")
Buy Surplus As Low As
CAN$12.50
IN STOCK!
EATON CORPORATION 10250TC4N
10250TC4N

EATON CORPORATION

CUTLER HAMMER

ILLUMINATED PUSHBUTTON, OPERATOR LENS, BLUE, 30.5MM
Buy Surplus As Low As
CAN$9.96
IN STOCK!
EATON CORPORATION 10250TC8N
10250TC8N

EATON CORPORATION

CUTLER HAMMER

LENS CAP, GREEN, FOR PUSHBUTTON, GLASS, 30.5 MM
Buy Surplus As Low As
CAN$17.00
IN STOCK!
EATON CORPORATION 250PM03A
250PM03A

EATON CORPORATION

CUTLER HAMMER

RYPK
Buy Surplus As Low As
CAN$3.85
EATON CORPORATION CPDSA200
CPDSA200

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, ROTARY SHAFT, 200 MM, FOR ROTARY SWITCH TYPE D PISTOL HANDLES
Buy Surplus As Low As
CAN$112.14
EATON CORPORATION 10250T59
10250T59

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, 1NC SPADE TERMINAL, 30MM
Buy Surplus As Low As
CAN$22.00
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!