Home
 > 
Pilot Devices
 > 
Selector Switch
 > 
ALLEN BRADLEY
 > 
194L-E20-4271

194L-E20-4271

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 194L-E20-4271
representative photo
click to zoom
Weight: 1.36 kgs
Last Value Update: 2013-12-27
Product Description
Warranty

Description

  • 194LE204271
  • LOAD SWITCH 40 AMP MAX
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #194L-E20-4271
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific series relating to 194L-E20-4271, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$140.34
SKU: 9905905
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$124.09
SKU: 9905906
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$101.93
SKU: 9905907
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 194L-E20-4271, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 194L-E20-4253
194L-E20-4253

ALLEN BRADLEY

LOAD SWITCH 40 AMP MAX
Buy Surplus As Low As
CAN$153.64
ALLEN BRADLEY 194L-E20-4502
194L-E20-4502

ALLEN BRADLEY

LOAD SWITCH, 194L, 20 AMP,2 POLES,STEP 1-2-3 60,OPEN,FRONT/DOOR,SELECT ACTUATOR SEPARATELY
Buy Surplus As Low As
CAN$107.84
EATON CORPORATION E22H2
E22H2

EATON CORPORATION

CUTLER HAMMER

INDICATING LIGHT, INCANDESCENT LAMP TYPE, 25 MM DIAMETER, ROHS COMPLIANT, BLACK BEZEL, RED COLOR, TH ...
Buy Surplus As Low As
CAN$4.98
IN STOCK!
GENERAL ELECTRIC CR2940U201
CR2940U201

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, SINGLE, 1NO/1NC, 600 V MAX
Buy Surplus As Low As
CAN$319.09
IN STOCK!
SIEMENS 52RA4P3
52RA4P3

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PLASTIC LENS, INDICATING LIGHT, GREEN, WITH CONCENTRIC RINGS, 30.5 MM, ...
Buy Surplus As Low As
CAN$20.68
IN STOCK!
SIEMENS 52RA4PB
52RA4PB

SIEMENS

FURNAS ELECTRIC CO

ACCESSORY, PILOT LIGHT LENS, OIL TIGHT, WHITE, PLASTIC
Buy Surplus As Low As
CAN$6.74
IN STOCK!
SIEMENS 52RA5P9
52RA5P9

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, ACCESSORY, KIT, PLASTIC LENS, AMBER
Buy Surplus As Low As
CAN$12.41
IN STOCK!
SIEMENS 52RB3E2
52RB3E2

SIEMENS

SIEMENS, 52RB3E2, ACCESSORY, MUSHROOM HEAD, 2 1/2IN, RED ,
Buy Surplus As Low As
CAN$23.00
IN STOCK!
SIEMENS 3SB3420-0C
3SB3420-0C

SIEMENS

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 22MM, 1 NC, SCREW TERMINALS, (SUCCESSOR: 3SU1400-2AA10- ...
Buy Surplus As Low As
CAN$59.09
IN STOCK!
EATON CORPORATION 10250TC2N
10250TC2N

EATON CORPORATION

CUTLER HAMMER

INDICATING LENS, 10250T SERIES, 30.5 MM, GREEN, PLASTIC, ROUND, CIRCULAR LENS
Buy Surplus As Low As
CAN$5.88
IN STOCK!
AMPHENOL 9760-16P
9760-16P

AMPHENOL

PLUG, PROTECTION CAP, METAL; ACCESSORY TYPE:DUST CAP; FOR USE WITH:MS3106, MS3108 SIZE 16 PLUG,S; CO ...
Buy Surplus As Low As
CAN$23.64
IN STOCK!
EATON CORPORATION 10250TA3
10250TA3

EATON CORPORATION

CUTLER HAMMER

RUBBER BOOT, 30.5MM, FOR EXTENDED HEAD PUSHBUTTON, BLACK
Buy Surplus As Low As
CAN$37.26
IN STOCK!
EATON CORPORATION 10250TC22
10250TC22

EATON CORPORATION

CUTLER HAMMER

LENS, GREEN, 30.5MM, FOR ILLUMINATED PUSH TO TEST
Buy Surplus As Low As
CAN$18.00
IN STOCK!
EATON CORPORATION E22BA2
E22BA2

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) ACTUATOR, 22.5MM E22 SERIES PUSHBUTTON SWITCH; FOR USE WITH:22.5MM E22 SERIES PUSHBUTTONS ...
Buy Surplus As Low As
CAN$1.10
IN STOCK!
GENERAL ELECTRIC 080-BF20V
080-BF20V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 660 VAC, 2 NORMALLY OPEN
Buy Surplus As Low As
CAN$292.50
EATON CORPORATION E30BM
E30BM

EATON CORPORATION

CUTLER HAMMER

LIGHT UNIT, 1F LENS, 120V ACDC
Buy Surplus As Low As
CAN$100.00
IN STOCK!
FANUC 1630
1630

FANUC

GE LIGHTING

REPLACEMENT INCANDESCENT BULB, MINIATURE, 6.5 V, 2.75 AMP
Buy Surplus As Low As
CAN$11.27
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!