Home
 > 
Sensors & Switches
 > 
Sensor Accessory
 > 
ALLEN BRADLEY
 > 
194L-HE6A-375

194L-HE6A-375

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 194L-HE6A-375
ALLEN BRADLEY 194L-HE6A-375
ALLEN BRADLEY 194L-HE6A-375 0
ALLEN BRADLEY 194L-HE6A-375 1
representative photo
click to zoom
Weight: 0.03 kgs
Last Value Update: 2024-05-06
Product Description
Warranty

Description

  • 194LHE6A375
  • CONTROL AND LOAD SWITCHES
  • SERIES 194L
  • SCREW-MOUNTING HANDLE
  • 64 MM X 64 MM
  • SQUARE TYPE LEGEND PLATE
  • GREY/BLACK
  • MARKING - 1-0-2 90 DEG CHANGEOVER W/ O
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #194L-HE6A-375
CategorySensors & Switches
SubcategorySensor Accessory
If you need a specific series relating to 194L-HE6A-375, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$20.86
SKU: 336243
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$19.37
SKU: 336244
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$14.90
SKU: 336245
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 194L-HE6A-375, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 194L-E25-3504
194L-E25-3504

ALLEN BRADLEY

LOAD SWITCH, 194L SERIES, 25 AMP, 4 POLES, CHANGEOVER 1-0-2 60, OPEN, FRONT/DOOR, SELECT ACTUATOR SE ...
Buy Surplus As Low As
CAN$156.48
ALLEN BRADLEY 100-B110ND3
100-B110ND3

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CONTACTOR, 110 AMP, 3 POLE 3 PHASE, 110/120 VAC, 50/60 HZ
Buy Surplus As Low As
CAN$1,639.28
Repair Yours
CAN$780.00
IN STOCK!
ALLEN BRADLEY 194L-HE4L-175I
194L-HE4L-175I

ALLEN BRADLEY

CONTROL AND LOAD SWITCHES, SERIES 194L, SCREW-MOUNTING HANDLE, 48 MM X 48 MM, SQUARE/LOCKABLE TYPE L ...
Buy Surplus As Low As
CAN$14.90
ALLEN BRADLEY 194L-HE6E-175
194L-HE6E-175

ALLEN BRADLEY

CONTROL AND LOAD SWITCHES, SERIES 194L, SCREW-MOUNTING HANDLE, 64 MM X 64 MM, SQUARE/LOCKABLE TYPE L ...
Buy Surplus As Low As
CAN$19.37
IN STOCK!
EATON CORPORATION E64-CAL-5T
E64-CAL-5T

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, POLARIZED, REFLEX, 24-240VAC, 50/60 HZ
Buy Surplus As Low As
CAN$214.60
MIYACHI MB-400L
MB-400L

MIYACHI

SENSOR 400MM LONG 1.0TIME SENSITIVITY
Buy Surplus As Low As
CAN$885.21
Repair Yours
CAN$605.69
OMRON E2S-W23 3M
E2S-W23 3M

OMRON

UNSHIELDED, SQUARE TYPE, DC THREE-WIRES MODELS, SENSING DISTANCE 2.5 MM 15%, NO, NPN OPEN COLLECTOR, ...
Buy Surplus As Low As
CAN$123.60
OMRON E3T-SL11 5M
E3T-SL11 5M

OMRON

10+/-5MM CONV.BEAM L/ON NPN 5M
Buy Surplus As Low As
CAN$201.30
OMRON LG2-DB DC48
LG2-DB DC48

OMRON

VOLTAGE SENSOR
Buy Surplus As Low As
CAN$330.52
OMRON SET-3B
SET-3B

OMRON

SENSOR ACCESSORY, SAO SERIES, CURRENT CONVERTER, 64-160 AMP, ACCESSORY
Buy Surplus As Low As
CAN$165.68
IN STOCK!
BANNER ENGINEERING SM2A30SRLBW30
SM2A30SRLBW30

BANNER ENGINEERING

SM2A30SRLB W/30FT BARREL SENSOR
Buy Surplus As Low As
CAN$360.64
IN STOCK!
INDUCTOHEAT 14823-027
14823-027

INDUCTOHEAT

CURRENT TRANSFORMER
Buy Surplus As Low As
CAN$891.17
Repair Yours
CAN$654.65
WESTINGHOUSE CTK250
CTK250

WESTINGHOUSE

NEUTRAL CURRENT SENSOR 250AMP
Buy Surplus As Low As
CAN$853.91
Repair Yours
CAN$625.79
ASEA BROWN BOVERI 1SVR430840R0400
1SVR430840R0400

ASEA BROWN BOVERI

CURRENT MONITORING RELAY, 24-240VAC/DC, 1PHASE
Buy Surplus As Low As
CAN$278.68
Repair Yours
CAN$250.00
ASEA BROWN BOVERI CS120A3
CS120A3

ASEA BROWN BOVERI

CURRENT SENSOR,SOLID STATE,120VAC,1AMP,
Buy Surplus As Low As
CAN$193.73
IN STOCK!
ASEA BROWN BOVERI CS120A6
CS120A6

ASEA BROWN BOVERI

SSAC

CURRENT SENSOR 120VAC 1-10AMP INRUSH
Buy Surplus As Low As
CAN$156.48
ASEA BROWN BOVERI ECSW3MADT
ECSW3MADT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 24 VDC INPUT, ADJUSTABLE TRIP POINT RANGE 2 - 20 AMPS, ADJUSTABL ...
Buy Surplus As Low As
CAN$388.96
ASEA BROWN BOVERI ECSW4LBET
ECSW4LBET

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$464.96
ASEA BROWN BOVERI ECSW4LBGT
ECSW4LBGT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$360.64
ASEA BROWN BOVERI ECS61AD
ECS61AD

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$247.38