Home
 > 
Pilot Devices
 > 
Pushbutton
 > 
ALLEN BRADLEY
 > 
800A-H2AW

800A-H2AW

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800A-H2AW
ALLEN BRADLEY 800A-H2AW
ALLEN BRADLEY 800A-H2AW
ALLEN BRADLEY 800A-H2AW
ALLEN BRADLEY 800A-H2AW
ALLEN BRADLEY 800A-H2AW
ALLEN BRADLEY 800A-H2AW
representative photo
click to zoom
Weight: 0.02 kgs
Last Value Update: 2024-03-19
Product Description
Warranty

Description

  • 800AH2AW
  • DISCONTINUED BY MANUFACTURER
  • 2-POSITION SELECTOR
  • STANDARD KNOB SELECTOR SWITCH WITH STAB TERMINALS - MAINTAINED
  • ROUND BEZEL
  • WHITE
  • STANDARD KEY
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800A-H2AW
CategoryPilot Devices
SubcategoryPushbutton
Operator and Termination TypeStandard Knob Selector Switch with Stab Terminals - Maintained,
Bezel TypeRound Bezel,
Optional KeyStandard Key
Knob Insert ColorWHITE
If you need a specific series relating to 800A-H2AW, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$159.99
SKU: 2770798
4 in US

Radwell Packaging (Surplus Alternate Packaging)

CAN$139.06
SKU: 2770799
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$125.60
SKU: 2770800
o
Rush Available
2 in US
If you need a specific series relating to 800A-H2AW, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 440K-E33041
440K-E33041

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, ELF: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, BBM PREFERENCE: N/A, ACTUATOR: 90, ...
Buy Surplus As Low As
CAN$64.30
EATON CORPORATION E30KD130
E30KD130

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON, E30 SERIES, 30.5MM, WATERTIGHT/OILTIGHT, TYPE D, START 1/8IN HIGH LETTER SIZE
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION D26MPS
D26MPS

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) D23/D26 TYPE M RELAYS&ACC B/G
Buy Surplus As Low As
CAN$27.00
IN STOCK!
GENERAL ELECTRIC 080BA9S24LV
080BA9S24LV

GENERAL ELECTRIC

(PRICE/EA) LED LAMP, 24V AC/DC, .72W, GREEN
Buy Surplus As Low As
CAN$76.26
IN STOCK!
EATON CORPORATION 10250TC48
10250TC48

EATON CORPORATION

CUTLER HAMMER

LENS, PUSH-PULL, GREEN, 30.5MM, ILLUMINATED, INCANDESCENT, WATER/OILTIGHT
Buy Surplus As Low As
CAN$9.96
IN STOCK!
EEC AEG C10B
C10B

EEC AEG

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 6 AMP, 230 V, GREEN, 1 NO
Buy Surplus As Low As
CAN$26.91
EATON CORPORATION CHSA03
CHSA03

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, LIGHTING ARRESTER, TYPE CH, 3 POLE, 3 PHASE, 4 WIRE, 600VAC, LEAD 15IN
Buy Surplus As Low As
CAN$278.12
IN STOCK!
FLUKE 65
65

FLUKE

BEZEL PLASTIC BLACK FOR 65W2132GP SWITCH
Buy Surplus As Low As
CAN$12.56
Repair Yours
Contact Us
IN STOCK!
BACO CONTROLS 23E10
23E10

BACO CONTROLS

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1 N/O, 10 AMP, 660 VAC
Buy Surplus As Low As
CAN$89.72
IN STOCK!
ASEA BROWN BOVERI CBK-CB01
CBK-CB01

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1 NC, 10 AMP, 690 VAC
Buy Surplus As Low As
CAN$9.52
IN STOCK!
AMPHENOL 9760-16P
9760-16P

AMPHENOL

PLUG, PROTECTION CAP, METAL; ACCESSORY TYPE:DUST CAP; FOR USE WITH:MS3106, MS3108 SIZE 16 PLUG,S; CO ...
Buy Surplus As Low As
CAN$23.92
IN STOCK!
AMETEK L10
L10

AMETEK

FORCE GAUGE
Buy Surplus As Low As
CAN$37.38
EATON CORPORATION 10250TC53
10250TC53

EATON CORPORATION

CUTLER HAMMER

CAP LENS, MUSHROOM ILLUMINATED, EMERGENCY STOP, RED
Buy Surplus As Low As
CAN$19.00
IN STOCK!
GENERAL ELECTRIC CR104G93
CR104G93

GENERAL ELECTRIC

LENS CAP RED
Buy Surplus As Low As
CAN$38.88
EATON CORPORATION 10250T1P
10250T1P

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, PUSHBUTTON, 10250T SERIES, 1 NO/NC, PRESSURE TERMINAL
Buy Surplus As Low As
CAN$44.00
IN STOCK!
EATON CORPORATION 10250T41
10250T41

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON CONTACT BLOCK, 10250T SERIES, STANDARD CONTACT BLOCK, 2NO, 30.5 MM, HEAVY-DUTY, SPADE TER ...
Buy Surplus As Low As
CAN$74.76
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!