Home
 > 
Pilot Devices
 > 
Pushbutton
 > 
ALLEN BRADLEY
 > 
800A-M2GG4LC

800A-M2GG4LC

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800A-M2GG4LC
ALLEN BRADLEY 800A-M2GG4LC
ALLEN BRADLEY 800A-M2GG4LC
ALLEN BRADLEY 800A-M2GG4LC 0
ALLEN BRADLEY 800A-M2GG4LC 1
ALLEN BRADLEY 800A-M2GG4LC 2
representative photo
click to zoom
Weight: 0.00 kgs
Last Value Update: 2024-10-18
Product Description
Warranty

Description

  • 800AM2GG4LC
  • DISCONTINUED BY MANUFACTURER
  • PUSH BUTTON
  • 16 MM
  • UNASSEMBLED
  • STAB TYPE TERMINATION - MOMENTARY PUSH BUTTON
  • RECTANGULAR FLUSH HEAD
  • GREEN
  • LED - 24V AC/DC
  • COMPLETELY ASSEMBLED
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800A-M2GG4LC
CategoryPilot Devices
SubcategoryPushbutton
Lamp Type and VoltageLED - 24V AC/DC
Operator and Termination TypeStab Type Termination - Momentary Push Button,
Lens CapGreen,
Factory Assembly, Completely Assembled
Bezel and Head TypeRECTANGULAR Flush Head
If you need a specific series relating to 800A-M2GG4LC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$112.27
SKU: 15971
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$97.50
SKU: 15972
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$88.64
SKU: 15973
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 800A-M2GG4LC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 6170-ECCE-1Z1EBZZ
6170-ECCE-1Z1EBZZ

ALLEN BRADLEY

PLANT FLOOR WORKSTATION T70
Buy Surplus As Low As
CAN$16,583.84
Repair Yours
Contact Us
ALLEN BRADLEY 800A-N25
800A-N25

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, DIFFUSER INSERT, WHITE, ROUND, 5 PACK
Buy Surplus As Low As
CAN$8.86
ALLEN BRADLEY 1762-OF4
1762-OF4

ALLEN BRADLEY

ANALOG OUTPUT MODULE, MICROLOGIX 1200, 4 CHANNEL, SINGLE-ENDED, 24 VDC INPUT, 0-10 VDC / (0)4-20 MA ...
Buy Surplus As Low As
CAN$391.48
Repair Yours
CAN$348.00
IN STOCK!
ASEA BROWN BOVERI OHBZX47
OHBZX47

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, PISTOL HANDLE BLACK NEMA3R
Buy Surplus As Low As
CAN$280.68
IN STOCK!
GENERAL ELECTRIC SELA36AI0030
SELA36AI0030

GENERAL ELECTRIC

CIRCUIT BREAKER, MOLDED CASE, SOLID STATE, 3P, 30AMP, 600VAC, MAGNETIC SENSE, ACCEPTS 12-3AWG WIRES
Buy Surplus As Low As
CAN$939.99
Repair Yours
CAN$633.75
IN STOCK!
GENERAL ELECTRIC CR104G55
CR104G55

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, PUSH BUTTON LENS, GREEN, CAP
Buy Surplus As Low As
CAN$33.98
IN STOCK!
GENERAL ELECTRIC 080-B10V
080-B10V

GENERAL ELECTRIC

DISCONTINUED BY MAUFACTURER, CONTACT BLOCK W/O FLANGE, 10 AMP, 660 VAC
Buy Surplus As Low As
CAN$20.68
IN STOCK!
OMRON E69-DF20
E69-DF20

OMRON

EXTENSION CABLE, 20M CABLE LENGTH, 2 COMM PORTS
Buy Surplus As Low As
CAN$589.72
EATON CORPORATION 10250T-C15
10250T-C15

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, LENS, 30MM, AMBER, GLASS DOME, FOR MASTER TEST INDICATING LIGHT
Buy Surplus As Low As
CAN$13.30
IN STOCK!
EATON CORPORATION 10250TC47
10250TC47

EATON CORPORATION

CUTLER HAMMER

PUSH BUTTON LENS, 10250T SERIES, RED, PUSH-PULL OPERATOR LENS, ILLUMINATED, BLANK LEGEND, STANDARD ( ...
Buy Surplus As Low As
CAN$3.00
IN STOCK!
EATON CORPORATION E29MT1
E29MT1

EATON CORPORATION

CUTLER HAMMER

MASTER TEST UNIT
Buy Surplus As Low As
CAN$1,045.91
IN STOCK!
OMRON B618CX2C20612
B618CX2C20612

OMRON

6.5 MM F1.8 FIXED FOCUS
Buy Surplus As Low As
CAN$329.43
BALLUFF DLMZBOC596
DLMZBOC596

BALLUFF

LENS
Buy Surplus As Low As
CAN$36.93
DIAMOND ELECTRONICS 9068010943
9068010943

DIAMOND ELECTRONICS

LENS
Buy Surplus As Low As
CAN$338.29
EATON CORPORATION 10250TA95
10250TA95

EATON CORPORATION

CUTLER HAMMER

NUT WRENCH, PANEL MOUNTING TOOL, FOR 10250T PUSHBUTTONS, 30.5 MM, HEAVY DUTY, CSA / UL
Buy Surplus As Low As
CAN$141.82
EATON CORPORATION 10250TB62
10250TB62

EATON CORPORATION

CUTLER HAMMER

NON-ILLUMINATED PUSH-PULL OPERATOR BUTTON, RED, MUSHROOM, 40 MM, WATER/OILTIGHT
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION E30KB119
E30KB119

EATON CORPORATION

CUTLER HAMMER

BUTTON, TYPE B, EXTENDED, BLACK, "ON"
Buy Surplus As Low As
CAN$8.72
IN STOCK!
GENERAL ELECTRIC CR104MG006
CR104MG006

GENERAL ELECTRIC

LIGHT LENS BLACK
Buy Surplus As Low As
CAN$3.76
EATON CORPORATION 10250T59
10250T59

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, 1NC SPADE TERMINAL, 30MM
Buy Surplus As Low As
CAN$22.00
IN STOCK!
EATON CORPORATION 10250T60
10250T60

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON CONTACT BLOCK, 10250T SERIES, 30.5 MM, HEAVY-DUTY, 1 N.O., SPADE TERMINAL, 120 VAC/DC, 0. ...
Buy Surplus As Low As
CAN$13.30
IN STOCK!