800A-N11

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800A-N11
ALLEN BRADLEY 800A-N11
ALLEN BRADLEY 800A-N11 0
ALLEN BRADLEY 800A-N11 1
representative photo
click to zoom
Weight: 0.04 kgs
Last Value Update: 2024-09-12
Product Description
Warranty

Description

  • 800AN11
  • DISCONTINUED BY MANUFACTURER
  • LARGE SQUARE DIFFUSER INSERT 5/PKG
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800A-N11
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific series relating to 800A-N11, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$11.23
SKU: 363555
1 in US

Radwell Packaging (Surplus Alternate Packaging)

CAN$9.75
SKU: 363556
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$8.86
SKU: 363557
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 800A-N11, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 800A-N10R
800A-N10R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2011-09-29, CAP,LARGE SQUARE LENS, FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$5.20
IN STOCK!
ALLEN BRADLEY 800A-N12
800A-N12

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 09/30/2011, FLIP COVER, LARGE, SQUARE, FOR 800A PUSHBUTTON, PLASTIC, CL ...
Buy Surplus As Low As
CAN$28.07
IN STOCK!
EATON CORPORATION E30KB130
E30KB130

EATON CORPORATION

CUTLER HAMMER

BUTTON, 30.5 MM, SQUARE MULTIFUNCTION WATERTIGHT/OILTIGHT, USED WITH PUSHBUTTON, TYPE B, EXTENDED, B ...
Buy Surplus As Low As
CAN$8.72
EATON CORPORATION E22D12
E22D12

EATON CORPORATION

CUTLER HAMMER

LIGHT MODULE FULL VOLTAGE 12VAC DC W LAMP 756
Buy Surplus As Low As
CAN$23.00
IN STOCK!
EATON CORPORATION E22-C2
E22-C2

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK., 1NO/1NC, 600V, 50/60HZ
Buy Surplus As Low As
CAN$23.64
IN STOCK!
GENERAL ELECTRIC 44
44

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, LAMP, 0.25 AMP, 6.3 V, BAYONET BASE
Buy Surplus As Low As
CAN$11.23
IN STOCK!
GENERAL ELECTRIC CR104G56
CR104G56

GENERAL ELECTRIC

CLEAR COLOR CAP
Buy Surplus As Low As
CAN$13.65
IN STOCK!
IDEC LT1X-06
LT1X-06

IDEC

SIGNALIGHT TOP CAP
Buy Surplus As Low As
CAN$10.64
SIEMENS 3SB03-ATRM
3SB03-ATRM

SIEMENS

ANTI-TWIST RING,METEL,F.30MM P.B. UNIT
Buy Surplus As Low As
CAN$5.32
GENERAL ELECTRIC 080B11V
080B11V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 660 VAC, 1 NO/1 NC
Buy Surplus As Low As
CAN$66.48
IN STOCK!
EATON CORPORATION 10250TB63
10250TB63

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON, RED, EMERGENCY STOP, PUSH-PULL, 30.5 MM
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION 10250TC24
10250TC24

EATON CORPORATION

CUTLER HAMMER

LENS, FOR INDICATING LIGHT, BLUE ,PLASTIC
Buy Surplus As Low As
CAN$9.96
IN STOCK!
EATON CORPORATION 10250TJ63
10250TJ63

EATON CORPORATION

CUTLER HAMMER

PUSH-PULL OPERATOR BUTTON, NON-ILLUMINATED, JUMBO MUSHROOM HEAD, RED ACTUATOR, ANODIZED ALUMINUM, 02 ...
Buy Surplus As Low As
CAN$73.00
IN STOCK!
EATON CORPORATION 1025OTC2
1025OTC2

EATON CORPORATION

CUTLER HAMMER

LENS
Buy Surplus As Low As
CAN$7.52
EATON CORPORATION E22MGTA
E22MGTA

EATON CORPORATION

CUTLER HAMMER

SHROUD GUARD, YELLOW, ESTOP, RECTANGULAR, SAFETY
Buy Surplus As Low As
CAN$17.00
IN STOCK!
EATON CORPORATION E29KPR
E29KPR

EATON CORPORATION

CUTLER HAMMER

17 MM INDICATING LIGHT LENS, HEAVY-DUTY WATERTIGHT/OILTIGHT, RED, PLASTIC, BLANK LEGEND, PLASTIC,(PR ...
Buy Surplus As Low As
CAN$9.96
IN STOCK!
GENERAL ELECTRIC CR104PXL03M
CR104PXL03M

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, SWITCH LENS AMBER 30MM
Buy Surplus As Low As
CAN$23.64
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!