Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
ALLEN BRADLEY
 > 
800H-PR16R

800H-PR16R

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800H-PR16R
ALLEN BRADLEY 800H-PR16R
ALLEN BRADLEY 800H-PR16R 0
ALLEN BRADLEY 800H-PR16R 1
representative photo
click to zoom
Weight: 0.16 kgs
Last Value Update: 2024-05-06
Product Description
Warranty

Description

  • 800HPR16R
  • PILOT LIGHT
  • 30.5 MM
  • PLASTIC
  • TYPE 4/4X/13
  • NO GUARDS
  • TRANSFORMER
  • NO LAMP TEST OPTION
  • INCANDESCENT
  • TRANSFORMER - 120V AC 50/60 HZ
  • RED
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800H-PR16R
CategoryPilot Devices
SubcategoryPilot Light
Finger-Safe GuardsNo Guards
VoltageTransformer - 120V AC 50/60 Hz
Lamp Test OptionsNo Lamp Test Option
Protection RatingPlastic, Type 4/4X/13
Power Module TypeTransformer
Lens ColorRed
Illumination OptionsIncandescent
If you need a specific series relating to 800H-PR16R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$196.48
SKU: 360363
13 in US

Radwell Packaging (Surplus Alternate Packaging)

CAN$146.25
SKU: 360364
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$119.66
SKU: 360365
If ordered within
Order Before 3PM
Order Before 3PM ET
o
Rush Available
1 in CAN
96 in US
If you need a specific series relating to 800H-PR16R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 22A-D8P7N104
22A-D8P7N104

ALLEN BRADLEY

AC DRIVE, ADJUSTABLE FREQUENCY, POWERFLEX 4, 480 VAC, 3 PHASE, 8.7 AMP, 3.7 KW / 5 HP, PANEL MOUNT - ...
Buy Surplus As Low As
CAN$1,233.52
Repair Yours
CAN$874.80
IN STOCK!
ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$184.66
IN STOCK!
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$116.70
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 800H-PR16G
800H-PR16G

ALLEN BRADLEY

PILOT LIGHT, 30.5 MM, PLASTIC, TYPE 4/4X/13, NO GUARDS, TRANSFORMER, NO LAMP TEST OPTION, INCANDESCE ...
Buy Surplus As Low As
CAN$140.34
IN STOCK!
ALLEN BRADLEY 800H-PR26
800H-PR26

ALLEN BRADLEY

PILOT LIGHT, 30.5 MM, PLASTIC, TYPE 4/4X/13, NO GUARDS, TRANSFORMER, NO LAMP TEST OPTION, INCANDESCE ...
Buy Surplus As Low As
CAN$103.41
IN STOCK!
EATON CORPORATION E30KD130
E30KD130

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON, E30 SERIES, 30.5MM, WATERTIGHT/OILTIGHT, TYPE D, START 1/8IN HIGH LETTER SIZE
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 52RB3D2
52RB3D2

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PUSH BUTTON CAP, MUSHROOM HEAD, RED COLOR, PLASTIC MATERIAL, NON-ILLUM ...
Buy Surplus As Low As
CAN$10.64
GENERAL ELECTRIC CR104G2
CR104G2

GENERAL ELECTRIC

CONTACT BLOCK ,150VAC, 2NO/2NC, MINIATURE, OIL TIGHT
Buy Surplus As Low As
CAN$110.80
IN STOCK!
GENERAL ELECTRIC CR104PXC01
CR104PXC01

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 30.5 MM, 10 AMP CONTINUOUS, SINGLE-CIRCUIT, FINGER-SAFE ...
Buy Surplus As Low As
CAN$56.14
IN STOCK!
GENERAL ELECTRIC 080-B10V
080-B10V

GENERAL ELECTRIC

DISCONTINUED BY MAUFACTURER, CONTACT BLOCK W/O FLANGE, 10 AMP, 660 VAC
Buy Surplus As Low As
CAN$20.68
IN STOCK!
GENERAL ELECTRIC 080BA9S120LV
080BA9S120LV

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, 120V AC, GREEN, FOR PILOT DEVICE
Buy Surplus As Low As
CAN$31.02
IN STOCK!
IDEC HWAQ-118
HWAQ-118

IDEC

FACEPLATE, HW SERIES, 22 MM DIAMETER, 30 MM X 29 MM, WITH ENGRAVING PLATE, "RAISE" NAMEPLATE
Buy New
CAN$4.36
EATON CORPORATION 10250TC1N
10250TC1N

EATON CORPORATION

CUTLER HAMMER

LENS, CIRCULAR, FOR PUSHBUTTON, WATERTIGHT/OILTIGHT, PLASTIC, RED
Buy Surplus As Low As
CAN$19.00
IN STOCK!
EATON CORPORATION 10250TC3N
10250TC3N

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON LENS, 10250T SERIES, YELLOW, BLANK LEGEND
Buy Surplus As Low As
CAN$9.96
IN STOCK!
EATON CORPORATION 10250TC19N
10250TC19N

EATON CORPORATION

CUTLER HAMMER

ROUND PILOT LIGHT, INDICATOR LENS, AMBER
Buy Surplus As Low As
CAN$36.93
IN STOCK!
EATON CORPORATION 10250TC9N
10250TC9N

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) LENS, ROUND, AMBER; LENS SHAPE:ROUND; SWITCH LENS COLOUR:AMBER; PRODUCT RANGE:30MM PUSHBU ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
EATON CORPORATION 1025OTC2
1025OTC2

EATON CORPORATION

CUTLER HAMMER

LENS
Buy Surplus As Low As
CAN$7.52
EATON CORPORATION E29KGG
E29KGG

EATON CORPORATION

CUTLER HAMMER

GREEN GLASS LENS
Buy Surplus As Low As
CAN$23.00
IN STOCK!
EATON CORPORATION 10250T41
10250T41

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON CONTACT BLOCK, 10250T SERIES, STANDARD CONTACT BLOCK, 2NO, 30.5 MM, HEAVY-DUTY, SPADE TER ...
Buy Surplus As Low As
CAN$73.86
IN STOCK!
EATON CORPORATION 10250T59
10250T59

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, 1NC SPADE TERMINAL, 30MM
Buy Surplus As Low As
CAN$22.00
IN STOCK!