Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
ALLEN BRADLEY
 > 
800L-12L24RS

800L-12L24RS

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800L-12L24RS
ALLEN BRADLEY 800L-12L24RS
ALLEN BRADLEY 800L-12L24RS 0
ALLEN BRADLEY 800L-12L24RS 1
representative photo
click to zoom
Weight: 0.02 kgs
Last Value Update: 2022-01-19
Product Description
Warranty

Description

  • 800L12L24RS
  • INDICATOR LIGHT
  • 12 MM
  • LED
  • 24V DC
  • RED
  • SPADE TERMINAL
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800L-12L24RS
CategoryPilot Devices
SubcategoryPilot Light
If you need a specific series relating to 800L-12L24RS, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$22.16
SKU: 1052775
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$19.20
SKU: 1052776
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$17.73
SKU: 1052777
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 800L-12L24RS, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$184.66
IN STOCK!
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$116.70
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1492-EAJ35
1492-EAJ35

ALLEN BRADLEY

END ANCHOR, FOR NORMAL DUTY, DIN RAIL, 8 X 56 X 47MM (0.31 X 2.20 X 1.85 IN), GRAY
Buy Surplus As Low As
CAN$2.95
IN STOCK!
ALLEN BRADLEY 800L-12L24GS
800L-12L24GS

ALLEN BRADLEY

PUSHBUTTON, INDICATOR LIGHT, 12 MM, LED TYPE, 24 VDC, GREEN COLOR, SPADE TERMINAL, ROUND, MOUNTABLE
Buy Surplus As Low As
CAN$20.68
EATON CORPORATION E22-T6
E22-T6

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, PUSHBUTTON, BLUE, ILLUMINATED, MOMENTARY, 25 MM OPERATOR
Buy Surplus As Low As
CAN$33.98
IN STOCK!
EATON CORPORATION E22V51
E22V51

EATON CORPORATION

CUTLER HAMMER

SELECTOR SWITCH, 22.5 MM SIZE, 2 POSITION, LEVER KNOB, 45 DEGREE ROTATON, BLACK W/ WHITE INSERT, MAI ...
Buy Surplus As Low As
CAN$17.00
IN STOCK!
GENERAL ELECTRIC CR2940U207A
CR2940U207A

GENERAL ELECTRIC

ADAPTOR KIT FOR TANDEM MOUNTING CONTACT BLOCKS
Buy Surplus As Low As
CAN$16.25
Repair Yours
Contact Us
GENERAL ELECTRIC CR2940U301
CR2940U301

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, WITHOUT MOUNTING PLATE, 600 VAC MAX, PLUNGER STYLE
Buy Surplus As Low As
CAN$283.64
IN STOCK!
GENERAL ELECTRIC 44
44

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, LAMP, 0.25 AMP, 6.3 V, BAYONET BASE
Buy Surplus As Low As
CAN$11.23
IN STOCK!
GENERAL ELECTRIC 080-B10V
080-B10V

GENERAL ELECTRIC

DISCONTINUED BY MAUFACTURER, CONTACT BLOCK W/O FLANGE, 10 AMP, 660 VAC
Buy Surplus As Low As
CAN$20.68
IN STOCK!
SIEMENS 3SB3400-1B
3SB3400-1B

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, 3SB34001B, ACTUATOR-/INDICATOR, COMPONENT LAMP HOLDER, BA 9S WITH LAMP ...
Buy Surplus As Low As
CAN$159.55
EATON CORPORATION 10250TC1N
10250TC1N

EATON CORPORATION

CUTLER HAMMER

LENS, CIRCULAR, FOR PUSHBUTTON, WATERTIGHT/OILTIGHT, PLASTIC, RED
Buy Surplus As Low As
CAN$19.00
IN STOCK!
ASEA BROWN BOVERI CBK-CB01
CBK-CB01

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1 NC, 10 AMP, 690 VAC
Buy Surplus As Low As
CAN$9.41
IN STOCK!
AMPHENOL 97-60-16
97-60-16

AMPHENOL

RECEPTACLE PROTECTION CAP, METAL, ACCESSORY TYPE:DUST CAP, FOR USE WITH:MS3100, MS3101, MS3102 SIZE ...
Buy Surplus As Low As
CAN$9.78
IN STOCK!
CHICAGO MINIATURE 7374
7374

CHICAGO MINIATURE

LAMP, INCANDESCENT, BI PIN, 28V, SUPPLY VOLTAGE:28V, LAMP BASE TYPE:BI-PIN, BULB SIZE:T-1 3/4 (5MM), ...
Buy Surplus As Low As
CAN$2.02
GENERAL ELECTRIC CR104G93
CR104G93

GENERAL ELECTRIC

LENS CAP RED
Buy Surplus As Low As
CAN$38.41
GENERAL ELECTRIC CR104PXL07G
CR104PXL07G

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LENS CAP, DOME, GREEN, CR104P SERIES
Buy Surplus As Low As
CAN$19.20
EATON CORPORATION E30KB231
E30KB231

EATON CORPORATION

CUTLER HAMMER

COVER PLATE, FOR PUSH BUTTON, TYPE B, EXTENDED, RED/WHITE, STOP
Buy Surplus As Low As
CAN$8.72
IN STOCK!
AUTOMATION DIRECT APS-11-4N
APS-11-4N

AUTOMATION DIRECT

PLC DIRECT

PROXIMITY SWITCH 10-30VDC 2METER CABLE
Buy Surplus As Low As
CAN$35.45
GENERAL ELECTRIC 1630
1630

GENERAL ELECTRIC

REPLACEMENT INCANDESCENT BULB, MINIATURE, 6.5 V, 2.75 AMP
Buy Surplus As Low As
CAN$28.07
IN STOCK!