Home
 > 
Pilot Devices
 > 
Pushbutton
 > 
ALLEN BRADLEY
 > 
800T-N50AAAA

800T-N50AAAA

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800T-N50AAAA
representative photo
click to zoom
Weight: 0.01 kgs
Last Value Update: 2021-03-15
Product Description
Warranty

Description

  • 800TN50AAAA
  • DISCONTINUED BY MANUFACTURER
  • CUSTOM LENS CAP
  • FOR CLUSTER PILOT LIGHT
  • 4 LAMPS
  • 120V AC 50/60 HZ
  • INCANDESCENT
  • POSITION 1: AMBER
  • POSITION 2: AMBER
  • POSITION 3: AMBER
  • POSITION 4: AMBER
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800T-N50AAAA
CategoryPilot Devices
SubcategoryPushbutton
Illumination OptionsIncandescent
Color Options - Position 1Position 1: Amber
Color Options - Position 3Position 3: Amber
Color Options - Position 2Position 2: Amber
Color Options - Position 4Position 4: Amber
No. of Lamps/Voltage4 Lamps, 120V AC 50/60 Hz
If you need a specific series relating to 800T-N50AAAA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$131.62
SKU: 370818
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$117.00
SKU: 370819
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$95.06
SKU: 370820
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 800T-N50AAAA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 1494D-N50
1494D-N50

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER SLIDE MECHANISM, SLIDE OR BAIL, 250 AMP
Buy Surplus As Low As
CAN$1,162.61
IN STOCK!
ALLEN BRADLEY 140U-H-PL
140U-H-PL

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 05/31/2014, PADLOCKING KIT, CIRCUIT-BREAKER ACCESSORY, HANDLE LOCK HASP ...
Buy Surplus As Low As
CAN$47.27
ALLEN BRADLEY 140M-C2E-B16
140M-C2E-B16

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MOTOR PROTECTION, 1-1.6 AMP RANGE, 32 AMP RATING, 140 ...
Buy Surplus As Low As
CAN$73.86
IN STOCK!
ALLEN BRADLEY 800T-N50
800T-N50

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 9/2017, PILOT LIGHT, 30.5 MM, CLUSTER PILOT, LENS CAP, 4 LAMPS, 120 VAC ...
Buy Surplus As Low As
CAN$146.25
IN STOCK!
ALLEN BRADLEY 800T-N50BRCG
800T-N50BRCG

ALLEN BRADLEY

CUSTOM LENS CAP, FOR CLUSTER PILOT LIGHT, 4 LAMPS, 120V AC 50/60 HZ, INCANDESCENT, POSITION 1: BLUE, ...
Buy Surplus As Low As
CAN$67.95
BREMAS TADB709
TADB709

BREMAS

DISCONTINUED BY MANUFACTURER, LAMP HOLDER, W/OUT LAMP,, 250V, 3W
Buy Surplus As Low As
CAN$33.98
IN STOCK!
GENERAL ELECTRIC CR104PXL01G
CR104PXL01G

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LENS, 30 MM, GREEN, FOR INDICATING LIGHT
Buy Surplus As Low As
CAN$39.09
SIEMENS 52RA1A4
52RA1A4

SIEMENS

FURNAS ELECTRIC CO

CAP FLUSH YELLOW 1 PC = 1 BAG OF 20 CAPS
Buy Surplus As Low As
CAN$9.60
SIEMENS 52RB3D1
52RB3D1

SIEMENS

FURNAS ELECTRIC CO

PUSH BUTTON CAP, MUSHROOM HEAD, BLACK COLOR, PLASTIC MATERIAL, NON-ILLUMINATED, 1-5/8 INCH DIAMETER
Buy Surplus As Low As
CAN$11.00
GENERAL ELECTRIC GE-1835
GE-1835

GENERAL ELECTRIC

LAMP .05AMP T3-1/4 55V MINATURE
Buy Surplus As Low As
CAN$2.44
IN STOCK!
GENERAL ELECTRIC 080B20V
080B20V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10AMP, 660VAC, 2 N.O.
Buy Surplus As Low As
CAN$20.68
IDEC LT1A-0115P
LT1A-0115P

IDEC

KEY SELECTOR SWITCH OPERATOR
Buy New
CAN$107.57
SIEMENS 3SB3420-0C
3SB3420-0C

SIEMENS

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 22MM, 1 NC, SCREW TERMINALS, (SUCCESSOR: 3SU1400-2AA10- ...
Buy Surplus As Low As
CAN$59.09
IN STOCK!
EATON CORPORATION 10250TFW
10250TFW

EATON CORPORATION

CUTLER HAMMER

LEVER, USED WITH SELECTOR SWITCH, 30.5 MM, HEAVY DUTY, WATERTIGHT, OIL-TIGHT, ILLUMINATED, WHITE, BL ...
Buy Surplus As Low As
CAN$9.96
IN STOCK!
AMETEK L10
L10

AMETEK

FORCE GAUGE
Buy Surplus As Low As
CAN$36.93
EATON CORPORATION 10250TC53
10250TC53

EATON CORPORATION

CUTLER HAMMER

CAP LENS, MUSHROOM ILLUMINATED, EMERGENCY STOP, RED
Buy Surplus As Low As
CAN$19.00
IN STOCK!
EATON CORPORATION E30KK13
E30KK13

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON OPERATOR LENS, E30 SERIES, PUSHBUTTON ACCESSORY, TYPE K LENS, LEFT - RED - ON, RIGHT- GRE ...
Buy Surplus As Low As
CAN$19.00
IN STOCK!
FLUKE 646661
646661

FLUKE

SHAFT,KNOB
Buy Surplus As Low As
CAN$5.32
GENERAL ELECTRIC 080-BF20V
080-BF20V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 660 VAC, 2 NORMALLY OPEN
Buy Surplus As Low As
CAN$292.50
EATON CORPORATION E30KA204
E30KA204

EATON CORPORATION

CUTLER HAMMER

CAP, EMERGENCY STOP, TYPE A, EXTENDED, RED
Buy Surplus As Low As
CAN$33.98
IN STOCK!