Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
ALLEN BRADLEY
 > 
800T-PC216XAXC

800T-PC216XAXC

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800T-PC216XAXC
representative photo
click to zoom
Weight: 1.36 kgs
Last Value Update: 2013-12-31
Product Description
Warranty

Description

  • 800TPC216XAXC
  • CLUSTER PILOT LIGHT UNIT
  • 30.5 MM
  • NO GUARDS
  • TRANSFORMER
  • INCANDESCENT - 2 UNIT CLUSTER
  • TRANSFORMER - 120V AC 50/60 HZ
  • POSITION 1: NO COLOR
  • POSITION 2: AMBER
  • POSITION 3: NO COLOR
  • POSITION 4: CLEAR
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800T-PC216XAXC
CategoryPilot Devices
SubcategoryPilot Light
Color Options - Position 2Position 2: Amber
Color Options - Position 4Position 4: Clear
Power Module TypeTransformer
Color Options - Position 3Position 3: No Color
Color Options - Position 1Position 1: No Color
Finger-Safe GuardsNo Guards
Illumination Options and No. of UniIncandescent - 2 Unit Cluster
Voltage OptionsTransformer - 120V AC 50/60 Hz
If you need a specific series relating to 800T-PC216XAXC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$415.78
SKU: 10431207
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$369.58
SKU: 10431208
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$301.03
SKU: 10431209
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 800T-PC216XAXC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 800T-PC216BXWX
800T-PC216BXWX

ALLEN BRADLEY

LIGHT,PILOT 120 VOLTS AC
Buy Surplus As Low As
CAN$301.03
ALLEN BRADLEY 800T-PC216XAXR
800T-PC216XAXR

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CLUSTER PILOT LIGHT UNIT, 30.5 MM, NO GUARDS, TRANSFORMER, INCANDESCEN ...
Buy Surplus As Low As
CAN$268.25
IN STOCK!
EATON CORPORATION E22H2
E22H2

EATON CORPORATION

CUTLER HAMMER

INDICATING LIGHT, INCANDESCENT LAMP TYPE, 25 MM DIAMETER, ROHS COMPLIANT, BLACK BEZEL, RED COLOR, TH ...
Buy Surplus As Low As
CAN$4.98
IN STOCK!
EATON CORPORATION E30KD130
E30KD130

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON, E30 SERIES, 30.5MM, WATERTIGHT/OILTIGHT, TYPE D, START 1/8IN HIGH LETTER SIZE
Buy Surplus As Low As
CAN$12.00
IN STOCK!
GENERAL ELECTRIC CR115B2
CR115B2

GENERAL ELECTRIC

LIMIT SWITCH, SNAP ACTING, BUTTON HEAD, 1 NO, 1 NC, SPDT
Buy Surplus As Low As
CAN$144.55
IN STOCK!
GENERAL ELECTRIC CR104G53
CR104G53

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, PUSHBUTTON LENS,RED, CAP
Buy Surplus As Low As
CAN$29.81
IN STOCK!
IDEC LW1P-1C00V-W
LW1P-1C00V-W

IDEC

PILOT LIGHT, LW SERIES, ROUND BEZEL, 22 MM, BLACK PLASTIC BEZEL, FLUSH, SEPARATE TYPE, PC BOARD TERM ...
Buy New
CAN$31.00
EATON CORPORATION 10250TA25
10250TA25

EATON CORPORATION

CUTLER HAMMER

BOOT, 30.5 MM, TRANSPARENT, FOR PUSHBUTTON
Buy Surplus As Low As
CAN$42.00
IN STOCK!
EATON CORPORATION 10250T-C15
10250T-C15

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, LENS, 30MM, AMBER, GLASS DOME, FOR MASTER TEST INDICATING LIGHT
Buy Surplus As Low As
CAN$13.41
IN STOCK!
EATON CORPORATION 10250TC47
10250TC47

EATON CORPORATION

CUTLER HAMMER

PUSH BUTTON LENS, 10250T SERIES, RED, PUSH-PULL OPERATOR LENS, ILLUMINATED, BLANK LEGEND, STANDARD ( ...
Buy Surplus As Low As
CAN$3.03
IN STOCK!
EATON CORPORATION 10250T-C58
10250T-C58

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON LENS, ILLUMINATED PUSH-PULL OPERATOR LENS, GREEN ACTUATOR, ANODIZED ALUMINUM
Buy Surplus As Low As
CAN$29.00
IN STOCK!
EEC AEG C01B
C01B

EEC AEG

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, RED, 1NC, 230V
Buy Surplus As Low As
CAN$26.82
KB ELECTRONICS 9832
9832

KB ELECTRONICS

KNOB & DIAL KIT LARGE, 9832-KNOB AND DIAL KIT - LARGE DIAL PLATE (2.25" X 2.06")
Buy Surplus As Low As
CAN$12.46
IN STOCK!
EATON CORPORATION 10250TC7N
10250TC7N

EATON CORPORATION

CUTLER HAMMER

CAP LENS, PILOT LIGHT, GLASS, RED
Buy Surplus As Low As
CAN$17.00
IN STOCK!
EATON CORPORATION 10250TKB
10250TKB

EATON CORPORATION

CUTLER HAMMER

KNOB, BLACK SELECTOR, 30.5 MM, WATER / OILTIGHT
Buy Surplus As Low As
CAN$16.29
IN STOCK!
EATON CORPORATION 28-2468-18
28-2468-18

EATON CORPORATION

CUTLER HAMMER

BULB 24V 1.2W
Buy Surplus As Low As
CAN$2.27
IN STOCK!
EATON CORPORATION 10250T40
10250T40

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, SPADE TERMINALS, 1NO, 1NC
Buy Surplus As Low As
CAN$57.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!