Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
ALLEN BRADLEY
 > 
800T-PC416ARGB

800T-PC416ARGB

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800T-PC416ARGB
representative photo
click to zoom
Weight: 1.36 kgs
Last Value Update: 2013-12-31
Product Description
Warranty

Description

  • 800TPC416ARGB
  • CLUSTER PILOT LIGHT UNIT
  • 30.5 MM
  • NO GUARDS
  • TRANSFORMER
  • INCANDESCENT - 4 UNIT CLUSTER
  • TRANSFORMER - 120V AC 50/60 HZ
  • POSITION 1: AMBER
  • POSITION 2: RED
  • POSITION 3: GREEN
  • POSITION 4: BLUE
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800T-PC416ARGB
CategoryPilot Devices
SubcategoryPilot Light
Voltage OptionsTransformer - 120V AC 50/60 Hz
Finger-Safe GuardsNo Guards
Color Options - Position 4Position 4: Blue
Color Options - Position 3Position 3: Green
Color Options - Position 1Position 1: Amber
Color Options - Position 2Position 2: Red
Illumination Options and No. of UniIncandescent - 4 Unit Cluster
Power Module TypeTransformer
If you need a specific series relating to 800T-PC416ARGB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$804.74
SKU: 10427727
Call 1.855.752.9393 for Availability
or send us a message

Radwell Packaging (Surplus Alternate Packaging)

CAN$715.32
SKU: 10427728
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$581.20
SKU: 10427729
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific series relating to 800T-PC416ARGB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 800T-PC416ARGA
800T-PC416ARGA

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CLUSTER PILOT LIGHT UNIT, 30.5 MM, NO GUARDS, TRANSFORMER, INCANDESCEN ...
Buy Surplus As Low As
CAN$566.30
IN STOCK!
ALLEN BRADLEY 800T-PC416ARGG
800T-PC416ARGG

ALLEN BRADLEY

CLUSTER PILOT LIGHT UNIT, 30.5 MM, NO GUARDS, TRANSFORMER, INCANDESCENT - 4 UNIT CLUSTER, TRANSFORME ...
Buy Surplus As Low As
CAN$581.20
GENERAL ELECTRIC CR2940U201
CR2940U201

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, SINGLE, 1NO/1NC, 600 V MAX
Buy Surplus As Low As
CAN$321.89
IN STOCK!
SIEMENS 52RA1A4
52RA1A4

SIEMENS

FURNAS ELECTRIC CO

CAP FLUSH YELLOW 1 PC = 1 BAG OF 20 CAPS
Buy Surplus As Low As
CAN$9.60
SIEMENS 52RB3D1
52RB3D1

SIEMENS

FURNAS ELECTRIC CO

PUSH BUTTON CAP, MUSHROOM HEAD, BLACK COLOR, PLASTIC MATERIAL, NON-ILLUMINATED, 1-5/8 INCH DIAMETER
Buy Surplus As Low As
CAN$11.00
GENERAL ELECTRIC CR104G56
CR104G56

GENERAL ELECTRIC

CLEAR COLOR CAP
Buy Surplus As Low As
CAN$13.77
IN STOCK!
SIEMENS 3SB03-ATRM
3SB03-ATRM

SIEMENS

ANTI-TWIST RING,METEL,F.30MM P.B. UNIT
Buy Surplus As Low As
CAN$5.36
SIEMENS 3SB1-910-0BB
3SB1-910-0BB

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PILOT DEVICES, PUSHBUTTON CAP, 22&30MM, BLACK,EXTENDED
Buy Surplus As Low As
CAN$16.39
IN STOCK!
EATON CORPORATION 10250T-C2
10250T-C2

EATON CORPORATION

CUTLER HAMMER

LENS, INDICATING LIGHT, 30.5 MM, GREEN
Buy Surplus As Low As
CAN$7.58
IN STOCK!
WESTINGHOUSE PB1B
PB1B

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1 NC, 600 VAC, CLEAR
Buy Surplus As Low As
CAN$114.75
IN STOCK!
SIEMENS 8UC6-212-1BD22
8UC6-212-1BD22

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, HANDLE ROTARY BLACK KNOB DETACHABLE 8X8MM
Buy Surplus As Low As
CAN$625.91
CHICAGO MINIATURE 25P-307
25P-307

CHICAGO MINIATURE

LENS CAP WHITE TRANSLUCENT FLUTED DOME
Buy Surplus As Low As
CAN$0.47
EATON CORPORATION 10250TA3
10250TA3

EATON CORPORATION

CUTLER HAMMER

RUBBER BOOT, 30.5MM, FOR EXTENDED HEAD PUSHBUTTON, BLACK
Buy Surplus As Low As
CAN$37.58
IN STOCK!
EATON CORPORATION 10250TB62
10250TB62

EATON CORPORATION

CUTLER HAMMER

NON-ILLUMINATED PUSH-PULL OPERATOR BUTTON, RED, MUSHROOM, 40 MM, WATER/OILTIGHT
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION 10250TC43
10250TC43

EATON CORPORATION

CUTLER HAMMER

LENS, 10250T SERIES, ROUND, AMBER, FOR 30MM PUSHBUTTON
Buy Surplus As Low As
CAN$10.51
IN STOCK!
EATON CORPORATION 10250T1P
10250T1P

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, PUSHBUTTON, 10250T SERIES, 1 NO/NC, PRESSURE TERMINAL
Buy Surplus As Low As
CAN$44.00
IN STOCK!
EATON CORPORATION E30KA204
E30KA204

EATON CORPORATION

CUTLER HAMMER

CAP, EMERGENCY STOP, TYPE A, EXTENDED, RED
Buy Surplus As Low As
CAN$34.28
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!