800T-XD2

Manufactured by ALLEN BRADLEY

ALLEN BRADLEY 800T-XD2
ALLEN BRADLEY 800T-XD2
ALLEN BRADLEY 800T-XD2 0
ALLEN BRADLEY 800T-XD2 1
representative photo
click to zoom
Weight: 0.02 kgs
Last Value Update: 2024-01-23
Product Description
Warranty

Description

  • 800TXD2
  • SHALLOW CONTACT BLOCK
  • 600 VAC/DC MAX
  • 1 NC CONTACTS
  • FOR USE WITH 800T SERIES 30.5MM UNITS
  • FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #800T-XD2
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
Contacts1 NC
Size30 MM
Voltage600 V
Product TypeCONTACT BLOCK
TypeSHALLOW
Enclosure TypeTYPE 4/13
If you need a specific series relating to 800T-XD2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Radwell is NOT an authorized distributor for ALLEN BRADLEY
The Original Manufacturer's warranty does not apply and the product is used surplus

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Original Packaging (Surplus Original Packaging)

CAN$34.57
SKU: 357238
o
Rush Available
100+ in CAN
2 in UK
57 in US

Radwell Packaging (Surplus Alternate Packaging)

CAN$30.73
SKU: 357239
o
Rush Available
82 in US

Refurbished (Used, Repaired & Tested)

CAN$10.34
SKU: 357240
o
Rush Available
11 in CAN
3 in UK
100+ in US
1 in EU
If you need a specific series relating to 800T-XD2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$184.66
IN STOCK!
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$116.70
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1746-OA16
1746-OA16

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, I/O MODULE, 16 OUTPUTS, 85-265 VOLT AC, 370 MA, BACKPLANE CURRENT LOAD ...
Buy Surplus As Low As
CAN$192.05
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 800T-XD1Y
800T-XD1Y

ALLEN BRADLEY

CONTACT BLOCK, 800T SERIES, 1 NORMALLY OPEN, TYPE 4/13, 30 MM, STACKABLE, SEALED SWITCH, NON-METALLI ...
Buy Surplus As Low As
CAN$141.67
IN STOCK!
ALLEN BRADLEY 800T-XD2P
800T-XD2P

ALLEN BRADLEY

CONTACT BLOCK, SEALED SWITCH, 30MM PUSH BUTTON, 1 NORMALLY CLOSED CONTACT
Buy Surplus As Low As
CAN$93.07
IN STOCK!
SIEMENS 52RA1B3
52RA1B3

SIEMENS

FURNAS ELECTRIC CO

CAP HIGH STEP GREEN 1 PC = 1 BAG OF 20
Buy Surplus As Low As
CAN$11.00
IN STOCK!
EATON CORPORATION E22-C2
E22-C2

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK., 1NO/1NC, 600V, 50/60HZ
Buy Surplus As Low As
CAN$23.64
IN STOCK!
IDEC LT1A-0135P
LT1A-0135P

IDEC

3TIER 120V STDY PLA
Buy New
CAN$121.91
IDEC LT1X-08W
LT1X-08W

IDEC

DISCONTINUED BY MANUFACTURER, LIGHT TOWER LENS, WHITE
Buy Surplus As Low As
CAN$33.98
IDEC SLC-2EP-A
SLC-2EP-A

IDEC

SLC40 24V LED MODULE
Buy New
CAN$55.94
SIEMENS 52BAK
52BAK

SIEMENS

FURNAS ELECTRIC CO

CONTACT BLOCK, 30MM, 1NO, HEAVY DUTY, 10AMP, 600V
Buy Surplus As Low As
CAN$27.00
IN STOCK!
GENERAL ELECTRIC 080-BF01V
080-BF01V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1NC, 22MM, 10AMP, 660VAC
Buy Surplus As Low As
CAN$23.64
IN STOCK!
GENERAL ELECTRIC 080-BF11V
080-BF11V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 1 NO/1NC, IEC, 22 MM, 660 VAC
Buy Surplus As Low As
CAN$38.41
IN STOCK!
SIEMENS 3SB3420-0C
3SB3420-0C

SIEMENS

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 22MM, 1 NC, SCREW TERMINALS, (SUCCESSOR: 3SU1400-2AA10- ...
Buy Surplus As Low As
CAN$59.09
IN STOCK!
EATON CORPORATION 10250TA7
10250TA7

EATON CORPORATION

CUTLER HAMMER

PLUG, 10250T SERIES, GREY, HEAVY DUTY, FOR 30.5 MM, JOYSTICK OPERATOR
Buy Surplus As Low As
CAN$20.68
IN STOCK!
EEC AEG C01B
C01B

EEC AEG

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, RED, 1NC, 230V
Buy Surplus As Low As
CAN$26.59
EATON CORPORATION E29MT1
E29MT1

EATON CORPORATION

CUTLER HAMMER

MASTER TEST UNIT
Buy Surplus As Low As
CAN$1,045.91
IN STOCK!
FLUKE 65
65

FLUKE

BEZEL PLASTIC BLACK FOR 65W2132GP SWITCH
Buy Surplus As Low As
CAN$12.41
Repair Yours
Contact Us
IN STOCK!
OMRON C6Z1218 / C31204
C6Z1218 / C31204

OMRON

12 TO 75MM ZOOM LENS
Buy Surplus As Low As
CAN$2,478.60
EATON CORPORATION 10250T89
10250T89

EATON CORPORATION

CUTLER HAMMER

LIGHT MODULE 24VAC TRANSF TYPE FOR PUSH PULL OPER
Buy Surplus As Low As
CAN$123.00
IN STOCK!