800TC-FXPH16BA1
Manufactured by ALLEN BRADLEY
click to zoom
Description
- 800TCFXPH16BA1
- PUSH BUTTON
- 2-POSITION
- 30.5 MM
- PUSH-PULL
- ILLUMINATED
- METAL
- TYPE 4/13
- GUARDS ON TERMINALS
- MUSHROOM HEAD (PUSH-PULL)
- LED
- TRANSFORMER - 120V AC 50/60 HZ
- BLUE
- STANDARD - 1 NCLB 1 NO
- FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Specifications
Part # | 800TC-FXPH16BA1 |
---|---|
Category | Pilot Devices |
Subcategory | Pushbutton |
Contact Blocks | Standard - 1 NCLB 1 NO |
Operator Function | Push-Pull |
Color Cap | Blue |
Illumination Options | LED |
Protection Rating | Metal, Type 4/13 |
Head Type | Mushroom Head (Push-Pull) |
Finger-Safe Guards | Guards on Terminals |
Voltage | Transformer - 120V AC 50/60 Hz |
![Radwell's 2 Year Warranty Logo](https://cdn.radwell.ca/blueimages/2-Year-Warranty-en-US_sq.png)
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800
Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800
Rockwell Disclaimer: The product is used surplus. Radwell is not an authorized surplus dealer or affiliate for the Manufacturer of this product. The product may have older date codes or be an older series than that available direct from the factory or authorized dealers. Because Radwell is not an authorized distributor of this product, the Original Manufacturer’s warranty does not apply. While many Allen-Bradley PLC products will have firmware already installed, Radwell makes no representation as to whether a PLC product will or will not have firmware and, if it does have firmware, whether the firmware is the revision level that you need for your application. Radwell also makes no representations as to your ability or right to download or otherwise obtain firmware for the product from Rockwell, its distributors, or any other source. Radwell also makes no representations as to your right to install any such firmware on the product. Radwell will not obtain or supply firmware on your behalf. It is your obligation to comply with the terms of any End-User License Agreement or similar document related to obtaining or installing firmware.
Customers Who Bought This Item Also Bought
![ALLEN BRADLEY 855EP-B24F6](https://cdn.radwell.ca/productimages/preview.jpg)
ALLEN BRADLEY
![OMRON A3PJ-5080](https://cdn.radwell.ca/productimages/8063d31a68c24a41a3db64cf6d12d0ab.jpg)
OMRON
![SIEMENS 52RA4P9](https://cdn.radwell.ca/productimages/be9c1c460bef475698f0d5accaa098f0.jpg)
SIEMENS
FURNAS ELECTRIC CO
![SIEMENS 52RA4PB](https://cdn.radwell.ca/productimages/c838323c323a4e02873356ca6340675c.jpg)
SIEMENS
FURNAS ELECTRIC CO
![GENERAL ELECTRIC 080-BF01V](https://cdn.radwell.ca/productimages/e534f74ecdd540e793a9fb8277511a3a.jpg)
GENERAL ELECTRIC
![IDEC HW1A-B2-B](https://cdn.radwell.ca/productimages/22d218f4a23a41259d37a98599f5e8c8.jpg)
IDEC
![SIEMENS 5ST2156](https://cdn.radwell.ca/productimages/0084990eb92f42c09a8b4105e8357fa3.jpg)
SIEMENS
![EATON CORPORATION 10250T-C15](https://cdn.radwell.ca/productimages/1ee9e52d2de14dafa00ba92ebeb58eb1.jpg)
EATON CORPORATION
CUTLER HAMMER
![EATON CORPORATION 10250T-C33](https://cdn.radwell.ca/productimages/79d9001969bf4d678c7809969a748976.jpg)
EATON CORPORATION
CUTLER HAMMER
![CHICAGO MINIATURE 25P-307](https://cdn.radwell.ca/productimages/26b61c67a29c49389e26297aa9b6d198.jpg)
CHICAGO MINIATURE
![EATON CORPORATION 10250TB62](https://cdn.radwell.ca/productimages/9f2794710e054b18ae2c81d4e6219ff8.jpg)
EATON CORPORATION
CUTLER HAMMER
![EATON CORPORATION 28-3425-2](https://cdn.radwell.ca/productimages/preview.jpg)
EATON CORPORATION
CUTLER HAMMER
![GENERAL ELECTRIC CR104MG006](https://cdn.radwell.ca/productimages/f64a1098caed4f9fb4d2ed59c5e7201d.jpg)
GENERAL ELECTRIC
![GENERAL ELECTRIC CR104PXG04](https://cdn.radwell.ca/productimages/33fd961f10b942488d1c9e10a0186f79.jpg)
GENERAL ELECTRIC
![EATON CORPORATION 10250T1P](https://cdn.radwell.ca/productimages/289ebeec48e74a61aa866f6986034fe7.jpg)
EATON CORPORATION
CUTLER HAMMER
![EATON CORPORATION 10250T40](https://cdn.radwell.ca/productimages/fced8941ef0f49e09c7019bc2eb17c65.jpg)
EATON CORPORATION
CUTLER HAMMER
![COTO 9092-0001](https://cdn.radwell.ca/productimages/d5cef648dcce46b0901fd14c608970b3.jpg)
COTO
![ASEA BROWN BOVERI OT45E3](https://cdn.radwell.ca/productimages/9ed4659f402445fa9e12b7ee954868e7.jpg)
ASEA BROWN BOVERI
![BANNER ENGINEERING SM312LVQD](https://cdn.radwell.ca/productimages/d2a1ca00b34f4d478a88da88dacd694d.jpg)
BANNER ENGINEERING
![BANNER ENGINEERING SM312DQD](https://cdn.radwell.ca/productimages/6ec1c0bdbb90480a97ba5b6250d13e84.jpg)
BANNER ENGINEERING
Product Conditions Described
RPMFN1
- Radwell is an authorized distributor for these Manufacturers;
- Radwell sources these products direct from the Manufacturer;
- The products are Factory New in Box products;
- Radwell's QA department recommends this product due to its superior quality and product offering;
- Radwell provides engineering services for customers looking to upgrade or replace unsatisfactory parts with these direct lines;
- Ships same day if in stock and ordered by 3:00 p.m. EST. Otherwise, Manufacturer lead times may apply;
- The Manufacturer's original warranty will apply.
RISCN1
- Radwell is not an authorized distributor or an affiliate of the Manufacturer of RISCN1 products;
- Radwell sources these products through independent channels including resellers, the original manufacturer (not as an authorized distributor), and online marketplaces, allowing Radwell to obtain competitive buying rates;
- The products are genuine, new in box, and unused;
- The products may vary as to country of origin, accessories and other items included with the product, the language used on the packaging, parts and instructions, and the contents of any printed material;
- For quality assurance purposes, some products may not have a factory seal. This denotes that the product was inspected to ensure quality and authenticity;
- Radwell's engineering team does not make any recommendations regarding this product;
- Radwell's engineering team offers services to upgrade or replace RISCN1 products to RPMFN1 lines;
- Ships same day if in stock and ordered by 3:00 p.m. EST. Otherwise Supply Chain lead times apply;
- All RISCN1 items purchased from Radwell International are covered by Radwell's industry-leading Radwell Quality Assurance ("RQA") 2-Year Warranty. Because Radwell is not an authorized distributor of RISCN1 products, the Original Manufacturer's warranty may not apply.
SOP
- Never used in a production environment, but may have been powered on for testing.
- No visible signs of handling, use or damage
- Has original packaging if applicable
- May or may not have original manufacturers' seal on box
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- Includes all hardware and accessories that come with factory new version of product
- May or may not include instructions that come with factory new version of product
- Product may be older date codes or series than that available direct from the factory or authorized dealers;
- The products may vary as to country of origin and the language used on the packaging
- Product packaging may show shelf wear
SAP
- Never used in a production environment, but may have been powered on for testing.
- Product may have light superficial signs of handling, but no signs of use or damage
- May or may not have original packaging. If original packaging is unavailable product will generally be packaged in aftermarket or Radwell branded packaging
- May be missing hardware, accessories, or instructions that come with factory new version of product
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- Product may be older date codes or series than that available direct from the factory or authorized dealers
- The products may vary as to country of origin and the language used on the packaging
- Product may have any writing on the box that didn't come from OEM
REM
- May have been used in a production environment
- May or may not include original packaging, or original packaging may have shelf wear (in which case product may be repackaged in aftermarket or Radwell branded packaging)
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- May be missing hardware, accessories, or instructions that come with factory new version of product
Note
Price Guarantee
We may call the competitor or check their website to verify the lower price, repairability, and testability of the item.