Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
ALPHA WIRE
 > 
1857 SL005

1857 SL005

Manufactured by ALPHA WIRE

ALPHA WIRE 1857 SL005
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$345.51
Save as much as 56%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 1857SL005
  • (PRICE/SP OF 100) HOOK UP WIRE
  • 100FT
  • 18AWG
  • COPPER
  • GRAY
  • JACKET MATERIAL:PVC
  • JACKET COLOR:GREY
  • WIRE GAUGE:18AWG
  • CONDUCTOR AREA CSA:0.9MM²
  • REEL LENGTH (IMPERIAL):100FT
  • REEL LENGTH (METRIC):30.5M
  • OPERATING TEMPERATURE MAX:105°C
  • PRODUCT RANGE:-ROHS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1857 SL005
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to 1857 SL005, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ALPHA WIRE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$259.85
SKU: 17386438
Save Up To CAN$85.65!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$204.85
SKU: 17386439
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$177.94
SKU: 17386440
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$161.49
SKU: 17386441
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1857 SL005, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 1485K-P1F5-R5
1485K-P1F5-R5

ALLEN BRADLEY

CONNECTION CABLE, KWIKLINK, 1 M, MICRO MALE, RIGHT ANGLE CONNECTOR TO STRAIGHT CONNECTOR, FLAT CABLE
Buy Surplus As Low As
CAN$67.29
IN STOCK!
OMRON CV500-CN522
CV500-CN522

OMRON

LONG DISTANCE EXPANSION RACK CABLE; PRODUCT RANGE:- ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$4,584.45
OMRON SCPL-SYSCV-E
SCPL-SYSCV-E

OMRON

CABLE ASSEMBLY COMPOLET-CV-V2
Buy Surplus As Low As
CAN$749.12
OMRON 3F88LCR010SA
3F88LCR010SA

OMRON

10M CABLE FOR RS15W
Buy Surplus As Low As
CAN$895.66
OMRON R88A-CPU002M1
R88A-CPU002M1

OMRON

CABLE,MC TO DRIVE,2M,1 AXIS
Buy Surplus As Low As
CAN$590.63
IN STOCK!
OMRON E69-DF5 5M
E69-DF5 5M

OMRON

EXTENSION CABLE, FOR E6C2-A/E6C3-A/E6CP/E6F ENCODERS, 5 METER LENGTH
Buy Surplus As Low As
CAN$390.08
IN STOCK!
OMRON V600-H11-5 0.5M
V600-H11-5 0.5M

OMRON

RFID MODULE, READ/WRITE HEAD, .5M CABLE, RECTANGULAR HEAD
Buy Surplus As Low As
CAN$1,264.99
OMRON V600-H52 10M
V600-H52 10M

OMRON

READ /WRITE HEAD, WITH 10 METER CABLE
Buy Surplus As Low As
CAN$1,390.59
OMRON V600-HS61 2M
V600-HS61 2M

OMRON

RFID READ/WRITE HEAD, ANTENNA TYPE:-, OPERATING FREQUENCY:-, ANTENNA CONNECTOR:-, ANTENNA CABLE LENG ...
Buy Surplus As Low As
CAN$665.39
IN STOCK!
ALLEN BRADLEY 2727-MRJB1
2727-MRJB1

ALLEN BRADLEY

MOBILEVIEW JUNCTION BOX FOR MOBILEVIEW MACHINE TERMINAL AND GUARD
Buy New
CAN$343.91
ALLEN BRADLEY 43PT-NJS56FS
43PT-NJS56FS

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, PLASTIC, TRANSMITTED BEAM, STANDARD BUNDLE, 1 MM DIAMETER, STAINLESS STEEL, SINGL ...
Buy Surplus As Low As
CAN$77.75
IN STOCK!
ALLEN BRADLEY 889N-R3AFC-6F
889N-R3AFC-6F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE, FEMALE, RT ANGLE (INT THREADS), FEMALE, RIGHT ANGLE (INT THREA, 3-PINS, CABLE, NO CONNEC ...
Buy Surplus As Low As
CAN$29.91
MENCOM DM8-MM-10
DM8-MM-10

MENCOM

CABLE; 8 PIN, MINI, DIN, 10'
Buy Surplus As Low As
CAN$29.91
MITSUBISHI FR-CBL03
FR-CBL03

MITSUBISHI

CABLE, A200 PARAMETER CABLE, PLC INVERTER VFD CABLE, 3 METER
Buy Surplus As Low As
CAN$158.50
IN STOCK!
OMRON XW2Z-100J-A6
XW2Z-100J-A6

OMRON

1MCABLE:C200HW-NC113 TO XWZB
Buy Surplus As Low As
CAN$243.73
IN STOCK!
EMERSON ALO20F48
ALO20F48

EMERSON

ASTEC AMERICA

MIN QTY 210 DC/DC CONVERTER; NO. OF OUTPUTS:1; OUTPUT VOLTAGE:3.3V; OUTPUT CURRENT:20A; POWER RATING ...
Buy Surplus As Low As
CAN$95.70
CORNELL DUBILIER TAC475K025P05
TAC475K025P05

CORNELL DUBILIER

MIN QTY 2500 TANTALUM CAPACITOR; CAPACITOR TYPE:SOLID; CAPACITANCE:4.7ÂÎœF; CAPACITANCE TOLERANCE:± ...
Buy Surplus As Low As
CAN$22.43
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!