Home
 > 
Components
 > 
Thermistor/Current Limiter
 > 
AMETHERM
 > 
SL32 5R020

SL32 5R020

Manufactured by AMETHERM

AMETHERM SL32 5R020
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$4.93
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • SL325R020
  • NTC THERMISTOR
  • PRODUCT RANGE:SL32 SERIES
  • DISC SIZE:32MM
  • ZERO POWER RESISTANCE AT 25C:5OHM
  • APPROVALS:CSA
  • UL
  • MAXIMUM ENERGY RATING AT 25C:200J
  • MAXIMUM STEADY STATE CURRENT AT 25C:20A
  • DISSIPATION CONSTANT:45.4MW/C ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SL32 5R020
CategoryComponents
SubcategoryThermistor/Current Limiter
If you need a specific firmware or series relating to SL32 5R020, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMETHERM

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4.44
SKU: 17821384
Save Up To CAN$0.49!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.48
SKU: 17821385
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.02
SKU: 17821386
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.74
SKU: 17821387
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SL32 5R020, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMETHERM SL03 50101
SL03 50101

AMETHERM

NTC THERMISTOR, PRODUCT RANGE:SL03 SERIES, DISC SIZE:3MM, ZERO POWER RESISTANCE AT 25°C:500OHM, APPR ...
Buy Surplus As Low As
CAN$3.65
AMETHERM SL15 22101
SL15 22101

AMETHERM

NTC THERMISTOR; PRODUCT RANGE:SL15 SERIES; DISC SIZE:15MM; RESISTANCE (25°C):220OHM; APPROVALS:-; MA ...
Buy Surplus As Low As
CAN$1.20
SIEMENS 5SB251
5SB251

SIEMENS

DIAZED FUSE LINK, 10 AMP, 500 V, SIZE DII, E27, FOR CABLE AND LINE PROTECTION GG
Buy Surplus As Low As
CAN$3.38
IN STOCK!
SIEMENS 3NE4121
3NE4121

SIEMENS

FUSE, 100A, 1000VAC, CENTERED TAG FUSE, AR, 0 HLS, WITH BLADE CONTACTS
Buy Surplus As Low As
CAN$98.00
IN STOCK!
SIEMENS 3NE1-818-0
3NE1-818-0

SIEMENS

FUSE LINK, SITOR, 63AMP, 690VAC, 250VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$66.00
IN STOCK!
SIEMENS 3NE3224
3NE3224

SIEMENS

FUSE LINK, SITOR, SIZE: NH1, CLASS: AR, 160 AMP, 1000 VAC, 100 KA, 42 W, FRONT INDICATOR, W/ LOTTED ...
Buy Surplus As Low As
CAN$115.00
IN STOCK!
SIEMENS 3NE4333-0B
3NE4333-0B

SIEMENS

FUSE LINK SITOR, W/LUGS, 450AM, 800VAC, 500VDC
Buy Surplus As Low As
CAN$301.00
IN STOCK!
SIEMENS 3NE1436-0
3NE1436-0

SIEMENS

SITOR FUSE LINK, SIZE NH3, 630 AMP, 690 VAC, 440 VDC, 100 KA, CLASS GS, FRONT INDICATOR, W/ BOLTED T ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
SIEMENS 3NA3117
3NA3117

SIEMENS

FUSE LINK, 40 AMP, 500 VOLT AC, 440 VOLT DC, 4.65 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$30.00
IN STOCK!
SIEMENS 3NA3242
3NA3242

SIEMENS

FUSE LINK, 224 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$36.00
SIEMENS 3NA3665
3NA3665

SIEMENS

FUSE LINK, 500 AMP, 500 VOLT AC, 400 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$571.00
SIEMENS 3NA3802
3NA3802

SIEMENS

FUSE LINK, 2 AMP, 500 VOLT AC, 250 VOLT DC, 25 KA, 1.3 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$16.00
IN STOCK!
SIEMENS 3NA3814-6
3NA3814-6

SIEMENS

FUSE LINK, 35 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 3.32 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$196.71
IN STOCK!
SIEMENS 3NA3822-7
3NA3822-7

SIEMENS

FUSE, NH00, 63 AMP, GG, 500 VAC, 250 VDC, FRONT INDICATOR
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA7820
3NA7820

SIEMENS

FUSE,LV HRC,50A,500VAC,SIZE 000,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$12.00
SIEMENS 3NA7822
3NA7822

SIEMENS

FUSE, LV HRC, SIZE 00, 63 A, 500 V, NAK, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3ND1372
3ND1372

SIEMENS

LV HRC FUSE ELEMENT, NH3, IN: 630 A, AM, UN AC: 690 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$216.00
IN STOCK!
VISHAY 5073NW10R00J
5073NW10R00J

VISHAY

BC COMPONENTS

METAL FILM RESISTOR; POWER RATING:1W; RESISTANCE:10OHM; RESISTANCE TOLERANCE:± 5%; SERIES:5073; OPE ...
Buy Surplus As Low As
CAN$0.19
VISHAY 5073NW1R000J
5073NW1R000J

VISHAY

BC COMPONENTS

METAL FILM RESISTOR; POWER RATING:1W; RESISTANCE:1OHM; RESISTANCE TOLERANCE:± 5%; SERIES:5073; OPER ...
Buy Surplus As Low As
CAN$0.19
VISHAY CNY17-3
CNY17-3

VISHAY

DISCONTINUED BY MANUFACTURER, OPTOCOUPLER, PHOTOTRANSISTOR OUTPUT, 1-ELEMENT, 5000V ISOLATION, 60MA ...
Buy Surplus As Low As
CAN$0.43
IN STOCK!