Home
 > 
Cutting HSS & Solid Carbide
 > 
Saw Blade
 > 
AMPHENOL
 > 
AMPHENOL ICC
 > 
51741-10002406AALF

51741-10002406AALF

Manufactured by AMPHENOL AMPHENOL ICC

AMPHENOL 51741-10002406AALF
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$21.70
Save as much as 45%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 5174110002406AALF
  • BACKPLANE CONN
  • RECEPTACLE
  • 24S + 6P
  • 4ROW
  • PRODUCT RANGE:PWRBLADE SERIES
  • NO. OF CONTACTS:30CONTACTS
  • PITCH SPACING:2.54MM
  • GENDER:RECEPTACLE
  • CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT
  • NO. OF ROWS:4ROWS
  • ROW PITCH:2.54MM ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #51741-10002406AALF
CategoryCutting HSS & Solid Carbide
SubcategorySaw Blade
If you need a specific firmware or series relating to 51741-10002406AALF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMPHENOL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$20.26
SKU: 49266979
Save Up To CAN$1.45!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.39
SKU: 49266980
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.77
SKU: 49266981
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$12.52
SKU: 49266982
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 51741-10002406AALF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMPHENOL 51732-020LF
51732-020LF

AMPHENOL

AMPHENOL ICC

PWRBLADE RAH-51732-020LF / TRAY ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$11.62
AMPHENOL 51741-10002406CC
51741-10002406CC

AMPHENOL

AMPHENOL ICC (FCI)

51741-10002406CC-PF VERT REC, POWER BLADE ;ROHS COMPLIANT: NO
Buy Surplus As Low As
CAN$11.37
CARR 748-194325
748-194325

CARR

END MILL CARBIDE TIPPED 5/8INCH
Buy Surplus As Low As
CAN$96.87
IN STOCK!
OSG 492-0150
492-0150

OSG

SQUARE END MILL: 0.015'' DIA, 3/64'' LOC, 1/8'' SHANK DIA, 1-1/2'' OAL, 2 FLUTES, SOLID CARBIDE SING ...
Buy Surplus As Low As
CAN$43.22
PUTNAM 1/2L-2.721
1/2L-2.721

PUTNAM

END MILL 1/2INCH CARBIDE 4FLUTE
Buy Surplus As Low As
CAN$34.28
CARR 748-260078N
748-260078N

CARR

END MILL CARBIDE TIPPED
Buy Surplus As Low As
CAN$253.34
IN STOCK!
CARR 749-260048N
749-260048N

CARR

END MILL CARBIDE TIPPED 30MM
Buy Surplus As Low As
CAN$152.01
Repair Yours
Contact Us
IN STOCK!
METAL REMOVAL 747207894N
747207894N

METAL REMOVAL

END MILL 4FLUTE .5906INCH DIAMETER CARBIDE
Buy Surplus As Low As
CAN$175.85
IN STOCK!
FMT 3154498
3154498

FMT

END MILL, 4-1/2INCH, 36MM
Buy Surplus As Low As
CAN$157.97
MONSTER TOOL 250-205390
250-205390

MONSTER TOOL

END MILL, MINI CARBIDE, .034IN DIA
Buy Surplus As Low As
CAN$10.55
MONSTER TOOL 240-031055
240-031055

MONSTER TOOL

END MILL, 11/64INCH, 2FLUTE, BALL NOSE DOUBLE END CARBIDE
Buy Surplus As Low As
CAN$14.56
MONSTER TOOL 220-001075
220-001075

MONSTER TOOL

END MILL, BALLNOSE CARBIDE, 15/64INCH DIA
Buy Surplus As Low As
CAN$11.61
MONSTER TOOL 250-340017
250-340017

MONSTER TOOL

END MILL, BALLNOSE MINI CARBIDE, .017IN DIA
Buy Surplus As Low As
CAN$17.88
GUHRING 39ZA1827-1007
39ZA1827-1007

GUHRING

END MILL , 40MM PCD
Buy Surplus As Low As
CAN$1,564.76
RIX TOOLS 25270
25270

RIX TOOLS

VHM END MILL 90°,3 EDGES 6 MM, TOP 2,5 MM 688 2Z
Buy Surplus As Low As
CAN$163.93
KYOCERA 00309
00309

KYOCERA

SGS TOOL

0.013", 0.02" LOC, 1/8" SHANK DIAM, 1-1/2" OAL, 2 FLUTE, SOLID CARBIDE SQUARE END MILL SINGLE END, U ...
Buy Surplus As Low As
CAN$40.24
KYOCERA 00327
00327

KYOCERA

SGS TOOL

1/32", 3/64" LOC, 1/8" SHANK DIAM, 1-1/2" OAL, 2 FLUTE, SOLID CARBIDE SQUARE END MILL SINGLE END, UN ...
Buy Surplus As Low As
CAN$34.28
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!