Home
 > 
Electrical Products
 > 
Plug/Receptacle
 > 
AMPHENOL
 > 
97-3108B14S-2SX

97-3108B14S-2SX

Manufactured by AMPHENOL

AMPHENOL 97-3108B14S-2SX
AMPHENOL 97-3108B14S-2SX
AMPHENOL 97-3108B14S-2SX 0
AMPHENOL 97-3108B14S-2SX 1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$76.01
Save as much as 49%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 973108B14S2SX
  • CIRCULAR CONNECTOR PLUG
  • SIZE 14S
  • 4 POSITION
  • CABLE
  • PRODUCT RANGE:97 SERIES
  • CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG
  • NO. OF CONTACTS:4CONTACTS
  • CIRCULAR CONTACT TYPE:SOLDER SOCKET
  • COUPLING STYLE:THREADED
  • INSERT ROTATION:XROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #97-3108B14S-2SX
CategoryElectrical Products
SubcategoryPlug/Receptacle
If you need a specific firmware or series relating to 97-3108B14S-2SX, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AMPHENOL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$65.98
SKU: 15977265
Save Up To CAN$10.04!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$51.70
SKU: 15977266
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$45.80
SKU: 15977267
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$41.36
SKU: 15977268
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 97-3108B14S-2SX, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AMPHENOL 97-3108B14S-2S-417
97-3108B14S-2S-417

AMPHENOL

CIRCULAR CONNECTOR PLUG, SIZE 14S, 4 POSITION, CABLE, PRODUCT RANGE:97 SERIES, CIRCULAR CONNECTOR SH ...
Buy Surplus As Low As
CAN$44.32
AMPHENOL 97-3108B14S-5P
97-3108B14S-5P

AMPHENOL

CIRCULAR CONNECTOR, PLUG SIZE 14S, 5 POSITION, CABLE; PRODUCT RANGE:97 SERIES; CIRCULAR CONNECTOR SH ...
Buy Surplus As Low As
CAN$42.84
ALLEN BRADLEY 440N-G02099
440N-G02099

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, QUICK DISCONNECT, 24 VDC. S, 2 N.C. SAFETY, 1 N.O AUX, REED, STANDARD ACTUATOR, 6 PIN ...
Buy Surplus As Low As
CAN$354.54
SIEMENS HNF361R
HNF361R

SIEMENS

HEAVY DUTY SAFETY SWITCH, 30 AMP, 3 POLE, 600 V, NON-FUSED
Buy Surplus As Low As
CAN$273.62
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 440N-C02067
440N-C02067

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER 07/31/2009, SAFETY SWITCH, 1 AMP, 24 VDC, 1 NC/1NO, 3 M, CABLE IP67
Buy Surplus As Low As
CAN$520.00
IN STOCK!
ALLEN BRADLEY 440N-G02096
440N-G02096

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, FERROGARD, NO SPECIAL FEATURES, 1 N.C. SAFETY, REED, 24VDC, 1 AMP REED CONTACT 1 ...
Buy Surplus As Low As
CAN$228.98
IN STOCK!
ALLEN BRADLEY 1494V-DHL611
1494V-DHL611

ALLEN BRADLEY

DISCONNECT SWITCH 100AMP 3P 600V FUSIBLE W/HANDLE
Buy New
CAN$827.27
Repair Yours
CAN$553.04
EATON CORPORATION DG321NGB
DG321NGB

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, DISCONNECT, 30 AMP, 3 POLE, 240 VAC, NEMA 1, SURFACE MOUNT
Buy Surplus As Low As
CAN$190.57
Repair Yours
CAN$250.00
IN STOCK!
OMRON D4DL1DFBB
D4DL1DFBB

OMRON

SAFE DOOR SW 2NC 110VAC
Buy Surplus As Low As
CAN$341.25
Repair Yours
CAN$257.24
SICK 1015728
1015728

SICK

24 VDC, PLUG CONNECTOR WITH 2NO RELAY OUTPUTS, EUROPEAN, KEYED E/4
Buy Surplus As Low As
CAN$774.09
Repair Yours
CAN$556.15
SICK 1015738
1015738

SICK

115 VAC, TERMINAL BLOCK
Buy Surplus As Low As
CAN$497.84
Repair Yours
CAN$360.14
SICK 1015744
1015744

SICK

230 VAC, PLUG CONNECTOR WITH 2NO RELAY OUTPUTS, EUROPEAN, KEYED G/2
Buy Surplus As Low As
CAN$774.09
Repair Yours
CAN$559.50
SIEMENS HNF362
HNF362

SIEMENS

ITE SIEMENS

SAFETY SWITCH, NON-FUSED, HEAVY DUTY, 60 AMP, 3 POLE, 600 VAC, 3 WIRE
Buy Surplus As Low As
CAN$279.20
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 440K-T11204
440K-T11204

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH - TROJAN 5: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFEREN ...
Buy Surplus As Low As
CAN$103.41
IN STOCK!
ALLEN BRADLEY 440N-G02028
440N-G02028

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, 440N SERIES, 2 AMP, 230 VAC, 4M CABLE
Buy Surplus As Low As
CAN$249.66
Repair Yours
CAN$250.00
IN STOCK!
EATON CORPORATION DH361UDK
DH361UDK

EATON CORPORATION

CUTLER HAMMER

DH SERIES, TYPE DH, DISCONNECT, HEAVY DUTY SAFETY DISCONNECT SWITCHES, 3PH, 3P, 3 WIRE, 600V, 30A, 2 ...
Buy Surplus As Low As
CAN$517.04
Repair Yours
CAN$250.00
IN STOCK!
GENERAL ELECTRIC TGN3321
TGN3321

GENERAL ELECTRIC

NONFUSE SWITCH, 30 AMP, 3 POLE, 240VAC, P/N 17111, UPC 78316400878
Buy Surplus As Low As
CAN$73.15
Repair Yours
CAN$250.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!