Home
 > 
Pilot Devices
 > 
Pushbutton
 > 
APEM COMPONENT
 > 
1223MA

1223MA

Manufactured by APEM COMPONENT

APEM COMPONENT 1223MA
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$30.38
Save as much as 49%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 1223MA
  • PB SWITCH
  • SPST
  • 8A
  • 125V
  • PANEL
  • SWITCH OPERATION:MOMENTARY
  • CONTACT CONFIGURATION:SPST-NO
  • CONTACT VOLTAGE AC NOM:125V
  • CONTACT VOLTAGE DC NOM:12V
  • CONTACT CURRENT MAX:8A
  • SWITCH TERMINALS:SCREW
  • PRODUCT RANGE:1200 SERIES
  • SVHC:NO ROHS COMPLI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1223MA
CategoryPilot Devices
SubcategoryPushbutton
If you need a specific firmware or series relating to 1223MA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEM COMPONENT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$26.04
SKU: 230008829
Save Up To CAN$4.34!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$20.86
SKU: 230008830
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$17.88
SKU: 230008831
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$16.39
SKU: 230008832
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1223MA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEM COMPONENT 1415NC3
1415NC3

APEM COMPONENT

PB SWITCH 1400N SNAP IN ROHS COMPLIANT: YES
APEM COMPONENT 1531A8L12
1531A8L12

APEM COMPONENT

TOGGLE SWITCH 1000 30VDC ROHS COMPLIANT: YES
ALLEN BRADLEY 800T-N355A
800T-N355A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LAMP, LED BULB, 120V, AMBER
Buy Surplus As Low As
CAN$28.31
IN STOCK!
ALLEN BRADLEY 800T-N78G
800T-N78G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LAMP, LED, GREEN, FORC 30.5 PUSHBUTTON OR PILOT-LIGHT, OPEN STYLE, MOU ...
Buy Surplus As Low As
CAN$49.18
ALLEN BRADLEY 194C-G3381
194C-G3381

ALLEN BRADLEY

REPLACEMENT BLACK CONTROL KNOB
Buy Surplus As Low As
CAN$13.56
ALLEN BRADLEY 800A-N35
800A-N35

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, DIFFUSER INSERT SQUARE PKG QTY 5
Buy Surplus As Low As
CAN$8.94
ALLEN BRADLEY 800E-ABZ1
800E-ABZ1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BEZEL SQUARE FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$1.07
IN STOCK!
ALLEN BRADLEY 800E-AF1
800E-AF1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB, COLOR CAP, RD, FLUSH AND GUARDED, WHITE
Buy Surplus As Low As
CAN$9.06
IN STOCK!
ALLEN BRADLEY 800E-AF306W
800E-AF306W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, GREEN W/ WHITE TEXT, I
Buy Surplus As Low As
CAN$12.79
ALLEN BRADLEY 800E-AF4
800E-AF4

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FLUSH PUSH BUTTON CAP, RED, GUARDED, 5 PC
Buy Surplus As Low As
CAN$11.31
IN STOCK!
ALLEN BRADLEY 800E-N65A
800E-N65A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, REPLACEMENT LAMP, AMBER, LED, REPLACEMENT, MOUNTABLE
Buy Surplus As Low As
CAN$83.45
IN STOCK!
GENERAL ELECTRIC CR2940U201
CR2940U201

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, SINGLE, 1NO/1NC, 600 V MAX
Buy Surplus As Low As
CAN$321.89
IN STOCK!
SIEMENS 52RA4P2
52RA4P2

SIEMENS

FURNAS ELECTRIC CO

LENS TYPE, PLASTIC MATERIAL, 30 MM SIZE, RED COLOR, ILLUMINATED SELECTOR SWITCH USED ON, ROUND CAP S ...
Buy Surplus As Low As
CAN$14.31
IN STOCK!
EATON CORPORATION PB1A
PB1A

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, STANDARD BLOCK, 30.5MM, 1-NO, SILVER, CLEAR POLYCARBONATE, SCREW TERMINALS, PB1A
Buy Surplus As Low As
CAN$51.41
IN STOCK!
GENERAL ELECTRIC 44
44

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, LAMP, 0.25 AMP, 6.3 V, BAYONET BASE
Buy Surplus As Low As
CAN$11.33
IN STOCK!
GENERAL ELECTRIC CR104G55
CR104G55

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, PUSH BUTTON LENS, GREEN, CAP
Buy Surplus As Low As
CAN$34.28
IN STOCK!
IDEC LT1A-0115P
LT1A-0115P

IDEC

KEY SELECTOR SWITCH OPERATOR
Buy New
CAN$108.51
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!