QS123XXW12

Manufactured by APEM COMPONENT

APEM COMPONENT QS123XXW12
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$34.42
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • QS123XXW12
  • (PRICE/EA) LED PANEL MOUNT INDICATOR
  • SNAP-IN
  • WHITE
  • 12 MM
  • 12 VDC
  • 20 MA
  • 1.2 CD
  • NOT RATED ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #QS123XXW12
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to QS123XXW12, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEM COMPONENT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$30.12
SKU: 141280200
Save Up To CAN$4.30!
Additional quantities available with standard lead time.
1 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$23.64
SKU: 141280201
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$20.68
SKU: 141280202
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$19.20
SKU: 141280203
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to QS123XXW12, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SELECTA SS219-BG
SS219-BG

SELECTA

TOGGLE SWITCH 4PDT 2POSITION ON-ON
Buy Surplus As Low As
CAN$48.75
IN STOCK!
SELECTA SS509-BG
SS509-BG

SELECTA

TOGGLE SWITCH SPDT 15A 6-32VDC 125VAC
Buy Surplus As Low As
CAN$8.46
SPEMCO 1185/20
1185/20

SPEMCO

TOGGLE SWITCH MINIATURE 1 1/2HP 20AMP 125/277VAC
Buy Surplus As Low As
CAN$6.58
Repair Yours
Contact Us
CARLING SWITCH SW7-W-5A
SW7-W-5A

CARLING SWITCH

TOGGLE SWITCH MINIATURE 6A 125VAC 3AMP 250VAC
Buy Surplus As Low As
CAN$7.52
ITT 7103SYZBE
7103SYZBE

ITT

C&K

TOGGLE SWITCH, SPDT, 0.4VA, 20V, PANEL; SWITCH OPERATION:ON-OFF-ON; CONTACT CONFIGURATION:SPDT; ILLU ...
Buy Surplus As Low As
CAN$9.75
ALPEC J00277
J00277

ALPEC

LASER
Buy Surplus As Low As
CAN$125.57
IN STOCK!
SWITCHCRAFT 46204LRX
46204LRX

SWITCHCRAFT

SLIDE SWITCH MINI 3AMP 2POLE 125VAC
Buy Surplus As Low As
CAN$5.64
Repair Yours
Contact Us
EATON CORPORATION 9650
9650

EATON CORPORATION

CUTLER HAMMER

SWITCH 20AMP 250V BAT HANDLE
Buy Surplus As Low As
CAN$44.32
GC ELECTRONICS SP-1
SP-1

GC ELECTRONICS

TOGGLE SWITCH 6AMP 125VAC SPST
Buy Surplus As Low As
CAN$3.29
ITT 7203LY1CQE
7203LY1CQE

ITT

C&K

TOGGLE SWITCH 2MP/5AMP 120VAC/150VAC
Buy Surplus As Low As
CAN$5.64
NKK M2012B2B1W01
M2012B2B1W01

NKK

TOOGLE SWITCH, 6 A, 125 V, 17.50 MM, M12X1, SOLDER LUG, NON-ILLUMINED
Buy Surplus As Low As
CAN$12.68
IN STOCK!
HONEYWELL HOA6990-T55
HOA6990-T55

HONEYWELL

MICROSWITCH

IC,PHOTO GAP DETECTOR,1-CHANNEL,GAP-1A ;ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$11.27
EATON CORPORATION 9507
9507

EATON CORPORATION

ARROW HART

TOGGLE SWITCH 10A 250V 20A 125V 1-2&3PHA MINIATURE
Buy Surplus As Low As
CAN$42.84
TRI-TRONICS PMRCV-18
PMRCV-18

TRI-TRONICS

Buy Surplus As Low As
CAN$62.05
CONVERTEAM GDS1173-CC-PA-P101C
GDS1173-CC-PA-P101C

CONVERTEAM

DISCONTINUED BY MANUFACTURER, POWER INTERFACE BOARD, PIBE2-SD7K-PIB101-V4.1.0.JIC
Buy Surplus As Low As
CAN$5,761.35
Repair Yours
CAN$3,901.50
SIGNALINE 332-24V-300S
332-24V-300S

SIGNALINE

DISCONTINUED BY MANUFACTURER, TIME DELAY RELAY, 24 VDC, 300 SEC, 8 PIN, TYPE - 332
Buy Surplus As Low As
CAN$70.91
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!