Home
 > 
Cutting HSS & Solid Carbide
 > 
Milling Cutter
 > 
APEX TOOLS
 > 
EREM
 > 
595TW

595TW

Manufactured by APEX TOOLS EREM

APEX TOOLS 595TW
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$659.75
Save as much as 57%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 595TW
  • (PRICE/EA) WIRE CUTTER
  • SEMI FLUSH
  • 1.5MM
  • 115MM
  • CUTTER TYPE:SIDE
  • OVERALL LENGTH:115MM
  • CUT TYPE:SEMI FLUSH
  • CUTTING CAPACITY MAX:1.5MM
  • CUTTING EDGE HARDNESS:65°
  • PRODUCT RANGE:500 MICRO SERIES ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #595TW
CategoryCutting HSS & Solid Carbide
SubcategoryMilling Cutter
If you need a specific firmware or series relating to 595TW, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEX TOOLS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$494.81
SKU: 230608838
Save Up To CAN$164.94!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$388.52
SKU: 230608839
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$336.82
SKU: 230608840
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$305.80
SKU: 230608841
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 595TW, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEX TOOLS 592EW
592EW

APEX TOOLS

EREM

(PRICE/EA) WIRE CUTTER, FLUSH, 0.8MM, 115MM; CUTTER TYPE:SIDE; OVERALL LENGTH:115MM; CUT TYPE:FLUSH; ...
APEX TOOLS Z3008
Z3008

APEX TOOLS

CRESCENT TOOLS

(PRICE/EA) Z2 PLIER, 8, UNIVERSAL, DIPPED HANDLE / CRESCENT
OSG 5220300
5220300

OSG

SQUARE END MILL: 1/4'' DIA, 1/2'' LOC, 3/8'' SHANK DIA, 3-1/8'' OAL, 2 FLUTES, COBALT DOUBLE END, UN ...
Buy Surplus As Low As
CAN$56.14
MONSTER TOOL 236-001110
236-001110

MONSTER TOOL

END MILL CARBIDE DUAL 7/16INCH 4FLUTE
Buy Surplus As Low As
CAN$17.73
CARR 749-260048N
749-260048N

CARR

END MILL CARBIDE TIPPED 30MM
Buy Surplus As Low As
CAN$150.68
Repair Yours
Contact Us
IN STOCK!
FMT 3154498
3154498

FMT

END MILL, 4-1/2INCH, 36MM
Buy Surplus As Low As
CAN$156.59
TAEGUTEC TE90AD-D1.00-W.75-09-C
TE90AD-D1.00-W.75-09-C

TAEGUTEC

CHASEMILL

END MILL, SQUARE CUT, 1X1.1800IN
Buy Surplus As Low As
CAN$221.59
GREENFIELD TAP & DIE C40246
C40246

GREENFIELD TAP & DIE

CLEVELAND TWIST DRILL

END MILL, 2INCH, 3FLUTE
Buy Surplus As Low As
CAN$509.66
MONSTER TOOL 250-340038
250-340038

MONSTER TOOL

END MILL ,BALLNOSE CARBIDE ,.038IN DIA
Buy Surplus As Low As
CAN$12.01
MONSTER TOOL 250-340061
250-340061

MONSTER TOOL

END MILL, REGULAR BALLNOSE MINI CARBIDE, .061IN DIA
Buy Surplus As Low As
CAN$11.71
MONSTER TOOL 250-340053
250-340053

MONSTER TOOL

END MILL, .053IN, 4 FLUTE, BALL NOSE
Buy Surplus As Low As
CAN$14.47
MONSTER TOOL 250-340034
250-340034

MONSTER TOOL

END MILL, BALLNOSE MINI CARBIDE, .34IN DIA
Buy Surplus As Low As
CAN$12.78
MONSTER TOOL 250-320017
250-320017

MONSTER TOOL

END MILL .017IN 2 FLUTE BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$22.16
MONSTER TOOL 227-001073B
227-001073B

MONSTER TOOL

END MILL, 5/8INCH, 2FLUTE, BALL NOSE LONG CARBIDE
Buy Surplus As Low As
CAN$107.84
LMT ONSRUD 52-285L
52-285L

LMT ONSRUD

END MILL, ROUTING, HIGH PERFORMANCE, SQUARE END, UPCUT WOOD ROUT, 1/4 X 1/4 X 1 INCH
Buy Surplus As Low As
CAN$62.05
RIX TOOLS 25169
25169

RIX TOOLS

CARBIDE END MILLS KIT, INCLUDING: 25160, 25161, 25162, 25163, 25164
Buy Surplus As Low As
CAN$740.11
RIX TOOLS 25276
25276

RIX TOOLS

VHM END MILL R 1,5, 6 EDGES 10 MM, TOP 4,8 MM 688 2Z
Buy Surplus As Low As
CAN$270.34
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!