Home
 > 
Cutting HSS & Solid Carbide
 > 
Milling Cutter
 > 
APEX TOOLS
 > 
EREM
 > 
622NAW

622NAW

Manufactured by APEX TOOLS EREM

APEX TOOLS 622NAW
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$284.53
Save as much as 53%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 622NAW
  • (PRICE/EA) WIRE CUTTER
  • FLUSH
  • 1MM
  • 110MM
  • CUTTER TYPE:SIDE
  • OVERALL LENGTH:110MM
  • CUT TYPE:FLUSH
  • CUTTING CAPACITY MAX:1MM
  • CUTTING EDGE HARDNESS:-
  • PRODUCT RANGE:- ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #622NAW
CategoryCutting HSS & Solid Carbide
SubcategoryMilling Cutter
If you need a specific firmware or series relating to 622NAW, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEX TOOLS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$227.92
SKU: 230609070
Save Up To CAN$56.62!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$179.43
SKU: 230609071
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$155.51
SKU: 230609072
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$142.05
SKU: 230609073
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 622NAW, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEX TOOLS 612NW
612NW

APEX TOOLS

EREM

(PRICE/EA) WIRE CUTTER, SEMI FLUSH, 1.3MM, 110MM; CUTTER TYPE:SIDE; OVERALL LENGTH:110MM; CUT TYPE:S ...
APEX TOOLS 622NBW
622NBW

APEX TOOLS

EREM

(PRICE/EA) WIRE CUTTER, FLUSH, 0.8MM, 110MM; CUTTER TYPE:SIDE; OVERALL LENGTH:110MM; CUT TYPE:FLUSH; ...
MONSTER TOOL 236-001060
236-001060

MONSTER TOOL

END MILL 3/16INCH DUAL END 2INCH LONG 4FLUTE
Buy Surplus As Low As
CAN$17.94
CARR 748-260078N
748-260078N

CARR

END MILL CARBIDE TIPPED
Buy Surplus As Low As
CAN$254.19
IN STOCK!
METAL REMOVAL 748245672
748245672

METAL REMOVAL

END MILL 6FLUTE .8198INCH DIAMETER
Buy Surplus As Low As
CAN$121.12
IN STOCK!
NIAGARA CUTTER 85052
85052

NIAGARA CUTTER

END MILL CENTER CUT 5MM 4FLUTE
Buy Surplus As Low As
CAN$22.43
GREENFIELD TAP & DIE C33009
C33009

GREENFIELD TAP & DIE

CLEVELAND TWIST DRILL

END MILL, 2INCH, 4FLUTE
Buy Surplus As Low As
CAN$515.86
MONSTER TOOL 250-340054
250-340054

MONSTER TOOL

END MILL, .054IN ,4 FLUTE, BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$11.41
MONSTER TOOL 250-320043
250-320043

MONSTER TOOL

END MILL, REGULAR BALLNOSE MINI CARBIDE, .043IN DIA
Buy Surplus As Low As
CAN$12.16
METAL REMOVAL 748245681
748245681

METAL REMOVAL

METAL REMOVAL, 748245681, ENDMILL, SQUARE END CARBIDE TICN 3/16 X 3/16 X 5/16 X 1-1/2IN
Buy Surplus As Low As
CAN$61.31
GUHRING 39ZA1827-1007
39ZA1827-1007

GUHRING

END MILL , 40MM PCD
Buy Surplus As Low As
CAN$1,570.02
PARLEC N40-12EM3
N40-12EM3

PARLEC

END MILL HOLDER, NMTB 40 TAPER, SIZE: 1-1/4INCH
Buy Surplus As Low As
CAN$435.12
IN STOCK!
REGAL REXNORD 59580
59580

REGAL REXNORD

MORSE POWER

CUTTING TOOL, CARBIDE BURR, DOUBLE-CUT, TREE SHAPE, POINTED END, 1/4INCH SHANK, 1/4INCH DIAMETER, 5/ ...
Buy Surplus As Low As
CAN$10.64
REGAL REXNORD 59607
59607

REGAL REXNORD

MORSE POWER

CUTTING TOOL, CARBIDE BURR, DOUBLE-CUT, TAPER SHAPE, RADIUS END, 14DEGREE ANGLE, 1/4INCH SHANK, 3/8I ...
Buy Surplus As Low As
CAN$43.36
RIX TOOLS 25272-A
25272-A

RIX TOOLS

CARBIDE DEBURRING END MILLS R 0,5 - 6MM, TIP 2,9 MM 688 2Z
Buy Surplus As Low As
CAN$334.94
RIX TOOLS 25276
25276

RIX TOOLS

VHM END MILL R 1,5, 6 EDGES 10 MM, TOP 4,8 MM 688 2Z
Buy Surplus As Low As
CAN$273.63
KYOCERA 00303
00303

KYOCERA

SGS TOOL

0.007", 0.011" LOC, 1/8" SHANK DIAM, 1-1/2" OAL, 2 FLUTE, SOLID CARBIDE SQUARE END MILL SINGLE END, ...
Buy Surplus As Low As
CAN$49.34
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!