9920N

Manufactured by APEX TOOLS XCELITE

APEX TOOLS 9920N
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$23.15
Save as much as 49%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 9920N
  • (PRICE/EA) INTERCHANGEABLE HEX SKT
  • 1.27MM
  • 102MM
  • TIP SIZE 1:0.05
  • TIP SIZE 2:-
  • BLADE LENGTH:102MM
  • OVERALL LENGTH:102MM
  • PRODUCT RANGE:99 SERIES
  • SVHC:NO SVHC (17-DEC-2015)
  • AF WIDTH:0.05
  • LENGTH:102MM
  • SCREWDRIVER TYPE:HEX
  • TIP STYLE ROHS COMPLIANT: N
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9920N
CategoryCutting HSS & Solid Carbide
SubcategorySlitting/Slotting Blade
If you need a specific firmware or series relating to 9920N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEX TOOLS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$20.26
SKU: 176276063
Save Up To CAN$2.89!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.39
SKU: 176276064
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.77
SKU: 176276065
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$12.52
SKU: 176276066
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9920N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEX TOOLS 991RN
991RN

APEX TOOLS

XCELITE

99-1R BLACK REG.RATCHET HAN
Buy Surplus As Low As
CAN$76.00
APEX TOOLS 9921BPN
9921BPN

APEX TOOLS

XCELITE

(PRICE/EA) BLADE, BALLPOINT, ALLEN, HEXAGON; BIT TYPE:HEX BALLPOINT; HEX BIT SIZE:1/16; LENGTH:102MM ...
Buy Surplus As Low As
CAN$37.26
CARR 749-260048
749-260048

CARR

END MILL CARBIDE TIPPED 30MM 4FLUTE STRAIGHT SHANK
Buy Surplus As Low As
CAN$152.01
Repair Yours
Contact Us
IN STOCK!
CARR 749-218223
749-218223

CARR

END MILL CARBIDE TIPPED STEPPED 1-1.34INCH
Buy Surplus As Low As
CAN$304.01
IN STOCK!
METAL REMOVAL 747207894N
747207894N

METAL REMOVAL

END MILL 4FLUTE .5906INCH DIAMETER CARBIDE
Buy Surplus As Low As
CAN$175.85
IN STOCK!
MONSTER TOOL 5/8-2F1-SE-EX1-BN-T
5/8-2F1-SE-EX1-BN-T

MONSTER TOOL

END MILL, 5/8INCH
Buy Surplus As Low As
CAN$104.32
CONTROX 233049LAS
233049LAS

CONTROX

END MILL ROUGHING, 3/8INCH
Buy Surplus As Low As
CAN$61.10
MONSTER TOOL 250-320037
250-320037

MONSTER TOOL

END MILL, .037IN, 2 FLUTE , BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$14.60
MONSTER TOOL 250-320061
250-320061

MONSTER TOOL

END MILL, BALLNOSE CARBIDE, .061IN DIA
Buy Surplus As Low As
CAN$11.37
MONSTER TOOL 250-205390
250-205390

MONSTER TOOL

END MILL, MINI CARBIDE, .034IN DIA
Buy Surplus As Low As
CAN$10.55
MONSTER TOOL 250-320026
250-320026

MONSTER TOOL

END MILL, .026IN 2 FLUTE, BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$19.37
MONSTER TOOL 250-320042
250-320042

MONSTER TOOL

END MILL, .042IN, 2 FLUTE, BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$11.37
MONSTER TOOL 245-001070
245-001070

MONSTER TOOL

END MILL, 11/32INCH, 4FLUTE, BALL NOSE DOUBLE END CARBIDE
Buy Surplus As Low As
CAN$40.24
CONTROX 233050LAS
233050LAS

CONTROX

END MILL ROUGHING, 1/2INCH, 3FLUTE, COBALT
Buy Surplus As Low As
CAN$68.55
PUTNAM 94279
94279

PUTNAM

END MILL, 1 INCH LENGTH CUT, 4 FLUTES,
Buy Surplus As Low As
CAN$67.06
IN STOCK!
ESAB 1445-1925
1445-1925

ESAB

ARCAIR

FIREPOWER FP-25I PLASMA CUTTING SYSTEM
Buy Surplus As Low As
CAN$1,379.97
KYOCERA 00327
00327

KYOCERA

SGS TOOL

1/32", 3/64" LOC, 1/8" SHANK DIAM, 1-1/2" OAL, 2 FLUTE, SOLID CARBIDE SQUARE END MILL SINGLE END, UN ...
Buy Surplus As Low As
CAN$34.28
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!