9922N

Manufactured by APEX TOOLS XCELITE

APEX TOOLS 9922N
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$25.33
Save as much as 47%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • 9922N
  • (PRICE/EA) BLADE
  • ALLEN
  • HEXAGON
  • TIP SIZE 1:5/64
  • TIP SIZE 2:-
  • BLADE LENGTH:102MM
  • OVERALL LENGTH:102MM
  • PRODUCT RANGE:99 SERIES
  • SVHC:NO SVHC (15-JUN-2015)
  • AF WIDTH:0.078125
  • LENGTH:102MM
  • SCREWDRIVER TYPE:HEX
  • TIP STYLE 1:5/64 HEX ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9922N
CategoryCutting HSS & Solid Carbide
SubcategorySlitting/Slotting Blade
If you need a specific firmware or series relating to 9922N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEX TOOLS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$22.35
SKU: 176277504
Save Up To CAN$2.98!
Must Purchase Minimum Quantity Of 4
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$17.88
SKU: 176277505
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$14.75
SKU: 176277506
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$13.41
SKU: 176277507
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9922N, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEX TOOLS 9922BPN
9922BPN

APEX TOOLS

XCELITE

BLADE,SCD,ALLEN HEX,BALLPT,
Buy Surplus As Low As
CAN$43.22
APEX TOOLS 9955MMMN
9955MMMN

APEX TOOLS

XCELITE

NUTDRIVER BLADE,5.5MM,MAGNET
Buy Surplus As Low As
CAN$68.55
GUHRING 39ZE-1227-1692
39ZE-1227-1692

GUHRING

END MILL SOLID CARBIDE 18MM SHANK 5FL
Buy Surplus As Low As
CAN$95.38
CARR 748-218216
748-218216

CARR

END MILL CARBIDE STEPPED 1.5-1.730
Buy Surplus As Low As
CAN$52.16
IN STOCK!
CARR 747-218267
747-218267

CARR

END MILL 1.215INCH DIAMETER
Buy Surplus As Low As
CAN$104.32
IN STOCK!
NIAGARA CUTTER 85032
85032

NIAGARA CUTTER

END MILL CENTER CUT 3MM 4FLUTE
Buy Surplus As Low As
CAN$19.37
CONTROX 80040LAS
80040LAS

CONTROX

END MILL, ROUGHER, 3/4INCH
Buy Surplus As Low As
CAN$256.32
GREENFIELD TAP & DIE C40246
C40246

GREENFIELD TAP & DIE

CLEVELAND TWIST DRILL

END MILL, 2INCH, 3FLUTE
Buy Surplus As Low As
CAN$514.14
MONSTER TOOL 250-200490
250-200490

MONSTER TOOL

END MILL, REGULAR CARBIDE, .044INCH DIA
Buy Surplus As Low As
CAN$11.69
PARLEC N40-12EM3
N40-12EM3

PARLEC

END MILL HOLDER, NMTB 40 TAPER, SIZE: 1-1/4INCH
Buy Surplus As Low As
CAN$433.66
IN STOCK!
ISCAR 3103492
3103492

ISCAR

2" CUT DIAM, 3/4" ARBOR HOLE DIAM, 0.827" MAX DEPTH, INDEXABLE SQUARE-SHOULDER FACE MILL TAKES 4 INS ...
Buy Surplus As Low As
CAN$770.46
IN STOCK!
AIRCAT PNEUMATIC 6330
6330

AIRCAT PNEUMATIC

HIGH PERFORMANCE AIR NIBBLER
Buy Surplus As Low As
CAN$132.63
REGAL REXNORD 59566
59566

REGAL REXNORD

MORSE POWER

CUTTING TOOL, CARBIDE BURR, DOUBLE-CUT, OVAL SHAPE, 1/4INCH SHANK, 3/8INCH DIAMETER, 3/4INCH LENGTH ...
Buy Surplus As Low As
CAN$17.88
REGAL REXNORD 59574
59574

REGAL REXNORD

MORSE POWER

CUTTING TOOL, CARBIDE BURR, DOUBLE-CUT, TREE SHAPE, RADIUS END, 1/4INCH SHANK, 1/2INCH DIAMETER, 1IN ...
Buy Surplus As Low As
CAN$23.84
RIX TOOLS 25011
25011

RIX TOOLS

MILLING HEAD COMPLETE, END MILLS AND INSERTS
Buy Surplus As Low As
CAN$785.36
RIX TOOLS 25276
25276

RIX TOOLS

VHM END MILL R 1,5, 6 EDGES 10 MM, TOP 4,8 MM 688 2Z
Buy Surplus As Low As
CAN$272.72
KYOCERA 00350
00350

KYOCERA

SGS TOOL

0.055", 0.083" LOC, 1/8" SHANK DIAM, 1-1/2" OAL, 2 FLUTE, SOLID CARBIDE SQUARE END MILL SINGLE END, ...
Buy Surplus As Low As
CAN$26.82
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!