Home
 > 
Building Maintenance
 > 
Fence Material/Part
 > 
ASEA BROWN BOVERI
 > 
JOKAB SAFETY
 > 
2TLA858001R1500

2TLA858001R1500

Manufactured by ASEA BROWN BOVERI JOKAB SAFETY

ASEA BROWN BOVERI 2TLA858001R1500
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$9,565.27
Save as much as 57%
Last Value Update: 2018-02-16
Product Description
Warranty

Description

  • 2TLA858001R1500
  • KS20-QS-P-C/O4-KIT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2TLA858001R1500
CategoryBuilding Maintenance
SubcategoryFence Material/Part
If you need a specific firmware or series relating to 2TLA858001R1500, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7,174.32
SKU: 41786567
Save Up To CAN$2,390.95!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5,616.17
SKU: 41786568
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4,877.52
SKU: 41786569
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4,434.92
SKU: 41786570
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$2,954.40
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 2TLA858001R1500, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI 2TLA858001R1400
2TLA858001R1400

ASEA BROWN BOVERI

JOKAB SAFETY

2TLA858001R1400
Buy Surplus As Low As
CAN$16.45
ASEA BROWN BOVERI 2TLA858001R1600
2TLA858001R1600

ASEA BROWN BOVERI

JOKAB SAFETY

FENCING COMPONENTS ABB CANADA
Buy Surplus As Low As
CAN$7,960.73
Repair Yours
CAN$5,816.86
POWER SONIC PS1242
PS1242

POWER SONIC

SEALED LEAD-ACID BATTERIES
Buy Surplus As Low As
CAN$125.60
CASIL CA-1240
CA-1240

CASIL

BATTERY, SEALED, LEAD, ACID, 12V, 4AH, RECHARGEABLE
Buy Surplus As Low As
CAN$38.88
DEKA 8AU1H-DEKA
8AU1H-DEKA

DEKA

BATTERY 32.5AH 12V 8.31 X 5.13 X 7.25INCH
Buy Surplus As Low As
CAN$71.77
ASTRALITE INC 20-0002
20-0002

ASTRALITE INC

BATTERY 4.5AH 6V RECHARGEABLE
Buy Surplus As Low As
CAN$19.44
IRD MECHANALYSIS 4600
4600

IRD MECHANALYSIS

BATTERY LITHIUM 9V 1.2AH
Buy Surplus As Low As
CAN$7.18
Repair Yours
Contact Us
RYOBI AMERICA CORPORATION P2006
P2006

RYOBI AMERICA CORPORATION

CORDLESS STRING TRIMMER 12IN 18V LITHIUM
Buy Surplus As Low As
CAN$86.72
Repair Yours
Contact Us
EAGLE PICHER CF12V2
CF12V2

EAGLE PICHER

RECHARGEABLE BATTERY LEAD ACID 12V 2AH
Buy Surplus As Low As
CAN$35.89
IN STOCK!
EATON CORPORATION HBATD2MSB
HBATD2MSB

EATON CORPORATION

MENVIER

REPLACEMENT BATTERY 2.4V 4AH
Buy Surplus As Low As
CAN$31.40
SCHNEIDER ELECTRIC RBC32
RBC32

SCHNEIDER ELECTRIC

REPLACEMENT BATTERY, CARTRIDGE, #32 UPS, RS 800
Buy Surplus As Low As
CAN$148.03
MOLEX 59250
59250

MOLEX

WOODHEAD

BATTERY MOTIVE CONNECTOR 350AMP 600 V TYPE SA RED
Buy Surplus As Low As
CAN$74.76
IN STOCK!
POWER SONIC PSH-1280F2-FR
PSH-1280F2-FR

POWER SONIC

BATTERY, RECHARGABLE, LEAD ACID, 12 VDC, 8 AH, QUICK DISCONNECT, RECTANGULAR
Buy Surplus As Low As
CAN$43.36
ENERGIZER CR2450
CR2450

ENERGIZER

BATTERY, LITHIUM COIN, 3V , -22 TO 140 F
Buy Surplus As Low As
CAN$13.64
IN STOCK!
ALCAD MC90P
MC90P

ALCAD

SINGLE CELL POCKET PLATE NICAD BATTERY, 1.2V, M RANGE, 9AH-335AH
Buy Surplus As Low As
CAN$305.03
UPS BATTERY SBH 300-12
SBH 300-12

UPS BATTERY

REPLACEMENT BATTERY, 12V, 9AH, F2
Buy Surplus As Low As
CAN$40.00
ENERSYS NP55-12BFR
NP55-12BFR

ENERSYS

BATTERY, SEALED LEAD, 12V, 55AH
Buy Surplus As Low As
CAN$316.99
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!