Home
 > 
Building Maintenance
 > 
Container
 > 
ASEA BROWN BOVERI
 > 
JOKAB SAFETY
 > 
50-019-30

50-019-30

Manufactured by ASEA BROWN BOVERI JOKAB SAFETY

ASEA BROWN BOVERI 50-019-30
representative photo
click to zoom
Weight: 9.07 kgs
Estimated Value - CAN$8,768.17
Save as much as 55%
Last Value Update: 2010-03-01
Product Description
Warranty

Description

  • 5001930
  • PLUTO CONTROL BOX
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #50-019-30
CategoryBuilding Maintenance
SubcategoryContainer
If you need a specific firmware or series relating to 50-019-30, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ASEA BROWN BOVERI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$6,595.57
SKU: 40291571
Save Up To CAN$2,172.60!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5,013.59
SKU: 40291572
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4,354.18
SKU: 40291573
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3,957.94
SKU: 40291574
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 50-019-30, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ASEA BROWN BOVERI 50-019-29
50-019-29

ASEA BROWN BOVERI

JOKAB SAFETY

METAL ILL. RESET BOX KIT
Buy Surplus As Low As
CAN$285.59
ASEA BROWN BOVERI 50-019-31
50-019-31

ASEA BROWN BOVERI

JOKAB SAFETY

P.B.22MM TAG "AUTOMATION STOP"
Buy Surplus As Low As
CAN$6.66
MSA 10031091
10031091

MSA

BATTERY NIMH 4.8V USE WITH ORION GAS DETECTOR
Buy Surplus As Low As
CAN$412.69
BB BATTERY BP7-6
BP7-6

BB BATTERY

SEALED LEAD ACID BATTERY, RECHARGEABLE, 6V, 7AH
Buy Surplus As Low As
CAN$28.41
IN STOCK!
TYCO 2081-9275
2081-9275

TYCO

SIMPLEXGRINNELL

BATTERY, FOR FIRE ALARM CONTROL PANEL, 12 VDC, 18 AH, 7.13 (L) X 2.99 (D) X 6.57 INCH (H) DIMENSIONS
Buy Surplus As Low As
CAN$125.60
GS SAFT 3GB60
3GB60

GS SAFT

DISCONTINUED BY MANUFACTURER, BATTERY, NI-CAD, 3.6V, 60MAH
Buy Surplus As Low As
CAN$20.93
IN STOCK!
RYOBI AMERICA CORPORATION P2006
P2006

RYOBI AMERICA CORPORATION

CORDLESS STRING TRIMMER 12IN 18V LITHIUM
Buy Surplus As Low As
CAN$86.72
Repair Yours
Contact Us
EATON CORPORATION HBATD2MSB
HBATD2MSB

EATON CORPORATION

MENVIER

REPLACEMENT BATTERY 2.4V 4AH
Buy Surplus As Low As
CAN$31.40
ABB THOMAS & BETTS 860.0008
860.0008

ABB THOMAS & BETTS

LIGHTALARMS ELECTRONICS

BATTERY 36AMP 6V
Buy Surplus As Low As
CAN$76.26
ABB THOMAS & BETTS RG12S36
RG12S36

ABB THOMAS & BETTS

LUMACELL

BATTERY PACK EMERG. LIGHT 12VDC 36W 30 MIN
Buy Surplus As Low As
CAN$276.62
HYSTER 18-85-27
18-85-27

HYSTER

BATTERY FOR E60XL-33 S/N: C108V18674P VOLTAGE 36
Buy Surplus As Low As
CAN$9,843.26
RADWELL RAD-SLA-0001
RAD-SLA-0001

RADWELL

BATTERY, SEALED LEAD ACID, RECHARGEABLE, 6V, 7AH, F1 TERMINAL
Buy New
CAN$32.90
SONNENSCHEIN SL-360/461
SL-360/461

SONNENSCHEIN

DISCONTINUED BY MANUFACTURER, LITHUIM BATTERY, 3.6V, INORGANIC, 2WIRE
Buy Surplus As Low As
CAN$35.89
IN STOCK!
SCHNEIDER ELECTRIC S-X96-BAT
S-X96-BAT

SCHNEIDER ELECTRIC

SATCHWELL

DISCONTINUED BY MANUFACTURER, HI-CAPACITY BATTERY, SIGMA SERIES, 10.8 V, 9AH, FOR USE WITH X96 PRODU ...
Buy Surplus As Low As
CAN$94.20
IN STOCK!
RS PRO 150-1559
150-1559

RS PRO

UPS LEAD ACID BATTERY, SEALED, 24AH, 12V, DESIGNED FOR CYCLIC APPLICATIONS
Buy Surplus As Low As
CAN$127.73
DANTONA TOOL-86
TOOL-86

DANTONA

BATTERY, 18V, 2000MAH, NICKEL CADMIUM (NICD), 15 CELLS
Buy Surplus As Low As
CAN$46.35
ENERSYS NP55-12BFR
NP55-12BFR

ENERSYS

BATTERY, SEALED LEAD, 12V, 55AH
Buy Surplus As Low As
CAN$316.99
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!