Home
 > 
Pilot Devices
 > 
Pushbutton
 > 
AUTOMATION DIRECT
 > 
OPTIMATION INC
 > 
GCX1226-24

GCX1226-24

Manufactured by AUTOMATION DIRECT OPTIMATION INC

AUTOMATION DIRECT GCX1226-24
representative photo
click to zoom
Weight: 0.09 kgs
Estimated Value - CAN$60.77
Save as much as 49%
Last Value Update: 2024-08-09
Product Description
Warranty

Description

  • GCX122624
  • PUSHBUTTON
  • 22MM
  • TWIST-TO-RELEASE
  • INCANDESCENT ILLUMINATED
  • (1) N.C. CONTACT(S)
  • METAL BASE
  • METAL BEZEL
  • OPERATOR: RED
  • MUSHROOM
  • 40MM
  • ROUND
  • PLASTIC
  • 24 VAC/VDC
  • FULL VOLTAGE.
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #GCX1226-24
CategoryPilot Devices
SubcategoryPushbutton
If you need a specific firmware or series relating to GCX1226-24, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for AUTOMATION DIRECT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$52.09
SKU: 22661077
Save Up To CAN$8.68!
Additional quantities available with standard lead time.
2 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$41.73
SKU: 22661078
Save Up To CAN$20.86!
1 in US

Never Used Radwell Packaging (Surplus)

CAN$35.77
SKU: 22661079
Save Up To CAN$26.82!
2 in US

Refurbished (Used, Repaired & Tested)

CAN$32.79
SKU: 22661080
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to GCX1226-24, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

AUTOMATION DIRECT GCX1234-120L
GCX1234-120L

AUTOMATION DIRECT

AUTOMATIONDIRECT LED INDICATING LIGHT, PERMANENT LIGHT FUNCTION, IP65, 22MM, BLUE, 30MM, ROUND, META ...
Buy Surplus As Low As
CAN$31.30
AUTOMATION DIRECT GCX1226-120L
GCX1226-120L

AUTOMATION DIRECT

OPTIMATION INC

PUSHBUTTON, 22MM, TWIST-TO-RELEASE, LED ILLUMINATED, (1) N.C. CONTACT(S), METAL BASE, METAL BEZEL, O ...
Buy Surplus As Low As
CAN$36.12
IN STOCK!
ALLEN BRADLEY 800T-XD2V
800T-XD2V

ALLEN BRADLEY

CONTACT BLOCK, 800T PB, 30 MM, 1NC, PENTUFF PENTIFRICATED BLOCK
Buy Surplus As Low As
CAN$49.18
IN STOCK!
ALLEN BRADLEY 800M-XAR
800M-XAR

ALLEN BRADLEY

CONTACT BLOCK, LOGIC, REED CONTACT, 150VAC MAX, 0.15AMP, FOR PUSH BUTTON, 1 NORMALLY OPEN AND 1 NORM ...
Buy Surplus As Low As
CAN$107.30
IN STOCK!
BANNER ENGINEERING SM912LVAGQD
SM912LVAGQD

BANNER ENGINEERING

VALU-BEAM: POLARIZED RETRO, RANG,E: 0.3 - 4.5 METER, INPUT: 10-30 VDC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP ...
Buy Surplus As Low As
CAN$296.56
IN STOCK!
ALLEN BRADLEY 800H-NP23W
800H-NP23W

ALLEN BRADLEY

ACCESSORY KIT, INSERT, FOR 800H FOR NEMA 7/9 PUSH BUTTON, WHITE. 5 PER PACK
Buy Surplus As Low As
CAN$11.62
ALLEN BRADLEY 800T-N126
800T-N126

ALLEN BRADLEY

INSERT KIT, FOR 30 MM SELECTOR SWITCH, BLUE, KIT, 5 PER PACK, MOUNTABLE
Buy Surplus As Low As
CAN$8.94
IN STOCK!
ALLEN BRADLEY 800T-N159W
800T-N159W

ALLEN BRADLEY

PUSHBUTTON CAP, 30 MM, MUSHROOM HEAD, WHITE, ILLUMINATED, PUSH - PULL
Buy Surplus As Low As
CAN$44.71
ALLEN BRADLEY 800T-N229
800T-N229

ALLEN BRADLEY

MOUNTING RING, PILOT DEVICE, 30 MM, REPLACEMENT PART, OCTAGONAL, FOR NON-ILLUMINATED PUSH BUTTON
Buy Surplus As Low As
CAN$7.45
IN STOCK!
ALLEN BRADLEY X-235462
X-235462

ALLEN BRADLEY

START BUTTON ASSEMBLY FOR PUSH BUTTON SWITCH
Buy Surplus As Low As
CAN$91.20
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$143.06
IN STOCK!
BANNER ENGINEERING S18SP6LQ
S18SP6LQ

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, 10-30 VDC, RETRO, 2 MET ...
Buy Surplus As Low As
CAN$70.04
IN STOCK!
EATON CORPORATION E22D12
E22D12

EATON CORPORATION

CUTLER HAMMER

LIGHT MODULE FULL VOLTAGE 12VAC DC W LAMP 756
Buy Surplus As Low As
CAN$23.00
IN STOCK!
GENERAL ELECTRIC CR2940U301
CR2940U301

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, WITHOUT MOUNTING PLATE, 600 VAC MAX, PLUNGER STYLE
Buy Surplus As Low As
CAN$286.13
IN STOCK!
GENERAL ELECTRIC GE46
GE46

GENERAL ELECTRIC

LIGHT BULB
Buy Surplus As Low As
CAN$1.25
IDEC LW1A-L1-A
LW1A-L1-A

IDEC

ACCESSORY, LW SERIES, ROUND LENS, AMBER BUTTON
Buy New
CAN$4.75
IN STOCK!
SIEMENS 3SB03-ATRM
3SB03-ATRM

SIEMENS

ANTI-TWIST RING,METEL,F.30MM P.B. UNIT
Buy Surplus As Low As
CAN$5.36
SIEMENS 52BAK
52BAK

SIEMENS

FURNAS ELECTRIC CO

CONTACT BLOCK, 30MM, 1NO, HEAVY DUTY, 10AMP, 600V
Buy Surplus As Low As
CAN$27.00
IN STOCK!
GENERAL ELECTRIC 080-B10V
080-B10V

GENERAL ELECTRIC

DISCONTINUED BY MAUFACTURER, CONTACT BLOCK W/O FLANGE, 10 AMP, 660 VAC
Buy Surplus As Low As
CAN$20.86
IN STOCK!
GENERAL ELECTRIC 080BA9S24LV
080BA9S24LV

GENERAL ELECTRIC

(PRICE/EA) LED LAMP, 24V AC/DC, .72W, GREEN
Buy Surplus As Low As
CAN$76.00
IN STOCK!