Home
 > 
Building Maintenance
 > 
Industrial Battery
 > 
C&D TECHNOLOGIES
 > 
UPS12-705PLPF

UPS12-705PLPF

Manufactured by C&D TECHNOLOGIES

C&D TECHNOLOGIES UPS12-705PLPF
representative photo
click to zoom
Weight: 59.42 kgs
Estimated Value - CAN$1,458.07
Save as much as 55%
Last Value Update: 2024-08-27
Product Description
Warranty

Description

  • UPS12705PLPF
  • UPS VRLA PURE LEAD PLUS BATTERY
  • CAPACITY: 206 AH @ 20-HOUR RATE
  • WATTS PER CELL: 704.9-WATTS @ 15-MINUTE RATE
  • TERMINAL TYPE: INSERT TERMINAL
  • 1/4-20 UNC BOLT HARDWARE INCLUDED WITH BATTERY
  • POLARITY: RIGHT POSITIVE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #UPS12-705PLPF
CategoryBuilding Maintenance
SubcategoryIndustrial Battery
If you need a specific firmware or series relating to UPS12-705PLPF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for C&D TECHNOLOGIES

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,094.66
SKU: 227391366
Non-Cancelable/Non-Returnable
Save Up To CAN$363.41!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$833.18
SKU: 227391367
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$723.86
SKU: 227391368
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$657.39
SKU: 227391369
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to UPS12-705PLPF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

PEPPERL & FUCHS EPV-3-SA-90
EPV-3-SA-90

PEPPERL & FUCHS

ENCLOSURE PROTECTION VENT, EPV SERIES, RIGHT ANGLE, 1 1/4 INCH HUB SIZE, SIDE MOUNT, SPARK ARRESTING ...
Buy Surplus As Low As
CAN$957.27
Repair Yours
CAN$250.00
EAGLE PICHER HE-12V7.7FR
HE-12V7.7FR

EAGLE PICHER

BATTERY, RECHARGEABLE ,LEAD ACID , 12 VOLT / 7.7 AH
Buy Surplus As Low As
CAN$28.07
IN STOCK!
MATSUSHITA ELECTRIC LCR-306P
LCR-306P

MATSUSHITA ELECTRIC

PANASONIC

BATTERY LEAD ACID 7..3-7.5V
Buy Surplus As Low As
CAN$48.75
IRD MECHANALYSIS 4600
4600

IRD MECHANALYSIS

BATTERY LITHIUM 9V 1.2AH
Buy Surplus As Low As
CAN$7.09
Repair Yours
Contact Us
GS SAFT 3GB60
3GB60

GS SAFT

DISCONTINUED BY MANUFACTURER, BATTERY, NI-CAD, 3.6V, 60MAH
Buy Surplus As Low As
CAN$20.68
IN STOCK!
RYOBI AMERICA CORPORATION P2006
P2006

RYOBI AMERICA CORPORATION

CORDLESS STRING TRIMMER 12IN 18V LITHIUM
Buy Surplus As Low As
CAN$85.68
Repair Yours
Contact Us
STANLEY BLACK & DECKER DC9096-2
DC9096-2

STANLEY BLACK & DECKER

DEWALT

DISCONTINUED BY MANUFACTURER, BATTERY,(PRICE/PK), 18V,XRP ,2.4AH, NI-CD BATTERY (2-PACK)
Buy Surplus As Low As
CAN$265.91
ENERSYS 12HX205-FR
12HX205-FR

ENERSYS

LEAD ACID BATTERY, BATTERY TECHNOLOGY, LEAD ACID BATTERY, VOLTAGE 12 V, EXTERNAL
Buy Surplus As Low As
CAN$397.39
ACCUTRONICS 41A030BJ00001
41A030BJ00001

ACCUTRONICS

INDUSTRIAL BATTERY 21.6V 1.5AH
Buy Surplus As Low As
CAN$159.55
HAZE BATTERY HZS12-3.3
HZS12-3.3

HAZE BATTERY

BATTERY SEALED LEAD ACID 3.3AH 12V
Buy Surplus As Low As
CAN$17.73
GENESIS NP10-6
NP10-6

GENESIS

BATTERY LEAD-ACID, RECHARGEABLE, 6 V, 12 AH CAPACITY
Buy Surplus As Low As
CAN$57.61
IN STOCK!
MARSH BELLOFRAM 961-117-000
961-117-000

MARSH BELLOFRAM

BELLOFRAM

PRESSURE TRANSDUCER, I/P TRANSDUCER, 1000 EXTENDED RANGE, INPUT 4-20 MA, RANGE PSI 2-60, RANGE KPA ...
Buy Surplus As Low As
CAN$627.84
IN STOCK!
SEARS SPM6881341713
SPM6881341713

SEARS

BATTERY LITHIUM-ION 18V FOR CORDLESS TOOL
Buy Surplus As Low As
CAN$75.34
EATON CORPORATION 44A747665-001R03
44A747665-001R03

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, LITHIUM BATTERY, 3 V, 300 MAH, WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$132.95
Repair Yours
Contact Us
IN STOCK!
MAKITA BH1220C
BH1220C

MAKITA

BATTERY, 12 VDC OUTPUT, 2.0 AH CAPACITY, NI-MH CHEMISTRY, FOR CORDLESS TOOLS
Buy Surplus As Low As
CAN$217.16
RADWELL VERIFIED SUBSTITUTE LCR6V6.5ML/2-SUB
LCR6V6.5ML/2-SUB

RADWELL VERIFIED SUBSTITUTE

REPLACEMENT OF MATSUSHITA ELECTRIC LCR6V6.5ML/2, BATTERY, SEALED LEAD ACID, RECHARGEABLE, 6V, 7AH, F ...
Buy New
CAN$29.55
BEST VALUE
ASEA BROWN BOVERI 4944026-004
4944026-004

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, CONTROLLER BATTERY REPLACEMENT, 7.2V-4AH, 200MA
Buy Surplus As Low As
CAN$372.27
IN STOCK!
DANAHER MOTION BRN-1001
BRN-1001

DANAHER MOTION

BRONCO

BATTERY, 121AH, 12V, AGM
Buy Surplus As Low As
CAN$260.00
BRAMCO PRM2
PRM2

BRAMCO

DISCONTINUED BY MANUFACTURER, PHASE ROTATION AND LOSS OF PHASEE MONITOR, 110 VAC, 50/60 HZ
Buy Surplus As Low As
CAN$709.09
Repair Yours
CAN$508.26
HYDROBLEND 256T-200
256T-200

HYDROBLEND

WATER FILTER, 200 MESH FILTER CARTRIDGE, 75 PSI MAX PRESSURE, NOT RECOMMENDED FOR HOT WATER, 3/4" ...
Buy Surplus As Low As
CAN$31.02