622222-BB-NE

Manufactured by CARLING SWITCH

CARLING SWITCH 622222-BB-NE
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$19.44
Save as much as 49%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • 622222BBNE
  • SWITCH
  • ROCKER
  • DPST
  • 12A
  • 250V
  • BLACK
  • SWITCH OPERATION:ON-NONE-OFF
  • CONTACT CONFIGURATION:DPST
  • ILLUMINATION:NON ILLUMINATED
  • SWITCH MOUNTING:PANEL MOUNT
  • ACTUATOR / CAP COLOUR:BLACK
  • PRODUCT RANGE:622 SERIES
  • CONTACT VOLTAGE VDC:-ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #622222-BB-NE
CategoryCommercial Product Parts
SubcategoryMiniature Rocker Switch
If you need a specific firmware or series relating to 622222-BB-NE, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CARLING SWITCH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$16.45
SKU: 21376790
Save Up To CAN$2.99!
Additional quantities available with standard lead time.
7 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$12.50
SKU: 21376791
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$10.86
SKU: 21376792
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$9.87
SKU: 21376793
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 622222-BB-NE, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CARLING SWITCH 2GX53-73/TABS
2GX53-73/TABS

CARLING SWITCH

SWITCH, TOGGLE, DPDT, 15A, 250V, SWITCH OPERATION:ON-ON, CONTACT CONFIGURATION:DPDT, ILLUMINATION:NO ...
Buy Surplus As Low As
CAN$22.43
CARLING SWITCH 2GG51-73
2GG51-73

CARLING SWITCH

SWITCH, TOGGLE, DPDT, 15A, 250V, SWITCH OPERATION:ON-ON-OFF, CONTACT CONFIGURATION:DPDT, ILLUMINATIO ...
Buy Surplus As Low As
CAN$20.93
ALLEN BRADLEY 100-C37D10
100-C37D10

ALLEN BRADLEY

CONTACTOR, 37 AMP, 110V 50 HZ / 120V 60 HZ., AC, 3 NORMALLY OPEN POLES, 1 NO CONTACTS & 0 NC CONTACT ...
Buy Surplus As Low As
CAN$403.72
IN STOCK!
ALLEN BRADLEY 1769-PA4
1769-PA4

ALLEN BRADLEY

POWER SUPPLY, COMPACTLOGIX, 85-265 VAC / 170-265 VAC INPUT, 120/220 VAC OUTPUT, 18 WATT, 25 AMP
Buy Surplus As Low As
CAN$506.89
Repair Yours
CAN$354.00
IN STOCK!
SICK MB-MH-BC
MB-MH-BC

SICK

MOUNTING KIT, MH MOUNTING KIT, TERMINAL AND ALIGNMENT BRACKET, 7027712
Buy Surplus As Low As
CAN$34.39
IN STOCK!
OMRON B3D-4112
B3D-4112

OMRON

SWITCH, TACTILE, 10MA, PCB/PUSH-ON, OPERATING FORCE:1.67N, CONTACT VOLTAGE DC NOM:12V, CONTACT CURRE ...
Buy Surplus As Low As
CAN$0.58
HUBBELL HBL1201PL
HBL1201PL

HUBBELL

KELLEMS

SWITCH, TOGGLE, SPST, 15A, 120V; SWITCH OPERATION:-; CONTACT CONFIGURATION:SPST; ILLUMINATION:NON IL ...
Buy Surplus As Low As
CAN$68.78
IN STOCK!
HUBBELL CS115
CS115

HUBBELL

KELLEMS

SWITCH, TOGGLE, SPST, 15A, 277V; SWITCH OPERATION:-; CONTACT CONFIGURATION:SPST; ILLUMINATION:NON IL ...
Buy New
CAN$13.70
IN STOCK!
SELECTA SS277P-BG
SS277P-BG

SELECTA

TOGGLE SWITCH SPST OFF-ON 6AMP 125VAC
Buy Surplus As Low As
CAN$11.41
SELECTA SS505-BG
SS505-BG

SELECTA

TOGGLE SWITCH, OPST, ON-OFF, 15A
Buy Surplus As Low As
CAN$17.94
ITT 7103SYZBE
7103SYZBE

ITT

C&K

TOGGLE SWITCH, SPDT, 0.4VA, 20V, PANEL; SWITCH OPERATION:ON-OFF-ON; CONTACT CONFIGURATION:SPDT; ILLU ...
Buy Surplus As Low As
CAN$9.87
ITT 7211MD9ABE
7211MD9ABE

ITT

C&K

MINIATURE TOGGLE SWITCH
Buy Surplus As Low As
CAN$17.94
RADIO SHACK 275-603
275-603

RADIO SHACK

TOGGLE SWITCH 5AMP 125VAC SPDT 2POS MINIATURE
Buy Surplus As Low As
CAN$2.62
ITT 7103SYCBE
7103SYCBE

ITT

C&K

MINIATURE ROCKER SWTICH
Buy Surplus As Low As
CAN$11.66
ITT 7211SYZBE
7211SYZBE

ITT

C&K

TOGGLE SWITCH,STRAIGHT,DPDT,ON-ON-ON,SOLDER TERMINAL,TOGGLE BAT
Buy Surplus As Low As
CAN$28.41
SWITCHCRAFT 3.517.140
3.517.140

SWITCHCRAFT

SLIDE SWITCH MINI 2POLE
Buy Surplus As Low As
CAN$43.36
Repair Yours
Contact Us
ITT 7101P3HZQE
7101P3HZQE

ITT

C&K

TOGGLE SWITCHES SWITCH TOGGLE SPDT SOLDER LUG
Buy Surplus As Low As
CAN$16.45
NKK M2012B2B1W01
M2012B2B1W01

NKK

TOOGLE SWITCH, 6 A, 125 V, 17.50 MM, M12X1, SOLDER LUG, NON-ILLUMINED
Buy Surplus As Low As
CAN$12.83
IN STOCK!
EATON CORPORATION 9507
9507

EATON CORPORATION

ARROW HART

TOGGLE SWITCH 10A 250V 20A 125V 1-2&3PHA MINIATURE
Buy Surplus As Low As
CAN$43.36
OMRON E3H-DS5C13
E3H-DS5C13

OMRON

DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SWITCH, 12-24 VDC, BLACK OV, WHITE OUTPUT
Buy Surplus As Low As
CAN$40.37
IN STOCK!