Home
 > 
Commercial Product Parts
 > 
Miniature Rocker Switch
 > 
CARLING SWITCH
 > 
V2D2S00B-AZC00-000

V2D2S00B-AZC00-000

Manufactured by CARLING SWITCH

CARLING SWITCH V2D2S00B-AZC00-000
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$22.43
Save as much as 44%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • V2D2S00BAZC00000
  • SWITCH
  • ROCKER
  • SPST
  • 20A
  • BLACK
  • SWITCH OPERATION:(ON)-NONE-OFF
  • CONTACT CONFIGURATION:SPST
  • ILLUMINATION:NON ILLUMINATED
  • SWITCH MOUNTING:PANEL MOUNT
  • ACTUATOR / CAP COLOUR:BLACK
  • PRODUCT RANGE:V SERIES
  • CONTACT CURRENT AC MAX:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #V2D2S00B-AZC00-000
CategoryCommercial Product Parts
SubcategoryMiniature Rocker Switch
If you need a specific firmware or series relating to V2D2S00B-AZC00-000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CARLING SWITCH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$20.93
SKU: 17903064
Save Up To CAN$1.50!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.45
SKU: 17903065
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.82
SKU: 17903066
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$12.56
SKU: 17903067
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to V2D2S00B-AZC00-000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CARLING SWITCH VLD2S00B-AZC00-000
VLD2S00B-AZC00-000

CARLING SWITCH

SWITCH, ROCKER, DPDT, 20A, BLACK, SWITCH OPERATION:(ON)-OFF-(ON), CONTACT CONFIGURATION:DPDT, ILLUMI ...
Buy Surplus As Low As
CAN$16.45
IN STOCK!
CARLING SWITCH TIGB51-6S-BL-NBL
TIGB51-6S-BL-NBL

CARLING SWITCH

SWITCH, ROCKER, DPDT, 15A, 250V, BLACK, ILLUMINATION:NON ILLUMINATED, CONTACT CONFIGURATION:SPST, SW ...
Buy Surplus As Low As
CAN$20.93
NKK M2035BB1W01
M2035BB1W01

NKK

BUSHING MOUNT MINIATURE TOGGLE
Buy Surplus As Low As
CAN$19.44
SELECTA SS208D-BG
SS208D-BG

SELECTA

DISCONTINUED BY MANUFACTURER, HEAVY DUTY TOGGLE SWITCH, 125 VAC, 15 A/10 A, 3/4 HP, DPST
Buy Surplus As Low As
CAN$32.90
IN STOCK!
SELECTA SS209-8-BG
SS209-8-BG

SELECTA

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, SINGLE POLE, SINGLE THROW, 0N-0FF, 16AM, 125 VOLTS AC D ...
Buy Surplus As Low As
CAN$20.93
IN STOCK!
SELECTA SS410
SS410

SELECTA

DISCONTINUED BY MANUFACTURER, TRIGGER SWITCH, FOR POWER TOOLS, 4 AMP, 125 VAC
Buy Surplus As Low As
CAN$26.91
IN STOCK!
SELECTA SS502-BG
SS502-BG

SELECTA

TOGGLE SWITCH, SPDT, ON-ON, 15AMP
Buy Surplus As Low As
CAN$11.41
SELECTA SS505-BG
SS505-BG

SELECTA

TOGGLE SWITCH, OPST, ON-OFF, 15A
Buy Surplus As Low As
CAN$17.94
LEGRAND 714
714

LEGRAND

PASS & SEYMOUR

TOGGLE SWITCH 15A 125VAC
Buy Surplus As Low As
CAN$23.92
IN STOCK!
HUBBELL HBL223MM
HBL223MM

HUBBELL

KELLEMS

SWITCH, TOGGLE, DPDT, 20A, 125VAC; SWITCH OPERATION:(ON)-OFF-(ON); CONTACT CONFIGURATION:DPDT; ILLUM ...
Buy Surplus As Low As
CAN$29.91
ALPEC J00277
J00277

ALPEC

LASER
Buy Surplus As Low As
CAN$127.10
IN STOCK!
LEVITON 720-L1
720-L1

LEVITON

TOGGLE SWITCH, SPST, 6AMP/125V, MINIATURE, ROUND MALE BUSHING, 15/32-32X9/16 BUSHING
Buy New
CAN$7.92
IN STOCK!
ITT 7201SYCBE
7201SYCBE

ITT

C&K

MINIATURE TOGGLE SWITCH
Buy Surplus As Low As
CAN$20.93
NTE 54-312
54-312

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 4PDT 6A 125VAC ON-NONE-ON EPOXY SEALED SOLDER TERMINALS
Buy Surplus As Low As
CAN$110.65
REGAL REXNORD 0121-0004
0121-0004

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, DPDT, 15 AMP 120/240 VAC, 6 AMP 12 VDC
Buy Surplus As Low As
CAN$51.14
IN STOCK!
TE CONNECTIVITY TT-13
TT-13

TE CONNECTIVITY

AMP

TOGGLE SWITCH MINIATURE 3PIN MALE 3AMP 125V
Buy Surplus As Low As
CAN$7.18
ALCO SWITCH MTA105D
MTA105D

ALCO SWITCH

ALCOSWITCH

MINIATURE TOGGLE SWITCH 6AMP 125V 3AMP 250V
Buy Surplus As Low As
CAN$8.07
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!