Home
 > 
Commercial Product Parts
 > 
Miniature Rocker Switch
 > 
CARLING SWITCH
 > 
V6D2S00B-AZC00-000

V6D2S00B-AZC00-000

Manufactured by CARLING SWITCH

CARLING SWITCH V6D2S00B-AZC00-000
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$29.03
Save as much as 46%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • V6D2S00BAZC00000
  • SWITCH
  • ROCKER
  • SPST
  • 20A
  • BLACK
  • SWITCH OPERATION:ON-OFF-ON
  • CONTACT CONFIGURATION:SPST
  • ILLUMINATION:NON ILLUMINATED
  • SWITCH MOUNTING:PANEL MOUNT
  • ACTUATOR / CAP COLOUR:BLACK
  • PRODUCT RANGE:V SERIES
  • CONTACT CURRENT AC MAX:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #V6D2S00B-AZC00-000
CategoryCommercial Product Parts
SubcategoryMiniature Rocker Switch
If you need a specific firmware or series relating to V6D2S00B-AZC00-000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CARLING SWITCH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$24.68
SKU: 17902988
Save Up To CAN$4.36!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$19.44
SKU: 17902989
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$17.94
SKU: 17902990
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$16.45
SKU: 17902991
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to V6D2S00B-AZC00-000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CARLING SWITCH LTILA516SBLAMNBL
LTILA516SBLAMNBL

CARLING SWITCH

SWITCH, ROCKER, SPST, 15A, 250V, BLACK, ILLUMINATION:NON ILLUMINATED, CONTACT CONFIGURATION:SPST, SW ...
Buy Surplus As Low As
CAN$16.45
OMRON EESB5VE
EESB5VE

OMRON

OPTOSWITCH, NO. OF PINS:4, OPTO CASE STYLE:MODULE, NO. OF CHANNELS:1, OPERATING TEMPERATURE RANGE:-2 ...
Buy Surplus As Low As
CAN$35.89
MEKONTROL PD-S
PD-S

MEKONTROL

SENSOR
Buy Surplus As Low As
CAN$242.23
SELECTA SS203P-BG
SS203P-BG

SELECTA

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH DPST ON-OFF 20A 125VAC 10A 250VAC
Buy Surplus As Low As
CAN$14.77
IN STOCK!
SIEMENS 14HP32BA
14HP32BA

SIEMENS

FURNAS ELECTRIC CO

STARTER SIZE 3 NEMA 1 120/240VAC
Buy Surplus As Low As
CAN$571.19
Repair Yours
CAN$418.59
TE CONNECTIVITY MTA406PA
MTA406PA

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH 6AMP 125VAC 3AMP 250VAC
Buy Surplus As Low As
CAN$19.44
ITT 7107MD9AV2BE
7107MD9AV2BE

ITT

C&K

TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; SWITCH OPERATION:ON-OFF-(ON); CONTACT CONFIGURATION:SPDT; ILLU ...
Buy Surplus As Low As
CAN$12.56
ITT 7203SYZBE
7203SYZBE

ITT

C&K

MINIATURE TOGGLE SWITCH
Buy Surplus As Low As
CAN$17.94
KOGANEI 3VB
3VB

KOGANEI

TOGGLE SWITCH
Buy Surplus As Low As
CAN$16.45
Repair Yours
Contact Us
NKK SS22SBH2
SS22SBH2

NKK

SWITCH, SLIDE, DPDT, 0.1A, 30V, TH; CONTACT CONFIGURATION:DPDT; SWITCH OPERATION:ON-NONE-ON; SWITCH ...
Buy Surplus As Low As
CAN$2.88
IN STOCK!
ITT 7103SHZBE
7103SHZBE

ITT

C&K

TOGGLE SWITCH,STRAIGHT,SPDT,ON-OFF-ON,SOLDER TERMINAL,TOGGLE BAT
Buy Surplus As Low As
CAN$17.94
ITT 7101SPHZQE
7101SPHZQE

ITT

C&K

TOGGLE SWITCHES ON NONE ON SPDT 5A 250VAC 28VDC
Buy Surplus As Low As
CAN$20.93
REGAL REXNORD 0121-0010
0121-0010

REGAL REXNORD

MCGILL

TOGGLE SWITCH, BAT-HANDLE, 15AMP, 125VAC, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY
Buy Surplus As Low As
CAN$28.71
REGAL REXNORD 1811-1312
1811-1312

REGAL REXNORD

MCGILL

PHOTOELECTRIC
Buy Surplus As Low As
CAN$17.94
ITT 7101SY3ZBE
7101SY3ZBE

ITT

C&K

TOGGLE SWITCHES TOGGLE
Buy Surplus As Low As
CAN$19.44
REGAL REXNORD 3191-0001
3191-0001

REGAL REXNORD

MCGILL

TOGGLE SWITCH SPDT 6AMP/3AMP 125VAC/250VAC
Buy Surplus As Low As
CAN$4.22
Repair Yours
Contact Us
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!