Home
 > 
Commercial Product Parts
 > 
Miniature Rocker Switch
 > 
CARLING SWITCH
 > 
V8D1A60B-AEC00-000

V8D1A60B-AEC00-000

Manufactured by CARLING SWITCH

CARLING SWITCH V8D1A60B-AEC00-000
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$35.89
Save as much as 46%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • V8D1A60BAEC00000
  • ROCKER SW
  • SPDT
  • 20A
  • 12V
  • PANEL/SNAP-IN
  • SWITCH OPERATION:(ON)-OFF-(ON)
  • CONTACT CONFIGURATION:SPDT
  • ILLUMINATION:ILLUMINATED
  • SWITCH MOUNTING:PANEL
  • SNAP-IN
  • ACTUATOR / CAP COLOUR:BLACK
  • PRODUCT RANGE:CONTURA II V SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #V8D1A60B-AEC00-000
CategoryCommercial Product Parts
SubcategoryMiniature Rocker Switch
If you need a specific firmware or series relating to V8D1A60B-AEC00-000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CARLING SWITCH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$31.40
SKU: 176224453
Save Up To CAN$4.49!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$23.92
SKU: 176224454
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$20.93
SKU: 176224455
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$19.44
SKU: 176224456
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to V8D1A60B-AEC00-000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CARLING SWITCH V8BAAV0B-00000-000
V8BAAV0B-00000-000

CARLING SWITCH

ROCKER SWITCH
Buy Surplus As Low As
CAN$26.91
CARLING SWITCH V8D1A60B-ARB00-000
V8D1A60B-ARB00-000

CARLING SWITCH

ROCKER SWITCH
Buy Surplus As Low As
CAN$26.91
OMRON EESB5VE
EESB5VE

OMRON

OPTOSWITCH, NO. OF PINS:4, OPTO CASE STYLE:MODULE, NO. OF CHANNELS:1, OPERATING TEMPERATURE RANGE:-2 ...
Buy Surplus As Low As
CAN$35.89
SELECTA SS502-BG
SS502-BG

SELECTA

TOGGLE SWITCH, SPDT, ON-ON, 15AMP
Buy Surplus As Low As
CAN$11.41
LEGRAND 714
714

LEGRAND

PASS & SEYMOUR

TOGGLE SWITCH 15A 125VAC
Buy Surplus As Low As
CAN$23.92
IN STOCK!
TE CONNECTIVITY A101SYZQ04
A101SYZQ04

TE CONNECTIVITY

TOGGLE SWITCH, SPDT, 5A, 120VAC, NON ILLUMINATED, GEMINI A SERIES, PANEL MOUNT
Buy Surplus As Low As
CAN$4.04
IN STOCK!
ITT 7107MD9AV2BE
7107MD9AV2BE

ITT

C&K

TOGGLE SWITCH, SPDT, 0.4VA, 20V, THT; SWITCH OPERATION:ON-OFF-(ON); CONTACT CONFIGURATION:SPDT; ILLU ...
Buy Surplus As Low As
CAN$12.56
ITT 7301-J11-CBE32
7301-J11-CBE32

ITT

C&K

TOGGLE SWITCH MINIATURE 2AMP/250VAC 5AMP/125VAC
Buy Surplus As Low As
CAN$28.41
IN STOCK!
ITT 7205-ZV2-B-3
7205-ZV2-B-3

ITT

C&K

TOGGLE SWITCH MINI 2AMP 250VAC 3POS ON/OFF/ON
Buy Surplus As Low As
CAN$25.42
ITT 7205J61ZQE22
7205J61ZQE22

ITT

C&K

7205J61ZQE22
Buy Surplus As Low As
CAN$17.94
NTE 54-306
54-306

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE SP3T 6A 125VAC ON-ON-ON EPOXY SEALED SOLDER TERMINALS
Buy Surplus As Low As
CAN$17.94
INTERVOX S300SA
S300SA

INTERVOX

SPEAKER SQUARE 5000HZ 0.25WATT
Buy Surplus As Low As
CAN$7.76
HONEYWELL 133747AA
133747AA

HONEYWELL

ODOR CONTROL SWITCH ASSEMBLY
Buy Surplus As Low As
CAN$16.45
IN STOCK!
EATON CORPORATION 9507
9507

EATON CORPORATION

CROUSE HINDS

TOGGLE SWITCH 10A 250V 20A 125V 1-2&3PHA MINIATURE
Buy Surplus As Low As
CAN$47.85
IN STOCK!
ITT 7103LY1CQE
7103LY1CQE

ITT

C&K

TOGGLE SWITCH 2AMP/5AMP 120VAC/250VAC
Buy Surplus As Low As
CAN$5.71
IN STOCK!
NTE 54-329
54-329

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-OFF-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$9.87
TRI-TRONICS PMRCV-18
PMRCV-18

TRI-TRONICS

Buy Surplus As Low As
CAN$62.80
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!