Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
CHICAGO MINIATURE
 > 
1032QD5

1032QD5

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 1032QD5
CHICAGO MINIATURE 1032QD5
CHICAGO MINIATURE 1032QD5
CHICAGO MINIATURE 1032QD5
CHICAGO MINIATURE 1032QD5
CHICAGO MINIATURE 1032QD5
representative photo
click to zoom
Weight: 0.07 kgs
Estimated Value - CAN$19.37
Save as much as 49%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • 1032QD5
  • LAMP
  • INDICATOR
  • NEON
  • GREEN
  • 125V
  • SUPPLY VOLTAGE:125V
  • LAMP BASE TYPE:SOLDER TERMINAL
  • ILLUMINATION COLOR:GREEN
  • MOUNTING HOLE DIA:12.7MM
  • LENS SHAP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1032QD5
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to 1032QD5, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$16.39
SKU: 24611647
Save Up To CAN$2.98!
Must Purchase Minimum Quantity Of 4
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$12.46
SKU: 24611648
Save Up To CAN$6.91!
13 in US

Never Used Radwell Packaging (Surplus)

CAN$10.82
SKU: 24611649
Save Up To CAN$8.55!
6 in US

Refurbished (Used, Repaired & Tested)

CAN$9.84
SKU: 24611650
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1032QD5, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 1030QD1
1030QD1

CHICAGO MINIATURE

LAMP INDICATOR NEON RED 125V BASE
Buy Surplus As Low As
CAN$6.11
CHICAGO MINIATURE 1031D3
1031D3

CHICAGO MINIATURE

LAMP, INDICATOR, NEON, AMBER, 250V; SUPPLY VOLTAGE:250V; LAMP BASE TYPE:WIRE LEADED; ILLUMINATION CO ...
Buy Surplus As Low As
CAN$4.74
BANNER ENGINEERING OSBUSR
OSBUSR

BANNER ENGINEERING

DISCONTINUED BY MANUFACTURER, SENSOR BLOCK MODULE, SONIC OMNI-BEAM, PIEZOELECTRIC ULTRASONIC, 100-60 ...
Buy Surplus As Low As
CAN$679.55
IN STOCK!
MAGNETEK WPR-480-X-LH
WPR-480-X-LH

MAGNETEK

MAGNETEK BALLAST

BALLAST WEATHERPROOF MAGNETIC
Buy Surplus As Low As
CAN$147.53
MAGNETEK 1110247SCTC000I
1110247SCTC000I

MAGNETEK

DISCONTINUED BY MANUFACTURER, BALLAST, MAGNETIC BALLAST, 60 HZ, 120/277 VAC, 400 W, 2.76-3.36 AMP
Buy Surplus As Low As
CAN$147.53
IN STOCK!
ALLEN BRADLEY 800T-A2A
800T-A2A

ALLEN BRADLEY

PUSH BUTTON, MOMENTARY CONTACT, 30.5 MM NON-ILLUMINATED, METAL, TYPE 4/13, NO GUARDS, FLUSH HEAD, BL ...
Buy Surplus As Low As
CAN$29.81
IN STOCK!
ALLEN BRADLEY 800T-XA
800T-XA

ALLEN BRADLEY

SHALLOW CONTACT BLOCK, 600 VAC MAX, 1 NO/1 NC CONTACTS, FOR USE WITH 800T SERIES 30.5MM UNITS
Buy Surplus As Low As
CAN$22.35
IN STOCK!
MAGNETEK B432I120HP
B432I120HP

MAGNETEK

MAGNETEK BALLAST

OBSOLETE, BALLAST
Buy Surplus As Low As
CAN$93.89
ROBERTSON TRANSFORMER L6827
L6827

ROBERTSON TRANSFORMER

BALLAST .14AMP 277VAC
Buy Surplus As Low As
CAN$37.26
IN STOCK!
ALLEN BRADLEY 77116-896-01
77116-896-01

ALLEN BRADLEY

REPLACEMENT LIGHT REBUILD KIT, BALLAST
Buy Surplus As Low As
CAN$193.30
COOPER MHSS-400-480V
MHSS-400-480V

COOPER

COOPER LIGHTING

BALLAST HI BAY400W MH 480V METAL HALIDE
Buy Surplus As Low As
CAN$156.48
Repair Yours
CAN$250.00
UNIVERSAL LIGHTING TECHNOLOGY 4140P-BES
4140P-BES

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST 26/32WATT 120V MAG
Buy Surplus As Low As
CAN$37.26
BANNER ENGINEERING HFFW36RB
HFFW36RB

BANNER ENGINEERING

HFFW36RB LIGHT FLUORESCENT 36IN EXTERNAL BALLAST, PART # 75211
Buy Surplus As Low As
CAN$332.33
MAGNETEK B2110SR120
B2110SR120

MAGNETEK

BALLAST 120V 2LAMP
Buy Surplus As Low As
CAN$89.42
CATTRON RL-2SP20-TP
RL-2SP20-TP

CATTRON

BALLAST, 120V, 60HZ, LINE CURRENT .550A, USE ADVANCE RL-2SP20-TP , T12 MAGNETIC FLUORESCENT BALLAST
Buy Surplus As Low As
CAN$59.61
GENERAL ELECTRIC 8G3718W
8G3718W

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 0.48 AMPS, 120 VAC, 60 HZ
Buy Surplus As Low As
CAN$134.12
Repair Yours
Contact Us
NORTH AMERICAN MFG 70253
70253

NORTH AMERICAN MFG

70253 - LUMAPAC BALLAST
GENERAL ELECTRIC 58G690
58G690

GENERAL ELECTRIC

BALLAST D-C CIRCUITS ONLY
Buy Surplus As Low As
CAN$34.28
GTE 47525
47525

GTE

SYLVANIA

H1000/480-KIT
Buy Surplus As Low As
CAN$304.01
GTE 47628
47628

GTE

SYLVANIA

LU200/MULTI-KIT
Buy Surplus As Low As
CAN$171.38