Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
CHICAGO MINIATURE
 > 
15121350

15121350

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 15121350
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$20.26
Save as much as 46%
Last Value Update: 2022-03-15
Product Description
Warranty

Description

  • 15121350
  • LED BULB
  • MIDGET GROOVE
  • RED
  • T-1 3/4
  • LAMP BASE TYPE:MIDGET GROOVE
  • LED COLOR:RED
  • BULB SIZE:T-1 3/4 (5MM)
  • POWER RATING:-
  • WAVELENGTH TYP:330NM
  • LUMINOUS INTENSITY:36MCD
  • AVERAGE BULB LIFE:60000H
  • SUPPLY VOLTAGE:24V
  • VOLTAGE AC:24VROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #15121350
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to 15121350, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$18.81
SKU: 31332193
Save Up To CAN$1.45!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$14.72
SKU: 31332194
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$12.79
SKU: 31332195
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.62
SKU: 31332196
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 15121350, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 1511B35B3
1511B35B3

CHICAGO MINIATURE

MIN QTY 25 LED LAMP; BULB SIZE:T-3 1/4; LED COLOR:BLUE; LUMINOUS INTENSITY:350ÂÎœCD; FORWARD CURRENT: ...
Buy Surplus As Low As
CAN$23.84
CHICAGO MINIATURE 16/30SB
16/30SB

CHICAGO MINIATURE

LAMP, NEON, T-2, WIRE, LEAD, 0.5MA; SUPPLY VOLTAGE:250V; LAMP BASE TYPE:WIRE LEADED; MOUNTING HOLE D ...
Buy Surplus As Low As
CAN$0.78
GENERAL ELECTRIC B232I120RH-A
B232I120RH-A

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 120 V AC, 50 HZ, FLYING LEADS, FOR F32T8
Buy Surplus As Low As
CAN$67.06
GENERAL ELECTRIC B260I120RH
B260I120RH

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST ELECTRONIC LOW-PRO INSTANT START START
Buy Surplus As Low As
CAN$128.16
GENERAL ELECTRIC GE-432-MAX-N/ULTRA
GE-432-MAX-N/ULTRA

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, ELECTRONIC, FOR F32T8 LAMP, 120/277V, 50/60HZ
Buy Surplus As Low As
CAN$76.00
IN STOCK!
LUTRON EC0-T832-120-2
EC0-T832-120-2

LUTRON

DISCONTINUED BY MANUFACTURER, BALLAST, DIMMING, 0.57 AMP, 120 VAC
Buy Surplus As Low As
CAN$178.83
MAGNETEK 487-SLH-T8-P
487-SLH-T8-P

MAGNETEK

BALLAST
Buy Surplus As Low As
CAN$286.13
MAGNETEK 487-SLH-TC-P
487-SLH-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, UNIVERSAL MAGNETIC T12 BALLAST, FLOURESCENT, RAPID START, 277 V, 60 HZ ...
Buy Surplus As Low As
CAN$62.59
IN STOCK!
GTE MB2X96/277IS
MB2X96/277IS

GTE

SYLVANIA

MAGMETIC BALLAST, 2-LAMP, 277 VAC, 60 HZ, 0.60 AMPS, INSTANT START
Buy Surplus As Low As
CAN$35.77
IN STOCK!
VALMONT 8G1034WF
8G1034WF

VALMONT

BALLAST RAPID START
Buy Surplus As Low As
CAN$11.37
NORTH AMERICAN MFG 70253
70253

NORTH AMERICAN MFG

70253 - LUMAPAC BALLAST
MAGNETEK M400MLTAC4M-500K
M400MLTAC4M-500K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST METAL HALIDE KIT, VOLTS: 120/208/240/277VAC, 400W, ANSI: M59, ...
Buy Surplus As Low As
CAN$178.83
IN STOCK!
GENERAL ELECTRIC 58G690
58G690

GENERAL ELECTRIC

BALLAST D-C CIRCUITS ONLY
Buy Surplus As Low As
CAN$34.28
ROBERTSON TRANSFORMER R21526
R21526

ROBERTSON TRANSFORMER

DISCONTINUED BY MANUFACTURER, BALLAST, 220 V, 60 HZ
Buy Surplus As Low As
CAN$207.14
IN STOCK!
GTE 47403
47403

GTE

SYLVANIA

BALLAST M400/480/120T-PS-KIT METAL HALIDE
Buy Surplus As Low As
CAN$208.64
GTE 47592
47592

GTE

SYLVANIA

LU100/120/277-KIT
Buy Surplus As Low As
CAN$180.32
GTE 47631
47631

GTE

SYLVANIA

BALLAST KIT HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$208.64
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!