19211351

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 19211351
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$14.08
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 19211351
  • PANEL MOUNT INDICATOR
  • LED
  • 14MM
  • GREEN
  • 24V
  • LED COLOR:GREEN
  • OPERATING VOLTAGE:24VDC
  • MOUNTING HOLE DIA:14MM
  • FORWARD CURRENT IF:20MA
  • LUMINOUS INTENSITY:70MCD
  • IP / NEMA RATING:IP40
  • PRODUCT RANGE:-
  • COLOUR:GREEN ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #19211351
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 19211351, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$12.68
SKU: 31332270
Save Up To CAN$1.41!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9.92
SKU: 31332271
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$8.62
SKU: 31332272
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.83
SKU: 31332273
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to 19211351, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 19211253
19211253

CHICAGO MINIATURE

PANEL MOUNT INDICATOR, LED, 14MM, RED, 12V, LED COLOR:RED, OPERATING VOLTAGE:12VDC, MOUNTING HOLE DI ...
Buy Surplus As Low As
CAN$8.49
CHICAGO MINIATURE 19220353
19220353

CHICAGO MINIATURE

PANEL MOUNT INDICATOR, LED, 14MM, RED, 24V; LED COLOR:RED; OPERATING VOLTAGE:24VDC; MOUNTING HOLE DI ...
Buy Surplus As Low As
CAN$8.53
OMRON EE-SY124
EE-SY124

OMRON

MIN ORDER 1 OPTICAL SENSOR (SWITCH) REFLECTIVE; NO. OF CHANNELS:1; OPTOCOUPLER OUTPUT TYPE:TRANSISTO ...
Buy Surplus As Low As
CAN$6.28
OMRON EE-SY190
EE-SY190

OMRON

OPTICAL SWITCH, REFLECTIVE, SINGLE CHANNEL, TRANSISTOR OUTPUT, 30 MA INPUT CURRENT MAX
Buy Surplus As Low As
CAN$74.76
IN STOCK!
CARLING SWITCH 2GA54-D-4B-B
2GA54-D-4B-B

CARLING SWITCH

TOGGLE SWITCH SPST SCREW TERMINAL
Buy Surplus As Low As
CAN$14.77
IN STOCK!
SELECTA SS401-BG
SS401-BG

SELECTA

TRIGGER SWITCH OVERHANG SPDT 16AMP 125VAC
Buy Surplus As Low As
CAN$9.41
IN STOCK!
SELECTA SS508-BG
SS508-BG

SELECTA

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, SPST, ON-OFF, 15A, 6-32VDC, 125VAC
Buy Surplus As Low As
CAN$26.91
SENSATA TECHNOLOGIES AP1-1RC-51-203
AP1-1RC-51-203

SENSATA TECHNOLOGIES

AIRPAX

TOGGLE SWITCH 50V 1NO/1NC
Buy Surplus As Low As
CAN$121.12
EATON CORPORATION 7501K14
7501K14

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) SWITCH, TOGGLE, SPST, 15A, 250V; SWITCH OPERATION:ON-OFF; CONTACT CONFIGURATION:SPST; ILL ...
Buy Surplus As Low As
CAN$5.33
SWITCHCRAFT 46204LRX
46204LRX

SWITCHCRAFT

SLIDE SWITCH MINI 3AMP 2POLE 125VAC
Buy Surplus As Low As
CAN$5.71
Repair Yours
Contact Us
ITT 7301MD9AQE
7301MD9AQE

ITT

C&K

MINIATURE TOGGLE SWITCH
Buy Surplus As Low As
CAN$43.36
NTE 54-333
54-333

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE DPDT 6A 125VAC ON-NONE-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$17.94
MIYAMA ELECTRIC DS-413
DS-413

MIYAMA ELECTRIC

TOGGLE SWITCH WHITE 10AMP 125VAC
Buy Surplus As Low As
CAN$11.41
ITT 7101P3HZQE
7101P3HZQE

ITT

C&K

TOGGLE SWITCHES SWITCH TOGGLE SPDT SOLDER LUG
Buy Surplus As Low As
CAN$16.45
ITT 7205
7205

ITT

C&K

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH MINIATURE 2AMP 250VAC
Buy Surplus As Low As
CAN$40.37
IN STOCK!
SEAWARD 71137
71137

SEAWARD

CLARE INSTRUMENTS

SWITCH KEYBOARD 4PIN
Buy Surplus As Low As
CAN$16.45
Repair Yours
Contact Us
GC ELECTRONICS SP-1-2-5
SP-1-2-5

GC ELECTRONICS

TOGGLE SWITCH 2AMP/5AMP 125/250VAC
Buy Surplus As Low As
CAN$4.49
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!