Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
CHICAGO MINIATURE
 > 
5300H5LC

5300H5LC

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 5300H5LC
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.88
Save as much as 40%
Last Value Update: 2016-11-01
Product Description
Warranty

Description

  • 5300H5LC
  • DISCONTINUED BY MANUFACTURER
  • CIRCUIT BOARD IND
  • 1 LED
  • GREEN
  • LED COLOR:GREEN
  • NO. OF LEDS:1LED'S
  • LED MOUNTING:THROUGH HOLE
  • BULB SIZE:T-1 3/4 (5MM)
  • FORWARD CURRENT IF:2MA
  • LUMI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5300H5LC
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to 5300H5LC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.43
SKU: 48631619
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.24
SKU: 48631620
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.13
SKU: 48631621
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 5300H5LC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 5300H1LC
5300H1LC

CHICAGO MINIATURE

CIRCUIT BOARD IND, 1 LED, RED; LED COLOR:RED; NO. OF LEDS:1LED'S; LED MOUNTING:THROUGH HOLE; BULB SI ...
Buy Surplus As Low As
CAN$2.39
CHICAGO MINIATURE 5300H6
5300H6

CHICAGO MINIATURE

CIRCUIT BOARD IND, 1 LED, BLUE; LED COLOR:BLUE; NO. OF LEDS:1LEDS; LED MOUNTING:THROUGH HOLE; BULB S ...
Buy Surplus As Low As
CAN$2.30
HUBBELL QL-505
QL-505

HUBBELL

HUBBELL LIGHTING

DISCONTINUED BY MANUFACTURER, LIGHTING FIXTURE, QUARTZLITER SERIES, OUTDOOR LIGHTING, W/O LAMP, 300/ ...
Buy Surplus As Low As
CAN$243.75
BANNER ENGINEERING HFFW12ACR
HFFW12ACR

BANNER ENGINEERING

PRESENCEPLUS TUBULAR FLUORESCENT LIGHT; 12 IN.120 - 277V ACREMOTE BALLAST, PART # 73994
Buy Surplus As Low As
CAN$423.98
BANNER ENGINEERING 73994
73994

BANNER ENGINEERING

(HFFW12ACR) PRESENCEPLUS TUBULAR FLUORESCENT LIGHT;12 IN.120 - 277V ACREMOTE BALLAST
Buy Surplus As Low As
CAN$423.98
ALLEN BRADLEY 77116-896-01
77116-896-01

ALLEN BRADLEY

REPLACEMENT LIGHT REBUILD KIT, BALLAST
Buy Surplus As Low As
CAN$191.62
LUTRON EC0-T832-120-2
EC0-T832-120-2

LUTRON

DISCONTINUED BY MANUFACTURER, BALLAST, DIMMING, 0.57 AMP, 120 VAC
Buy Surplus As Low As
CAN$177.27
POWERLIGHTING 16V7229W18F
16V7229W18F

POWERLIGHTING

KIT 16V7229 BALLAST AND 16V9945 AND BRACKETS
Buy Surplus As Low As
CAN$45.80
IN STOCK!
US BALLAST DEL-00228-KT
DEL-00228-KT

US BALLAST

BALLAST 100W HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$292.50
ROBERTSON WORLDWIDE RED1L10120SA
RED1L10120SA

ROBERTSON WORLDWIDE

BALLAST 42WATT 120V PLT 4P
Buy Surplus As Low As
CAN$45.80
GENERAL ELECTRIC 480-SLH-TC-P
480-SLH-TC-P

GENERAL ELECTRIC

GE LIGHTING

BALLAST ELECTROMAGNETIC RAPID START 120VAC 60HZ
Buy Surplus As Low As
CAN$106.36
RITTAL 4103600
4103600

RITTAL

LINESTRA LIGHT 60W 230V AC/DC
Buy Surplus As Low As
CAN$245.23
Repair Yours
CAN$250.00
IN STOCK!
GTE MB2X96/277IS
MB2X96/277IS

GTE

SYLVANIA

MAGMETIC BALLAST, 2-LAMP, 277 VAC, 60 HZ, 0.60 AMPS, INSTANT START
Buy Surplus As Low As
CAN$35.45
IN STOCK!
UNIVERSAL LIGHTING TECHNOLOGY 930KTCP
930KTCP

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST RAPID START 2LAMP 120V
Buy Surplus As Low As
CAN$103.41
MAGNETEK M400MLTAC4M-500K
M400MLTAC4M-500K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST METAL HALIDE KIT, VOLTS: 120/208/240/277VAC, 400W, ANSI: M59, ...
Buy Surplus As Low As
CAN$177.27
IN STOCK!
GTE 47403
47403

GTE

SYLVANIA

BALLAST M400/480/120T-PS-KIT METAL HALIDE
Buy Surplus As Low As
CAN$206.82
GTE 47416
47416

GTE

SYLVANIA

M1000/MULTI-PS-KIT
Buy Surplus As Low As
CAN$282.16
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!