6073-001-634W

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 6073-001-634W
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$10.89
Save as much as 47%
Last Value Update: 2017-12-29
Product Description
Warranty

Description

  • 6073001634W
  • LAMP
  • INDICATOR
  • NEON
  • WHITE
  • 125V
  • SUPPLY VOLT:125V
  • LAMP BASE TYPE:WIRE LEADED
  • LUMINOUS INTENSITY:-
  • MOUNTING HOLE DIA:9.5MM
  • POWER RATING:-
  • CURRENT RATING:-
  • COLOR:WHITE
  • ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #6073-001-634W
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific firmware or series relating to 6073-001-634W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$9.80
SKU: 24629846
Save Up To CAN$1.09!
Must Purchase Minimum Quantity Of 500
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$7.67
SKU: 24629847
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$6.66
SKU: 24629848
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$6.06
SKU: 24629849
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 6073-001-634W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 6091M1-24V
6091M1-24V

CHICAGO MINIATURE

PANEL MOUNT INDICATOR, LED, 9.65MM, RED, 24V; LED COLOR:RED; MOUNTING HOLE DIA:9.65MM; OPERATING VOL ...
Buy Surplus As Low As
CAN$11.66
IN STOCK!
CHICAGO MINIATURE 5694F1111
5694F1111

CHICAGO MINIATURE

INDICATOR, LED PCB, 4-LED, RED, 10MCD; LED COLOR:4 RED; HEIGHT:20.32MM; WIDTH:4.826MM; FORWARD CURRE ...
Buy Surplus As Low As
CAN$22.43
ALLEN BRADLEY 800T-N78G
800T-N78G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LAMP, LED, GREEN, FORC 30.5 PUSHBUTTON OR PILOT-LIGHT, OPEN STYLE, MOU ...
Buy Surplus As Low As
CAN$49.34
ALLEN BRADLEY 800M-XD2R
800M-XD2R

ALLEN BRADLEY

CONTACT BLOCKS, LOGIC REED, QUICK CONNECT, 1 N.C.
Buy Surplus As Low As
CAN$77.75
IN STOCK!
ALLEN BRADLEY 800H-N143
800H-N143

ALLEN BRADLEY

MOUNTING RING, TYPE 2 GUARDED FOR PUSHBUTTON SWITCH, ALSO CONVERTS FLUSH TO GUARDED
Buy Surplus As Low As
CAN$7.18
IN STOCK!
ALLEN BRADLEY 800H-NP52A
800H-NP52A

ALLEN BRADLEY

REPLACEMENT PART, CAP, NEMA 7/9 PUSH BUTTON, RED, NON ILLUMINATED JUMBO PUSH PULL PUSH BUTTON
Buy Surplus As Low As
CAN$97.19
ALLEN BRADLEY 800T-N156
800T-N156

ALLEN BRADLEY

LOCKING COVER, 30 MM, PUSHBUTTON ACCESSORY, FOR 800T SERIES, MOUNTABLE
Buy Surplus As Low As
CAN$52.33
IN STOCK!
ALLEN BRADLEY 800A-N51
800A-N51

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, INSULATION SLEEVE, FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$1.74
IN STOCK!
ALLEN BRADLEY 800E-ABZ1
800E-ABZ1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BEZEL SQUARE FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$1.08
IN STOCK!
ALLEN BRADLEY 800E-ATR05
800E-ATR05

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, RESET ROD, 3.90IN. (99MM), 10MM PUSHER
Buy Surplus As Low As
CAN$17.94
IN STOCK!
ALLEN BRADLEY 800E-N65R
800E-N65R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER (2006-10-31), REPLACEMENT LAMP, RED LED, TRANSFORMER TYPE, FOR 22.5 MM ...
Buy Surplus As Low As
CAN$29.91
EATON CORPORATION 10250T1CP
10250T1CP

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, 10250T SERIES, 1NO-1NC, AMBER SHRD, STANDARD, PRESSURE TERMINAL
Buy Surplus As Low As
CAN$56.00
IN STOCK!
SIEMENS 52RB3D1
52RB3D1

SIEMENS

FURNAS ELECTRIC CO

PUSH BUTTON CAP, MUSHROOM HEAD, BLACK COLOR, PLASTIC MATERIAL, NON-ILLUMINATED, 1-5/8 INCH DIAMETER
Buy Surplus As Low As
CAN$11.00
EATON CORPORATION PB1B
PB1B

EATON CORPORATION

COOPER BLINE

DISCONTINUED BY MANUFACTURER, PUSHBUTTON ENCLOSURE, (PRICE/EA PC), TYPE 12, MINI
Buy Surplus As Low As
CAN$269.15
IN STOCK!
GENERAL ELECTRIC CR104G2
CR104G2

GENERAL ELECTRIC

CONTACT BLOCK ,150VAC, 2NO/2NC, MINIATURE, OIL TIGHT
Buy Surplus As Low As
CAN$112.14
IN STOCK!
SIEMENS 3SB1400-5U
3SB1400-5U

SIEMENS

FURNAS ELECTRIC CO

LAMPHOLDER TRANSFORMER 22MM 440/480VAC
Buy Surplus As Low As
CAN$170.46
Repair Yours
Contact Us
IN STOCK!
GENERAL ELECTRIC 080BA9S120LV
080BA9S120LV

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, 120V AC, GREEN, FOR PILOT DEVICE
Buy Surplus As Low As
CAN$31.40
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!