Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
CHICAGO MINIATURE
 > 
683-004

683-004

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 683-004
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$3.55
Save as much as 40%
Last Value Update: 2016-04-21
Product Description
Warranty

Description

  • 683004
  • LAMP
  • WIREENDED
  • T1
  • 5V
  • 0.3W
  • LAMP BASE TYPE:WIRE LEADED
  • BULB SIZE:T-1
  • MSCP:0.04
  • AVERAGE BULB LIFE:20000H
  • SUPPLY VOLTAGE:5V
  • SVHC:NO SVHC (15-JUN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #683-004
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to 683-004, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.55
SKU: 31340539
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.70
SKU: 31340540
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.35
SKU: 31340541
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.13
SKU: 31340542
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 683-004, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 682BS
682BS

CHICAGO MINIATURE

PRICE/EA. (MINBUY=5) - LAMP, WIREENDED, T1.1/2, 14V, 0.7W; SUPPLY VOLTAGE:14V; BULB SIZE:T-1 1/2; PO ...
Buy Surplus As Low As
CAN$1.52
CHICAGO MINIATURE 6838-004
6838-004

CHICAGO MINIATURE

LAMP, WIREENDED, T1, 28V, 0.672W; SUPPLY VOLTAGE:28V; BULB SIZE:T-1; POWER RATING:670MW; MSCP:0.15; ...
Buy Surplus As Low As
CAN$4.74
ROBERTSON TRANSFORMER SS20604
SS20604

ROBERTSON TRANSFORMER

BALLAST
Buy Surplus As Low As
CAN$49.18
HUBBELL QL-505
QL-505

HUBBELL

HUBBELL LIGHTING

DISCONTINUED BY MANUFACTURER, LIGHTING FIXTURE, QUARTZLITER SERIES, OUTDOOR LIGHTING, W/O LAMP, 300/ ...
Buy Surplus As Low As
CAN$245.89
CHUGAI 0208321294
0208321294

CHUGAI

TRANSFORMER IGNITION 120V 270VA
Buy Surplus As Low As
CAN$341.27
Repair Yours
CAN$250.58
GENLITE PP250MABFWHT1
PP250MABFWHT1

GENLITE

BALLAST METAL HALIDE HID NO BULB NO REFLECTOR 250W
Buy Surplus As Low As
CAN$95.38
GTE QTP-2X32T8/UNV-ISN-SC
QTP-2X32T8/UNV-ISN-SC

GTE

SYLVANIA

DISCONTINUED BY MANUFACTURER, ELECTRONIC BALLAST, INSTANT START, UNIVERSAL, 120-277 V AC, 50/60 HZ, ...
Buy Surplus As Low As
CAN$35.77
IN STOCK!
ROBERTSON WORLDWIDE HP68P/L
HP68P/L

ROBERTSON WORLDWIDE

BALLAST 1-LT 9WATT 120V HPF
Buy Surplus As Low As
CAN$38.75
Repair Yours
Contact Us
GTE QTP2X26CF-277BS
QTP2X26CF-277BS

GTE

SYLVANIA

BALLAST 277V 48W QUICKTRONIC 2 LAMP
Buy Surplus As Low As
CAN$68.55
IN STOCK!
BANNER ENGINEERING HFFW15RB
HFFW15RB

BANNER ENGINEERING

HFFW15RB LIGHT FLUORESCENT 15IN EXTERNAL BALLAST, PART # 75205
Buy Surplus As Low As
CAN$351.70
OSRAM QTP2X32T8
QTP2X32T8

OSRAM

BALLAST
Buy Surplus As Low As
CAN$23.84
Repair Yours
Contact Us
MAGNETEK B295SR120HP
B295SR120HP

MAGNETEK

DISCONTINUED BY MANUFACTURER, ELECTRONIC BALLAST, 120 VAC, 60 HZ, 2 LAMP
Buy Surplus As Low As
CAN$111.77
IN STOCK!
RAYEX 302203
302203

RAYEX

BALLAST 2WIRE
Buy Surplus As Low As
CAN$31.30
GTE 47408
47408

GTE

SYLVANIA

M450/480/120T-PS-KIT
Buy Surplus As Low As
CAN$266.76
GTE 47489
47489

GTE

SYLVANIA

H175/MULTI-KIT
Buy Surplus As Low As
CAN$180.32
GTE 47593
47593

GTE

SYLVANIA

LU100/480-KIT
Buy Surplus As Low As
CAN$166.91
GENERAL ELECTRIC 412-L-SLH-TC-P
412-L-SLH-TC-P

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, FOR ONE F40 W T12/ ...
Buy Surplus As Low As
CAN$26.82
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!