900-200

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 900-200
representative photo
click to zoom
Weight: 0.03 kgs
Estimated Value - CAN$126.67
Save as much as 52%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • 900200
  • LAMP
  • INDICATOR INCANDESCENT T-3
  • 1/4 BLACK
  • MOUNTING HOLE DIA:17.5MM
  • SUPPLY VOLTAGE:250V
  • LENS SHAPE:-
  • PRODUCT R
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #900-200
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 900-200, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$101.34
SKU: 24629454
Save Up To CAN$25.33!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$77.49
SKU: 24629455
Save Up To CAN$49.18!
1 in US

Never Used Radwell Packaging (Surplus)

CAN$67.06
SKU: 24629456
Save Up To CAN$59.61!
1 in US

Refurbished (Used, Repaired & Tested)

CAN$61.10
SKU: 24629457
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 900-200, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE CM1835-10PK
CM1835-10PK

CHICAGO MINIATURE

(PRICE/ PK OF 10)LAMP, INCANDESCENT, BAYONET, 55V; LAMP BASE TYPE:S.C. BAYONET; BULB SIZE:T-3 1/4; M ...
Buy Surplus As Low As
CAN$34.28
CHICAGO MINIATURE B1A-10PK
B1A-10PK

CHICAGO MINIATURE

LAMP NEON T-3 1/4 BAYONET 0.3MA; SUPPLY VOLTAGE:250V; LAMP BASE TYPE:-; MOUNTING HOLE DIA:7.874MM; P ...
Buy Surplus As Low As
CAN$2.13
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$111.77
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$637.83
Repair Yours
CAN$348.00
IN STOCK!
ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$186.28
IN STOCK!
OMRON EE-SPY415
EE-SPY415

OMRON

DISCONTINUED BY MANUFACTURER, OPTICAL SENSOR (SWITCH), REFLECTIVE;, NO. OF PINS:3;, OPTO CASE STYLE: ...
Buy Surplus As Low As
CAN$58.12
SELECTA SS509-BG
SS509-BG

SELECTA

TOGGLE SWITCH SPDT 15A 6-32VDC 125VAC
Buy Surplus As Low As
CAN$8.53
SELECTA SS517-BG
SS517-BG

SELECTA

PUSHBUTTON PUSH-PULL OFF-ON 25AMP 6VDC
Buy Surplus As Low As
CAN$8.53
LEGRAND 714
714

LEGRAND

PASS & SEYMOUR

TOGGLE SWITCH 15A 125VAC
Buy Surplus As Low As
CAN$23.84
IN STOCK!
TE CONNECTIVITY MTA106D
MTA106D

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, SPDT, ON-ON, LATCHED, 4A, 28VDC, SOLDER TERMINAL, LONG BAT ACTUATOR, PANEL MOUNT-THRE ...
Buy Surplus As Low As
CAN$20.86
IN STOCK!
ITT 7301-J11-CBE32
7301-J11-CBE32

ITT

C&K

TOGGLE SWITCH MINIATURE 2AMP/250VAC 5AMP/125VAC
Buy Surplus As Low As
CAN$28.31
IN STOCK!
SWITCHCRAFT 46204LRX
46204LRX

SWITCHCRAFT

SLIDE SWITCH MINI 3AMP 2POLE 125VAC
Buy Surplus As Low As
CAN$5.69
Repair Yours
Contact Us
ITT 7205-ZV2-B-3
7205-ZV2-B-3

ITT

C&K

TOGGLE SWITCH MINI 2AMP 250VAC 3POS ON/OFF/ON
Buy Surplus As Low As
CAN$25.33
ITT 7101SPHZQE
7101SPHZQE

ITT

C&K

TOGGLE SWITCHES ON NONE ON SPDT 5A 250VAC 28VDC
Buy Surplus As Low As
CAN$20.86
ITT 7211SYZBE
7211SYZBE

ITT

C&K

TOGGLE SWITCH,STRAIGHT,DPDT,ON-ON-ON,SOLDER TERMINAL,TOGGLE BAT
Buy Surplus As Low As
CAN$28.31
NTE 54-326
54-326

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 3PDT 6A 125VAC ON-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$31.30
MIYAMA ELECTRIC DS-413
DS-413

MIYAMA ELECTRIC

TOGGLE SWITCH WHITE 10AMP 125VAC
Buy Surplus As Low As
CAN$11.37
ITT 7101P3HZQE
7101P3HZQE

ITT

C&K

TOGGLE SWITCHES SWITCH TOGGLE SPDT SOLDER LUG
Buy Surplus As Low As
CAN$16.39
ITT 7203LY1CQE
7203LY1CQE

ITT

C&K

TOGGLE SWITCH 2MP/5AMP 120VAC/150VAC
Buy Surplus As Low As
CAN$5.69
NKK M2012B2B1W01
M2012B2B1W01

NKK

TOOGLE SWITCH, 6 A, 125 V, 17.50 MM, M12X1, SOLDER LUG, NON-ILLUMINED
Buy Surplus As Low As
CAN$12.79
IN STOCK!