CIH29940

Manufactured by CLIFF ELECTRONIC COMPONENTS

CLIFF ELECTRONIC COMPONENTS CIH29940
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$83.92
Save as much as 53%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • CIH29940
  • POWER CORD
  • UK MAINS PLUG-3X4MM PLUG
  • CONNECTOR TO CONNECTOR:IEC 320 C13 TO 3X 4MM BANANA PLUG
  • CABLE LENGTH - METRIC:1.5M
  • CURRENT RATING:13A
  • VOLTAGE RATING:240VAC
  • JACKET COLOUR:BLACK
  • PRODUCT RANGE:-
  • CABLE LENGTH - ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CIH29940
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to CIH29940, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CLIFF ELECTRONIC COMPONENTS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$66.55
SKU: 107990827
Save Up To CAN$17.36!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$52.16
SKU: 107990828
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$46.20
SKU: 107990829
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$41.73
SKU: 107990830
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CIH29940, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 1485K-P1F5-R5
1485K-P1F5-R5

ALLEN BRADLEY

CONNECTION CABLE, KWIKLINK, 1 M, MICRO MALE, RIGHT ANGLE CONNECTOR TO STRAIGHT CONNECTOR, FLAT CABLE
Buy Surplus As Low As
CAN$67.06
IN STOCK!
ALPHA WIRE 58413
58413

ALPHA WIRE

CABLE 22AWG 3-PAIRED SHIELDED
Buy Surplus As Low As
CAN$1.14
ALLEN BRADLEY 1485C-P1A50
1485C-P1A50

ALLEN BRADLEY

CABLE, 1485C DEVICENET MEDIA, THICK, ROUND CABLE, 50 METER SPOOL, PVC, LIGHT GREY, 24 VDC, 4 AMP
Buy Surplus As Low As
CAN$619.94
PYROMATION INC K20-2-321
K20-2-321

PYROMATION INC

STOCK THERMOCOUPLE WIRE,TYPE K,20 AWG,SOLID,HIGH-TEMP. GLASS BRAID,HIGH-TEMP. GLASS BRAID SPL.,0.085 ...
Buy Surplus As Low As
CAN$0.99
ALLEN BRADLEY 43GT-TMS25ML
43GT-TMS25ML

ALLEN BRADLEY

PHOTOSWITCH

GLASS FIBER OPTIC CABLE, TRANSMITTED BEAM, GLASS, STAINLESS STEEL, TM RIGHT ANGLE THREADED 5/16, ONE ...
Buy Surplus As Low As
CAN$165.42
ALLEN BRADLEY 889N-F4AF-20F
889N-F4AF-20F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE,FEMALE, STRAIGHT (INT THREADS),FEMALE, STRAIGHT (INT THREADS),4-PINS,STANDARD MATERIALS,4 ...
Buy Surplus As Low As
CAN$40.24
IN STOCK!
ALLEN BRADLEY 43GT-MOS10ML
43GT-MOS10ML

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, GLASS, TRANSMITTED BEAM (INDIVIDUAL CABLE), STANDARD BUNDLE 1.2MM (0.046IN), STAI ...
Buy Surplus As Low As
CAN$152.01
BALLUFF C49-BNE-00-VY-050M
C49-BNE-00-VY-050M

BALLUFF

DISCONTINUED BY MANUFACTURER, CORDSET, QD 5M, 3PIN, RIGHT ANGLE
Buy Surplus As Low As
CAN$44.71
ALLEN BRADLEY 889D-F4ACDM-2
889D-F4ACDM-2

ALLEN BRADLEY

PHOTOSWITCH

PATCHCORD, DC MICRO (M12), FEMALE STRAIGHT, 4-PIN, PVC CABLE, YELLOW, UNSHIELDED, IEC COLOR CODED, D ...
Buy Surplus As Low As
CAN$32.79
ATHENA MPTC10
MPTC10

ATHENA

CABLE, THERMOCOUPLE, SINGLE ZONE, 10 FT ARMORED, 10 AMP 5 PIN
Buy Surplus As Low As
CAN$208.64
BELDEN 3092A
3092A

BELDEN

CABLE MULTIPAIRED SHIELDED 18AWG PER/FT
Buy Surplus As Low As
CAN$473.90
BELDEN 8723
8723

BELDEN

(PRICE/MR) SHLD MULTIPAIR, 2 PAIR, 22AWG; CABLE SHIELDING:SHIELDED; NO. OF PAIRS:2 PAIR; WIRE GAUGE: ...
Buy Surplus As Low As
CAN$3.13
LANTECH S-007616
S-007616

LANTECH

WIRE, NICHROME, .032 X.66, OHMS/FT, (PRICE PER FOOT)
Buy Surplus As Low As
CAN$6.38
IN STOCK!
OMRON C200H-CN711
C200H-CN711

OMRON

CABLE ASSEMBLY, SPECIALIZED I/O CABLE, C200H, 7 M
Buy Surplus As Low As
CAN$709.36
IN STOCK!
OMRON XW2Z-050J-A6
XW2Z-050J-A6

OMRON

50CM CABLE FROM NC113/XW2B
Buy Surplus As Low As
CAN$210.13
NIDEC CORP CT-94EX103
CT-94EX103

NIDEC CORP

NIDEC COPAL

TRIMMER POT, CERMET, 10K, 18TURN, TH; TRACK RESISTANCE:10KOHM; NO. OF TURNS:18TURNS; POTENTIOMETER M ...
Buy Surplus As Low As
CAN$1.82
CORNELL DUBILIER 301A102M050HL2
301A102M050HL2

CORNELL DUBILIER

ALUMINUM ELECTROLYTIC CAPACITORS - RADIAL LEADED
Buy Surplus As Low As
CAN$70.04
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!