Home
 > 
Building Maintenance
 > 
Janitorial Supply
 > 
CLOROX
 > 
15949

15949

Manufactured by CLOROX

CLOROX 15949
CLOROX 15949
CLOROX 15949
CLOROX 15949
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$31.30
Save as much as 48%
Last Value Update: 2023-10-27
Product Description
Warranty

Description

  • 15949
  • CLOROX DISINF WIPES FRESH SCENT 75CT CANISTER
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #15949
CategoryBuilding Maintenance
SubcategoryJanitorial Supply
If you need a specific firmware or series relating to 15949, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CLOROX

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$26.82
SKU: 123710590
Save Up To CAN$4.47!
Must Purchase Minimum Quantity Of 6
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$20.86
SKU: 123710591
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$17.88
SKU: 123710592
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$16.39
SKU: 123710593
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 15949, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CSB BATTERY GP12120F2
GP12120F2

CSB BATTERY

BATTERY VOLTAGE:12V; BATTERY SIZE CODE:-; BATTERY TECHNOLOGY:LEAD ACID; BATTERY CAPACITY:12AH; BATTE ...
Buy Surplus As Low As
CAN$65.57
IN STOCK!
BRIGHT STAR 125
125

BRIGHT STAR

BATTERY 12V WEATHERPROOF HEAVY DUTY LANTERN
Buy Surplus As Low As
CAN$53.65
Repair Yours
Contact Us
IN STOCK!
MATSUSHITA ELECTRIC LC-R064R5P
LC-R064R5P

MATSUSHITA ELECTRIC

PANASONIC

LEAD ACID BATTERY, 6V, 4.5AH, QUICK CONNECT, HEIGHT:101.7MM; EXTERNAL WIDTH:48MM
Buy Surplus As Low As
CAN$38.75
YAMAHA KR4-M4251-000
KR4-M4251-000

YAMAHA

DISCONTINUED BY MANUFACTURER, BATTERY, 3.6V, 2000MAH
Buy Surplus As Low As
CAN$196.71
IN STOCK!
HBC RADIOMATIC BA209061
BA209061

HBC RADIOMATIC

BATTERY, REMOTE CONTROL, NI-MH, 6 VOLT, 800 MAH
Buy Surplus As Low As
CAN$123.69
IN STOCK!
SCHNEIDER ELECTRIC 7718
7718

SCHNEIDER ELECTRIC

CSI CONTROL SYSTEM INC

DISCONTINUED BY MANUFACTURER,PROCESS CONTROLLER UNIT, BASE 8 INCH, 8 OUT, 24 VAC
Buy Surplus As Low As
CAN$4,247.22
Repair Yours
CAN$2,889.84
IN STOCK!
ABB THOMAS & BETTS 860.0008
860.0008

ABB THOMAS & BETTS

LIGHTALARMS ELECTRONICS

BATTERY 36AMP 6V
Buy Surplus As Low As
CAN$76.00
TE CONNECTIVITY LSLA4-5-12
LSLA4-5-12

TE CONNECTIVITY

SCHAEVITZ LUCAS

RECHARGABLE BATTERY 4.5AH 12V 20HR
Buy Surplus As Low As
CAN$114.75
GRAINGER 3TYH6
3TYH6

GRAINGER

LAB SAFETY

BATTERY STATION SPILL RESPONSE KIT
Buy Surplus As Low As
CAN$159.46
RADWELL VERIFIED SUBSTITUTE P-01H-L3P5-SUB
P-01H-L3P5-SUB

RADWELL VERIFIED SUBSTITUTE

SUBSTITUTE FOR SANYO/ MATSUSHITA ELECTRIC P01HL3P5, BATTERY, NICD, 3.6V, 150MAH, BOARD MOUNTABLE 2 P ...
Buy New
CAN$16.39
Repair Yours
CAN$250.00
BEST VALUE
MULTIPOWER MP26-12
MP26-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V 26AH
FLOWSERVE 05-F39-N
05-F39-N

FLOWSERVE

WORCESTER CONTROLS

DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR, 120 PSI MAX, 97 IN LBS TORQUE
Buy Surplus As Low As
CAN$268.25
Repair Yours
CAN$262.39
DELTA GROUP ELECTRONICS D39925-010
D39925-010

DELTA GROUP ELECTRONICS

POWER SUPPLY, SWITCHING, AUTORANGING, INPUT / 12.0 AMP / 48-60 V, OUTPUT / 450 W MAX / 3-37 AMP / 5- ...
Buy Surplus As Low As
CAN$86.43
IN STOCK!
NNODUM PHARMACEUTICALS GEL HAND SANITIZER 2OUNCE
GEL HAND SANITIZER 2OUNCE

NNODUM PHARMACEUTICALS

HAND SANITIZER GEL, CASE OF 24 2OZ BOTTLES, ALCOHOL ANTISEPTIC 65%, GENTLE ON SKIN, GEL FORMULATION, ...
Buy New
CAN$96.87
PORTALAC GT12080-HG
GT12080-HG

PORTALAC

RECHARGEABLE BATTERY, 12 V, 8 AH, F2 TERMINAL
Buy Surplus As Low As
CAN$53.65
AJC BATTERY AJC-C12S
AJC-C12S

AJC BATTERY

BATTERY, SEALED LEAD ACID, VRLA, 6 VDC, 12 AH, NON-SPILLABLE
Buy Surplus As Low As
CAN$35.77
IN STOCK!
HILTI 401594
401594

HILTI

BATTERY PACK, B 36/3.9 LI-ION, 36V, 3.9AH, 140.4WH
Buy Surplus As Low As
CAN$682.54
POWER RITE PRB64T
PRB64T

POWER RITE

EMERGENCY LIGHT BATTERY, 64V.5AH/20HR
Buy Surplus As Low As
CAN$31.30
IN STOCK!
UPS BATTERY SBH 300-12
SBH 300-12

UPS BATTERY

REPLACEMENT BATTERY, 12V, 9AH, F2
Buy Surplus As Low As
CAN$40.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!