551-0203F

Manufactured by DIALIGHT

DIALIGHT 551-0203F
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1.46
Save as much as 46%
Last Value Update: 2024-07-03
Product Description
Warranty

Description

  • 5510203F
  • INDICATOR
  • LED PCB
  • 3MM
  • GREEN
  • 2.1V
  • LED COLOR:GREEN
  • NO. OF LEDS:1LEDS
  • LED MOUNTING:THROUGH HOLE
  • BULB SIZE:T-1 (3MM)
  • FORWARD CURRENT IF:10MA
  • LUMINOUS INTENSITY:16MCD
  • FORWARD VOLTAGE:2.1V
  • VIEWING ANGLE:45°
  • HEIGHT:8.6MM ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #551-0203F
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 551-0203F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DIALIGHT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.32
SKU: 16072756
Save Up To CAN$0.15!
Must Purchase Minimum Quantity Of 850
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.00
SKU: 16072757
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.87
SKU: 16072758
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.79
SKU: 16072759
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to 551-0203F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DIALIGHT 551-0203
551-0203

DIALIGHT

MIN QTY 700 LED LAMP; BULB SIZE:3MM; LED COLOR:GREEN; LUMINOUS INTENSITY:16ÂÎœCD; VIEWING ANGLE:45°; ...
Buy Surplus As Low As
CAN$1.69
DIALIGHT 551-0207-004F
551-0207-004F

DIALIGHT

INDICATOR, LED PCB, 4LED, 3MM, GREEN, 2.1V; LED COLOR:GREEN; NO. OF LEDS:4LEDS; LED MOUNTING:THROUGH ...
Buy Surplus As Low As
CAN$3.11
OMRON EE-SPY415
EE-SPY415

OMRON

DISCONTINUED BY MANUFACTURER, OPTICAL SENSOR (SWITCH), REFLECTIVE;, NO. OF PINS:3;, OPTO CASE STYLE: ...
Buy Surplus As Low As
CAN$57.61
EATON CORPORATION E10P106RS
E10P106RS

EATON CORPORATION

CUTLER HAMMER

TOGGLE SWITCH, PUSHBUTTON ACTUATOR, SINGLE-POLE, MOMENTARY, SCREW, SINGLE-THROW, 6A AT 125 VAC (NO), ...
Buy Surplus As Low As
CAN$21.00
IN STOCK!
SPEMCO 1185/20
1185/20

SPEMCO

TOGGLE SWITCH MINIATURE 1 1/2HP 20AMP 125/277VAC
Buy Surplus As Low As
CAN$6.58
Repair Yours
Contact Us
HUBBELL HBL223MM
HBL223MM

HUBBELL

KELLEMS

SWITCH, TOGGLE, DPDT, 20A, 125VAC; SWITCH OPERATION:(ON)-OFF-(ON); CONTACT CONFIGURATION:DPDT; ILLUM ...
Buy Surplus As Low As
CAN$29.55
GAYNOR SS206A
SS206A

GAYNOR

TOGGLE SWITCH 10A 250VAC
Buy Surplus As Low As
CAN$6.58
ITT 7201
7201

ITT

C&K

INCOMPLETE PART NUMBER
Buy Surplus As Low As
CAN$5.64
TE CONNECTIVITY FTS0904
FTS0904

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, DPDT, 6A, 125V, SWITCH OPERATION:(ON)-OFF-(ON), CONTACT CONFIGURATION:DPDT, ILLUMINAT ...
Buy Surplus As Low As
CAN$17.73
NTE 54-333
54-333

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE DPDT 6A 125VAC ON-NONE-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$17.73
REGAL REXNORD 0121-0004
0121-0004

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, DPDT, 15 AMP 120/240 VAC, 6 AMP 12 VDC
Buy Surplus As Low As
CAN$50.52
IN STOCK!
REGAL REXNORD 0801-2312
0801-2312

REGAL REXNORD

MCGILL

PADDLE SWITCH 125-250VAC 20A
Buy Surplus As Low As
CAN$20.68
TE CONNECTIVITY MTA105D
MTA105D

TE CONNECTIVITY

ALCOSWITCH

MINIATURE TOGGLE SWITCH 6AMP 125V 3AMP 250V
Buy Surplus As Low As
CAN$7.98
MARQUARDT 1835-3114
1835-3114

MARQUARDT

TOGGLE SWITCH 16AMP 250VAC ILLUMINATED AMBER
Buy Surplus As Low As
CAN$17.73
Repair Yours
Contact Us
IN STOCK!
EATON CORPORATION 9507
9507

EATON CORPORATION

CROUSE HINDS

TOGGLE SWITCH 10A 250V 20A 125V 1-2&3PHA MINIATURE
Buy Surplus As Low As
CAN$47.27
IN STOCK!
SEAWARD S820
S820

SEAWARD

CLARE INSTRUMENTS

SWITCH KEYBOARD 4PIN
Buy Surplus As Low As
CAN$16.25
Repair Yours
Contact Us
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!