555-2401F

Manufactured by DIALIGHT

DIALIGHT 555-2401F
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$2.85
Save as much as 46%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • 5552401F
  • INDICATOR
  • LED PCB
  • 2MM
  • YELLOW
  • 2.2V
  • LED COLOR:YELLOW
  • NO. OF LEDS:1LEDS
  • LED MOUNTING:THROUGH HOLE
  • BULB SIZE:2MM
  • FORWARD CURRENT IF:20MA
  • LUMINOUS INTENSITY:2MCD
  • FORWARD VOLTAGE:2.2V
  • VIEWING ANGLE:40°
  • HEIGHT:6.35MM ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #555-2401F
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 555-2401F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DIALIGHT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.57
SKU: 16088946
Save Up To CAN$0.29!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.95
SKU: 16088947
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.69
SKU: 16088948
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.54
SKU: 16088949
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 555-2401F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DIALIGHT 555-2303
555-2303

DIALIGHT

INDICATOR, LED PCB, 2MM, GREEN, 5V; LED COLOR:GREEN; NO. OF LEDS:1LEDS; LED MOUNTING:THROUGH HOLE; B ...
Buy Surplus As Low As
CAN$1.40
IN STOCK!
DIALIGHT 555-2403F
555-2403F

DIALIGHT

INDICATOR, LED PCB, 2MM, YELLOW, 5V; LED COLOR:YELLOW; NO. OF LEDS:1LEDS; LED MOUNTING:THROUGH HOLE; ...
Buy Surplus As Low As
CAN$1.24
IN STOCK!
SELECTA SS209-8-BG
SS209-8-BG

SELECTA

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, SINGLE POLE, SINGLE THROW, 0N-0FF, 16AM, 125 VOLTS AC D ...
Buy Surplus As Low As
CAN$20.86
IN STOCK!
SELECTA SS218-BG
SS218-BG

SELECTA

SELECTA , SS218-BG, SS218BG, TOGGLE SWITCH, DPST, ON-OFF, 8AMP, 250VAC/DC,
Buy Surplus As Low As
CAN$17.88
IN STOCK!
SELECTA SS277P-BG
SS277P-BG

SELECTA

TOGGLE SWITCH SPST OFF-ON 6AMP 125VAC
Buy Surplus As Low As
CAN$11.37
SELECTA SS404
SS404

SELECTA

DISCONTINUED BY MANUFACTURER, TRIGGER SWITCH, OFF-ON, 16 AMP, 125 VAC
Buy Surplus As Low As
CAN$17.88
IN STOCK!
TE CONNECTIVITY MTA106D
MTA106D

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, SPDT, ON-ON, LATCHED, 4A, 28VDC, SOLDER TERMINAL, LONG BAT ACTUATOR, PANEL MOUNT-THRE ...
Buy Surplus As Low As
CAN$20.86
IN STOCK!
ITT 7103SYZBE
7103SYZBE

ITT

C&K

TOGGLE SWITCH, SPDT, 0.4VA, 20V, PANEL; SWITCH OPERATION:ON-OFF-ON; CONTACT CONFIGURATION:SPDT; ILLU ...
Buy Surplus As Low As
CAN$9.84
ALPEC J00277
J00277

ALPEC

LASER
Buy Surplus As Low As
CAN$126.67
IN STOCK!
ITT 7103MD9V3BE
7103MD9V3BE

ITT

C&K

TOGGLE SWITCH, SPDT, 5A; SWITCH OPERATION:ON-OFF-ON; CONTACT CONFIGURATION:SPDT; ILLUMINATION:NON IL ...
Buy Surplus As Low As
CAN$12.52
NKK SS22SBH2
SS22SBH2

NKK

SWITCH, SLIDE, DPDT, 0.1A, 30V, TH; CONTACT CONFIGURATION:DPDT; SWITCH OPERATION:ON-NONE-ON; SWITCH ...
Buy Surplus As Low As
CAN$2.87
IN STOCK!
ITT 7201J1AV2QE2
7201J1AV2QE2

ITT

C&K

ROCKER SWITCH, DPDT, ON-ON, 5A, 120VAC, THROUGH HOLE, RIGHT ANGLE, VERTICAL, U21
Buy Surplus As Low As
CAN$26.82
IN STOCK!
ITT 7101SPHZQE
7101SPHZQE

ITT

C&K

TOGGLE SWITCHES ON NONE ON SPDT 5A 250VAC 28VDC
Buy Surplus As Low As
CAN$20.86
NTE 54-312
54-312

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 4PDT 6A 125VAC ON-NONE-ON EPOXY SEALED SOLDER TERMINALS
Buy Surplus As Low As
CAN$110.28
ITT 7101SY3ZBE
7101SY3ZBE

ITT

C&K

TOGGLE SWITCHES TOGGLE
Buy Surplus As Low As
CAN$19.37
SEAWARD 71137
71137

SEAWARD

CLARE INSTRUMENTS

SWITCH KEYBOARD 4PIN
Buy Surplus As Low As
CAN$16.39
Repair Yours
Contact Us
TE CONNECTIVITY TT-13
TT-13

TE CONNECTIVITY

AMP

TOGGLE SWITCH MINIATURE 3PIN MALE 3AMP 125V
Buy Surplus As Low As
CAN$7.15
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!