Home
 > 
Commercial Product Parts
 > 
Miniature Indicator Light
 > 
DIALIGHT
 > 
559-3501-007F

559-3501-007F

Manufactured by DIALIGHT

DIALIGHT 559-3501-007F
DIALIGHT 559-3501-007F
DIALIGHT 559-3501-007F 0
DIALIGHT 559-3501-007F 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$7.27
Save as much as 46%
Last Value Update: 2024-07-03
Product Description
Warranty

Description

  • 5593501007F
  • INDICATOR LED PANEL 5MM
  • RED/GREEN
  • 2.3V
  • LED COLOR:GREEN
  • RED
  • MOUNTING HOLE DIA:6.35MM
  • FORWARD CURRENT / COLOR:R 10MA
  • G 10MA
  • OPERATING VOLTAGE / COLOR:R 2.1V
  • G 2.3V
  • LUMINOUS INTENSITY / COLOR:R 5MCD
  • G 8MCD
  • MSL:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #559-3501-007F
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 559-3501-007F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DIALIGHT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$6.54
SKU: 16083632
Save Up To CAN$0.73!
Must Purchase Minimum Quantity Of 32
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.97
SKU: 16083633
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.32
SKU: 16083634
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.93
SKU: 16083635
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 559-3501-007F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DIALIGHT 559-3501-003F
559-3501-003F

DIALIGHT

INDICATOR LED PANEL 5MM, RED/GREEN, 2.3V; LED COLOR:GREEN, RED; MOUNTING HOLE DIA:6.35MM; FORWARD CU ...
Buy Surplus As Low As
CAN$3.89
DIALIGHT 559-3601-007F
559-3601-007F

DIALIGHT

LED PANEL MOUNT INDICATORS YELLOW/GREEN DIFF 14IN
Buy Surplus As Low As
CAN$3.89
OMRON EE-SY190
EE-SY190

OMRON

OPTICAL SWITCH, REFLECTIVE, SINGLE CHANNEL, TRANSISTOR OUTPUT, 30 MA INPUT CURRENT MAX
Buy Surplus As Low As
CAN$74.76
IN STOCK!
SELECTA SS212
SS212

SELECTA

TOGGLE SWITCH 3PDT ON-ON
Buy Surplus As Low As
CAN$37.38
IN STOCK!
SELECTA SS219-BG
SS219-BG

SELECTA

TOGGLE SWITCH 4PDT 2POSITION ON-ON
Buy Surplus As Low As
CAN$49.34
IN STOCK!
EATON CORPORATION E10P106RS
E10P106RS

EATON CORPORATION

CUTLER HAMMER

TOGGLE SWITCH, PUSHBUTTON ACTUATOR, SINGLE-POLE, MOMENTARY, SCREW, SINGLE-THROW, 6A AT 125 VAC (NO), ...
Buy Surplus As Low As
CAN$21.00
IN STOCK!
ITT 7101K2ZQE
7101K2ZQE

ITT

C&K

TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; SWITCH OPERATION:ON-NONE-ON; CONTACT CONFIGURATION:SPDT; ILL ...
Buy Surplus As Low As
CAN$17.94
ITT 7301-J11-CBE32
7301-J11-CBE32

ITT

C&K

TOGGLE SWITCH MINIATURE 2AMP/250VAC 5AMP/125VAC
Buy Surplus As Low As
CAN$28.41
IN STOCK!
ITT 7211SYZQE
7211SYZQE

ITT

C&K

TOGGLE SWITCH, DPDT, 5A, 250VAC, PANEL; SWITCH OPERATION:ON-ON-ON; CONTACT CONFIGURATION:DPDT; ILLUM ...
Buy Surplus As Low As
CAN$28.41
MIYAMA ELECTRIC DS-413
DS-413

MIYAMA ELECTRIC

TOGGLE SWITCH WHITE 10AMP 125VAC
Buy Surplus As Low As
CAN$11.41
OMRON A8CA-201-2-EACH
A8CA-201-2-EACH

OMRON

TOGGLE SWITCH WHITE
Buy Surplus As Low As
CAN$7.18
SWITCHCRAFT 3.517.140
3.517.140

SWITCHCRAFT

SLIDE SWITCH MINI 2POLE
Buy Surplus As Low As
CAN$43.36
Repair Yours
Contact Us
SEAWARD S820
S820

SEAWARD

CLARE INSTRUMENTS

SWITCH KEYBOARD 4PIN
Buy Surplus As Low As
CAN$16.45
Repair Yours
Contact Us
IN STOCK!
GC ELECTRONICS SP-1-2-5
SP-1-2-5

GC ELECTRONICS

TOGGLE SWITCH 2AMP/5AMP 125/250VAC
Buy Surplus As Low As
CAN$4.49
NTE 54-327PC
54-327PC

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 3PDT 5A 120VAC ON-NONE-(ON) EPOXY SEALED PC MOUNT TERMINALS
Buy Surplus As Low As
CAN$6.32
NTE 54-330
54-330

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC (ON)-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$13.46
ALCO SWITCH MTA105D
MTA105D

ALCO SWITCH

ALCOSWITCH

MINIATURE TOGGLE SWITCH 6AMP 125V 3AMP 250V
Buy Surplus As Low As
CAN$8.07
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!