573-0133F

Manufactured by DIALIGHT

DIALIGHT 573-0133F
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$3.91
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 5730133F
  • 2 MM BI-LEVEL EXT Y
  • Y / BAG ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #573-0133F
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 573-0133F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DIALIGHT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.52
SKU: 108766059
Save Up To CAN$0.39!
Must Purchase Minimum Quantity Of 650
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.76
SKU: 108766060
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.39
SKU: 108766061
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.18
SKU: 108766062
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 573-0133F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SELECTA SS209-8-BG
SS209-8-BG

SELECTA

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, SINGLE POLE, SINGLE THROW, 0N-0FF, 16AM, 125 VOLTS AC D ...
Buy Surplus As Low As
CAN$20.68
IN STOCK!
SELECTA SS218-BG
SS218-BG

SELECTA

SELECTA , SS218-BG, SS218BG, TOGGLE SWITCH, DPST, ON-OFF, 8AMP, 250VAC/DC,
Buy Surplus As Low As
CAN$17.73
IN STOCK!
SELECTA SS219-BG
SS219-BG

SELECTA

TOGGLE SWITCH 4PDT 2POSITION ON-ON
Buy Surplus As Low As
CAN$48.75
IN STOCK!
SELECTA SS277P-BG
SS277P-BG

SELECTA

TOGGLE SWITCH SPST OFF-ON 6AMP 125VAC
Buy Surplus As Low As
CAN$11.27
SELECTA SS401-BG
SS401-BG

SELECTA

TRIGGER SWITCH OVERHANG SPDT 16AMP 125VAC
Buy Surplus As Low As
CAN$9.30
IN STOCK!
HUBBELL HBL223MM
HBL223MM

HUBBELL

KELLEMS

SWITCH, TOGGLE, DPDT, 20A, 125VAC; SWITCH OPERATION:(ON)-OFF-(ON); CONTACT CONFIGURATION:DPDT; ILLUM ...
Buy Surplus As Low As
CAN$29.55
ITT 7301-J11-CBE32
7301-J11-CBE32

ITT

C&K

TOGGLE SWITCH MINIATURE 2AMP/250VAC 5AMP/125VAC
Buy Surplus As Low As
CAN$28.07
IN STOCK!
SWITCHCRAFT 46204LRX
46204LRX

SWITCHCRAFT

SLIDE SWITCH MINI 3AMP 2POLE 125VAC
Buy Surplus As Low As
CAN$5.64
Repair Yours
Contact Us
ITT 7201J51CQE22
7201J51CQE22

ITT

C&K

SWITCH ROCKER DPDT 5A 120V
Buy Surplus As Low As
CAN$26.59
EATON CORPORATION 8530K3
8530K3

EATON CORPORATION

CUTLER HAMMER

TOGGLE SWITCH ON-OFF
Buy Surplus As Low As
CAN$17.73
REGAL REXNORD 0140-3000
0140-3000

REGAL REXNORD

MCGILL

TOGGLE SWITCH, 3PDT, 17AMP, 125V
Buy Surplus As Low As
CAN$8.46
IN STOCK!
TE CONNECTIVITY MTA105D
MTA105D

TE CONNECTIVITY

ALCOSWITCH

MINIATURE TOGGLE SWITCH 6AMP 125V 3AMP 250V
Buy Surplus As Low As
CAN$7.98
ITT 7101SY3ZBE
7101SY3ZBE

ITT

C&K

TOGGLE SWITCHES TOGGLE
Buy Surplus As Low As
CAN$19.20
EATON CORPORATION 9505
9505

EATON CORPORATION

CROUSE HINDS

TOGGLE SWITCH 20A 250V 1.5-2HP 125-250V MINIATURE
Buy Surplus As Low As
CAN$81.25
ITT 7203LY1CQE
7203LY1CQE

ITT

C&K

TOGGLE SWITCH 2MP/5AMP 120VAC/150VAC
Buy Surplus As Low As
CAN$5.64
TDK B78148E1471M009
B78148E1471M009

TDK

EPCOS

HF-CHOKE BC+ RADIAL LEADS 0.47 UH 20% / AMMO PACK
Buy Surplus As Low As
CAN$0.29
TDK B32653A0224K000
B32653A0224K000

TDK

EPCOS

CAP, 0.22ÎœF, 1 KV, 10%, PP; CAPACITANCE:0.22ÎœF; VOLTAGE RATING:1KV; CAPACITOR DIELECTRIC TYPE:PP (PO ...
Buy Surplus As Low As
CAN$1.84
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!