Home
 > 
Panel Accessories
 > 
Fuse
 > 
EATON CORPORATION
 > 
BUSSMANN FUSETRON
 > 
GMA-800MA-R

GMA-800MA-R

Manufactured by EATON CORPORATION BUSSMANN FUSETRON

EATON CORPORATION GMA-800MA-R
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$9.96
Save as much as 47%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • GMA800MAR
  • (PRICE/EA) CARTRIDGE FUSE CURRENT RATING:800MA
  • VOLTAGE RATING:250V
  • FUSE TYPE:FAST ACTING
  • FUSE SIZE/GROUP:5 X 20 MM
  • BODY MATERIAL:GLASS
  • DIAMETER:5MM
  • FUSE TERMINALS:FERRULE
  • LENGTH:20MM
  • PACKAGING:BULK
  • SERIES:GMA ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #GMA-800MA-R
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to GMA-800MA-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$8.97
SKU: 97545934
Save Up To CAN$1.00!
Must Purchase Minimum Quantity Of 5
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$7.02
SKU: 97545935
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$6.10
SKU: 97545936
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.54
SKU: 97545937
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to GMA-800MA-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION GMA-V-1A
GMA-V-1A

EATON CORPORATION

BUSSMANN

GMA UL FERRULE FUSE 5 X 20 MM 1A
Buy Surplus As Low As
CAN$2.88
LITTELFUSE 0314010
0314010

LITTELFUSE

FUSE, 10 AMP, 250 VOLT, FAST ACTING, CERAMIC CARTRIDGE, 6 X 32 MM DIMENSIONS
Buy Surplus As Low As
CAN$2.62
IN STOCK!
LITTELFUSE CCMR-20
CCMR-20

LITTELFUSE

FUSE, TIME DELAY, CLASS CC, 20AMP, 600VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,618.19
IN STOCK!
WESTINGHOUSE 151D932G05
151D932G05

WESTINGHOUSE

FUSE 200AMP 600VAC
Buy Surplus As Low As
CAN$1,284.42
Repair Yours
CAN$949.07
WESTINGHOUSE 423D815A95
423D815A95

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$314.00
IN STOCK!
ALLEN BRADLEY 1771-FD
1771-FD

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE KIT, FOR 1771-WHF, WIRING ARM, 8 FUSES, 3 AMP, 2 FUSE HOLDERS
Buy Surplus As Low As
CAN$672.86
IN STOCK!
DAITO P475H
P475H

DAITO

ALARM FUSE, P4H SERIES, 7.5 AMP, 250V
Buy Surplus As Low As
CAN$11.41
IN STOCK!
COHERENT 51100333
51100333

COHERENT

FUSE
Buy Surplus As Low As
CAN$16.45
HARDINGE SG000961002
SG000961002

HARDINGE

FUSE
Buy Surplus As Low As
CAN$11.41
HARDINGE SG000961005
SG000961005

HARDINGE

FUSE
Buy Surplus As Low As
CAN$11.41
FUJI ELECTRIC CR2LS-30
CR2LS-30

FUJI ELECTRIC

FUSE, 30 AMP, 250 VAC, BARREL-SHAPED SUPER RAPID
Buy Surplus As Low As
CAN$44.86
IN STOCK!
LITTELFUSE 218.010
218.010

LITTELFUSE

FUSE 10AMP 250V SLOW BLOW ACTING 2PIN
Buy Surplus As Low As
CAN$5.71
IN STOCK!
LITTELFUSE 230004
230004

LITTELFUSE

4A WITH LEADS
Buy Surplus As Low As
CAN$4.75
LITTELFUSE 239106
239106

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$1.33
LITTELFUSE 251005
251005

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE, PCB LEADED, 5A, 125VAC, PICO II SERIES, 125VDC, VERY FAST ACTING ...
Buy Surplus As Low As
CAN$8.43
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$128.04
IN STOCK!