Home
 > 
Panel Accessories
 > 
Relay/Socket
 > 
EATON CORPORATION
 > 
MOELLER ELECTRIC
 > 
EMT6-DB-(230V)

EMT6-DB-(230V)

Manufactured by EATON CORPORATION MOELLER ELECTRIC

EATON CORPORATION EMT6-DB-(230V)
representative photo
click to zoom
Weight: 0.50 kgs
Estimated Value - CAN$1,511.69
Save as much as 57%
Last Value Update: 2022-12-12
Product Description
Warranty

Description

  • EMT6DB230V
  • THERMISTOR OVERLOAD RELAY
  • 3AMP
  • 230VAC
  • 50/60HZ
  • MANUAL/AUTO RESET
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #EMT6-DB-(230V)
CategoryPanel Accessories
SubcategoryRelay/Socket
If you need a specific firmware or series relating to EMT6-DB-(230V), we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,134.49
SKU: 40781584
Save Up To CAN$377.21!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$889.32
SKU: 40781585
Save Up To CAN$667.73!
1 in UK

Never Used Radwell Packaging (Surplus)

CAN$772.61
SKU: 40781586
Save Up To CAN$784.43!
2 in EU

Refurbished (Used, Repaired & Tested)

CAN$701.70
SKU: 40781587
Save Up To CAN$855.34!
o
Rush Available
7 in UK
6 in US
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$473.10
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to EMT6-DB-(230V), we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

BANNER ENGINEERING SM31ELQD
SM31ELQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM SERIES, THROUGH BEAM EMITTER, 30 METER RANGE, 10-30 VDC INPUT, NO OU ...
Buy Surplus As Low As
CAN$94.77
IN STOCK!
LITTELFUSE FLSR-060
FLSR-060

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE,AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$14.00
IN STOCK!
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

ECONOLIM

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$53.18
IN STOCK!
FANUC A03B-0815-K001
A03B-0815-K001

FANUC

DISCONTINUED BY MANUFACTURER, FUSE, MICRO, 1.0 AMP, 2 PIN, BLACK
Buy Surplus As Low As
CAN$63.52
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.18
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,586.70
IN STOCK!
ALLEN BRADLEY 22A-D4P0N104
22A-D4P0N104

ALLEN BRADLEY

AC DRIVE, POWERFLEX 4, ADJUSTABLE FREQUENCY, 4 AMP, 3 PHASE, 480 VAC, 1.5 KW / 2 HP, PANEL MOUNT, FI ...
Buy Surplus As Low As
CAN$1,085.79
Repair Yours
CAN$598.80
IN STOCK!
ALTECH CORP 63D33SB
63D33SB

ALTECH CORP

FUSE,DIAZED,SLOW BLOW (5),DIII(E33),63A,500V,GL
Buy Surplus As Low As
CAN$4.94
IN STOCK!
BANNER ENGINEERING T30SP6FF600Q
T30SP6FF600Q

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, EZ-BEAM T30 SERIES, RANGE: 600 MM, INPUT: 10/30 VDC, OUTPUT: COMPLEMENTARY PNP ...
Buy Surplus As Low As
CAN$125.57
IN STOCK!
DAITO FNA3
FNA3

DAITO

FUSE
Buy Surplus As Low As
CAN$4.70
DAITO GP-150
GP-150

DAITO

REPLACEMENT FUSE, 250V, 15-AMP, QTY 50 PER BOX
Buy Surplus As Low As
CAN$19.20
HARDINGE SG000961006
SG000961006

HARDINGE

FUSE
Buy Surplus As Low As
CAN$17.73
FUJI ELECTRIC CR2LS-30
CR2LS-30

FUJI ELECTRIC

FUSE, 30 AMP, 250 VAC, BARREL-SHAPED SUPER RAPID
Buy Surplus As Low As
CAN$44.32
IN STOCK!
FLUKE 803293
803293

FLUKE

FUSE ONLY, REPLACEMENT, 11A ; BLOW CHARACTERISTIC:-; FUSE CURRENT:11A; VOLTAGE RATING VAC:1KV; FUSE ...
Buy Surplus As Low As
CAN$17.73
IN STOCK!
LITTELFUSE 224002
224002

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.70
IN STOCK!
LITTELFUSE 235600
235600

LITTELFUSE

FUSE
Buy Surplus As Low As
CAN$0.66
LITTELFUSE 30707.5
30707.5

LITTELFUSE

FUSE 7.5AMP 32V
Buy Surplus As Low As
CAN$3.76
ECONOMY FUSE R225-25-250
R225-25-250

ECONOMY FUSE

FUSE 25AMP 250V RENEWAL LINK BOX OF 100
Buy Surplus As Low As
CAN$57.61
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!